SOD 323 N-TYPE SINGLE LEAD FREE Product overview: SMV1249-011LF from Skyworks Solutions, Inc. is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include diode, rectifier, Schottky, switching diode, Diode and Rectifier, Varicaps, Varactors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 282-SMV1249-011LF can be used for catalog matching and distributor lookup.
DIODE VARACTOR 15V SNGL SOD-323
Hyberabrupt Junction Tuning Varactor
SOD 323 N-TYPE SINGLE LEAD FREE
Varactor Diodes Ls=1.5nH SOD-323 Single
| ERSAELECTRONICS PTE. LTD. | DigiKey | Richardson RFPD | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|
| Product Category | Rectifiers | Varactor Diodes | RF Diodes | Varactor Diodes | Varactor Diodes |
| Product Number | 282-SMV1249-011LF | 863-SMV1249-011LFTR-ND | SMV1249-011LF | SMV1249-011LF | SMV1249-011LF |
| Product Name | Diode and Rectifier | Variable Capacitance (Varicaps, Varactors) | RF Varactor Tuning Diode | Discrete Semiconductor Products - Diodes - Variable Capacitance (Varicaps, Varactors) | Varactor Diodes |
| Package | Tape & Reel (TR) | SOD-323; SC-76, SOD-323 | SOD-323 | SOD-323; SOD-323 | SOD-323; SOD-323 |
| RoHS Compliant | RoHS | ||||
| Tj | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | ||
| CT | 3.4 pF |