DIODE ZENER 62V 2W DO213AB
ZENER MELF 62V 2W 5% Product overview: SMZ62 from Diotec Semiconductor is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 62V, 2W. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 62V, 2W, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-SMZ62 can be used for catalog matching and distributor lookup.
ZENERDIODE,MELF,62V,
| DigiKey | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Diodes | Zener Diodes | Zener Diodes |
| Product Number | 4878-SMZ62TR-ND | 287-SMZ62 | SMZ62 |
| Product Name | Single Zener Diodes | 62V 2W Zener Diode | Discrete Semiconductor Products - Diodes - Zener |
| Tj | 150 C (302 F) | 150 C (302 F) | 150 C (302 F) |
| Package | Tape & Reel (TR) | MELF; MELF DO-213AB | |
| RoHS Compliant | RoHS | ||
| VZ | 62 volts | 62 volts |