The SMV1470-004 is a dual silicon hyperabrupt junction varactor diode in a common cathode configuration. The specified high capacitance ratio and low RS of this varactor make it appropriate for low noise VCOs and VCXOs in wireless systems. Applications include low noise and wideband VCO and VCXO for GSM, PCS, CDMA and analog phones.
Manufacturer: Skyworks Solutions Inc.
Win Source Part Number: 065011-SMV1470-004LF
Packaging: Reel - TR
Mounting: SMD (SMT)
Diode Type: 1 Pair Common Cathode
Capacitance @ Vr, F: 14.8pF @ 4.5V, 1MHz
Voltage - Peak Reverse (Max): 10V
Capacitance Ratio: 6
Capacitance Ratio Condition: C1/C5
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -55°C to 125°C (TJ)
Case / Package: SOT-23-3
Popularity: Medium
Fake Threat In the Open Market: 64 pct.
Supply and Demand Status: Balance
DIODE VARACTOR Product overview: SMV1470-004LF from Skyworks Solutions, Inc. is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include diode, rectifier, Schottky, switching diode, Diode and Rectifier, Varicaps, Varactors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 282-SMV1470-004LF can be used for catalog matching and distributor lookup.
Varactors 1 Pair Common Cathode 10V Surface Mount SOT-23-3
Varactors 1 Pair Common Cathode 10V Surface Mount SOT-23-3
Varactors 1 Pair Common Cathode 10V Surface Mount SOT-23-3
Varactor Diodes Ls=1.4nH SOT-23 Common Cathode
DIODE VARACTOR
| Skyworks Solutions, Inc. | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Varactor Diodes | Varactor Diodes | Rectifiers | Varactor Diodes | Varactor Diodes | Varactor Diodes |
| Product Number | SMV1470-004LF | 065011-SMV1470-004LF | 282-SMV1470-004LF | 863-1734-6-ND | SMV1470-004LF | SMV1470-004LF |
| Product Name | Hyperabrupt Junction Tuning Varactor | Variable Capacitance Diodes (Varicaps, Varactors) - SMV1470-004LF | Diode and Rectifier | Variable Capacitance (Varicaps, Varactors) | Varactor Diodes | Discrete Semiconductor Products - Diodes - Variable Capacitance (Varicaps, Varactors) |
| Package | SOT23; SOT-23 | SOT23; SOT-23-3 | Tape & Reel (TR) | SOT23; SC-59; TO-236-3, SC-59, SOT-23-3 | SOT23; SOT-23-3 | |
| VR | 10 volts | |||||
| CT | 71.3 pF | 14.8 pF | 14.8 pF | |||
| Life Cycle Stage | Active | Active |