Skyworks Solutions, Inc. Hyperabrupt Junction Tuning Varactor SMV1129-079LF

Description
The SMV1129-079LF silicon hyperabrupt junction varactor diodes are designed for use in VCOs requiring low resistance. The low resistance of these varactors makes them appropriate for high Q resonators in wireless system VCOs to frequencies beyond 2.5 GHz.
Request a Quote Datasheet
Description
The SMV1129-079LF silicon hyperabrupt junction varactor diodes are designed for use in VCOs requiring low resistance. The low resistance of these varactors makes them appropriate for high Q resonators in wireless system VCOs to frequencies beyond 2.5 GHz.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Hyperabrupt Junction Tuning Varactor - SMV1129-079LF - Skyworks Solutions, Inc.
Irvine, CA, United States
Hyperabrupt Junction Tuning Varactor
SMV1129-079LF
Hyperabrupt Junction Tuning Varactor SMV1129-079LF
The SMV1129-079LF silicon hyperabrupt junction varactor diodes are designed for use in VCOs requiring low resistance. The low resistance of these varactors makes them appropriate for high Q resonators in wireless system VCOs to frequencies beyond 2.5 GHz.

The SMV1129-079LF silicon hyperabrupt junction varactor diodes are designed for use in VCOs requiring low resistance. The low resistance of these varactors makes them appropriate for high Q resonators in wireless system VCOs to frequencies beyond 2.5 GHz.

Supplier's Site
Variable Capacitance Diodes (Varicaps, Varactors) - SMV1129-079LF - 119621-SMV1129-079LF - Win Source Electronics
Laguna Hills, CA, United States
Variable Capacitance Diodes (Varicaps, Varactors) - SMV1129-079LF
119621-SMV1129-079LF
Variable Capacitance Diodes (Varicaps, Varactors) - SMV1129-079LF 119621-SMV1129-079LF
Manufacturer: Skyworks Solutions Inc. Win Source Part Number: 119621-SMV1129-079LF Packaging: Reel - TR Mounting: SMD (SMT) Diode Type: Single Voltage - Peak Reverse (Max): 12V Capacitance Ratio: 2.5 Capacitance Ratio Condition: C1/C6 Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -55°C to 125°C (TJ) Case / Package: SC-79 Popularity: Medium Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Sufficient

Manufacturer: Skyworks Solutions Inc.
Win Source Part Number: 119621-SMV1129-079LF
Packaging: Reel - TR
Mounting: SMD (SMT)
Diode Type: Single
Voltage - Peak Reverse (Max): 12V
Capacitance Ratio: 2.5
Capacitance Ratio Condition: C1/C6
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -55°C to 125°C (TJ)
Case / Package: SC-79
Popularity: Medium
Fake Threat In the Open Market: 59 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
Diode and Rectifier - 282-SMV1129-079LF - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Diode and Rectifier
282-SMV1129-079LF
Diode and Rectifier 282-SMV1129-079LF
VARACTOR JUNCTION TUNING Product overview: SMV1129-079LF from Skyworks Solutions, Inc. is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include diode, rectifier, Schottky, switching diode, Diode and Rectifier, Varicaps, Varactors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 282-SMV1129-079LF can be used for catalog matching and distributor lookup.

VARACTOR JUNCTION TUNING Product overview: SMV1129-079LF from Skyworks Solutions, Inc. is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include diode, rectifier, Schottky, switching diode, Diode and Rectifier, Varicaps, Varactors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 282-SMV1129-079LF can be used for catalog matching and distributor lookup.

Supplier's Site
Variable Capacitance (Varicaps, Varactors) - 863-1703-1-ND - DigiKey
Thief River Falls, MN, United States
Variable Capacitance (Varicaps, Varactors)
863-1703-1-ND
Variable Capacitance (Varicaps, Varactors) 863-1703-1-ND
Varactors Single 12V Surface Mount SC-79

Varactors Single 12V Surface Mount SC-79

Buy Now Datasheet
Variable Capacitance (Varicaps, Varactors) - 863-1703-2-ND - DigiKey
Thief River Falls, MN, United States
Variable Capacitance (Varicaps, Varactors)
863-1703-2-ND
Variable Capacitance (Varicaps, Varactors) 863-1703-2-ND
Varactors Single 12V Surface Mount SC-79

Varactors Single 12V Surface Mount SC-79

Buy Now Datasheet
Sheung Wan, Hong Kong
Varactor Diodes
SMV1129-079LF
Varactor Diodes SMV1129-079LF
Varactor Diodes Ls=.7nH SC-79 Single

Varactor Diodes Ls=.7nH SC-79 Single

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Variable Capacitance (Varicaps, Varactors) - SMV1129-079LF - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Variable Capacitance (Varicaps, Varactors)
SMV1129-079LF
Discrete Semiconductor Products - Diodes - Variable Capacitance (Varicaps, Varactors) SMV1129-079LF
VARACTOR JUNCTION TUNING

VARACTOR JUNCTION TUNING

Supplier's Site

Technical Specifications

  Skyworks Solutions, Inc. Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Varactor Diodes Varactor Diodes Rectifiers Varactor Diodes Varactor Diodes Varactor Diodes
Product Number SMV1129-079LF 119621-SMV1129-079LF 282-SMV1129-079LF 863-1703-1-ND SMV1129-079LF SMV1129-079LF
Product Name Hyperabrupt Junction Tuning Varactor Variable Capacitance Diodes (Varicaps, Varactors) - SMV1129-079LF Diode and Rectifier Variable Capacitance (Varicaps, Varactors) Varactor Diodes Discrete Semiconductor Products - Diodes - Variable Capacitance (Varicaps, Varactors)
Package SC-79 SC-79 Tape & Reel (TR) SOD-523; SC-79, SOD-523 SC-79
VR 12 volts
CT 19 pF
Life Cycle Stage Active Active
Unlock Full Specs
to access all available technical data