Win Source Part Number: 1298720-SMS05CT1
Category: Circuit Protection>TVS - Diodes
Type: Zener
Package: Tape & Reel (TR)
Applications: General Purpose
Standard Package: 3,000
Mounting: SMD (SMT)
Unidirectional Channels: 5
Voltage - Reverse Standoff (Typ): 5V (Max)
Voltage - Breakdown (Min): 6.2V
Voltage - Clamping (Max) @ Ipp: 14.5V
Power - Peak Pulse: 350W
Power Line Protection: No
Capacitance @ Frequency: 260pF @ 1MHz
Current - Peak Pulse (10/1000µs): 24A (8/20µs)
Package / Case: SC-74, SOT-457
Supplier Device Package: SC-74
Temperature Range - Operating: -40°C ~ 150°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 69 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.10.0080
Mfr: onsemi
Other Names: ONSONSSMS05CT1,2156-
Base Product Number: SMS05
Product Status: Obsolete
RoHS Status: RoHS non-compliant
5-Ch Unidirectional TVS Diode, 5V, 350W, 14.5V Clamp, TSOP Product overview: SMS05CT1 from onsemi is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, 5V, 350W, 14.5V. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, 5V, 350W, 14.5V, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-SMS05CT1 can be used for catalog matching and distributor lookup.
14.5V Clamp 24A (8/20µs) Ipp Tvs Diode Surface Mount SC-74
TVS DIODE 5VWM 14.5VC SC74
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 1298720-SMS05CT1 | 144-SMS05CT1 | SMS05CT1OS-ND | SMS05CT1 |
| Product Name | Circuit Protection - TVS - Diodes | 5V 350W 14.5V TVS Protection Diode | TVS Diodes | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes |
| Package | SOT457; SC-74, SOT-457 | Tape and Reel | SC-74; SOT457; SC-74, SOT-457 | SC-74 |
| Peak Pulse Power | 350 watts | 350 watts | 350 watts | 350 watts |
| VC | 14.5 volts | 14.5 volts | 14.5 volts | |
| VBR | 6.2 volts | 6.2 volts | 6.2 volts |