RF Diode Schottky - Single 20V 50mA 75mW SOD-323
DIODE SCHOTTKY 20V 75MW SOD323 Product overview: SMS3923-011LF from Skyworks Solutions, Inc. is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 20V, 75MW. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 20V, 75MW, Diode and Rectifier, RF Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 284-SMS3923-011LF can be used for catalog matching and distributor lookup.
Manufacturer: Skyworks Solutions Inc.
Win Source Part Number: 107370-SMS3923-011LF
Packaging: Reel - TR
Current - Max: 50mA
Diode Type: Schottky - Single
Voltage - Peak Reverse (Max): 20V
Power Dissipation (Max): 75mW
Categories: Discrete Semiconductor Products
Status: Obsolete(EOL)
Temperature Range - Operating: 150°C (TJ)
Case / Package: SOD-323
Popularity: Medium
Fake Threat In the Open Market: 55 pct.
Supply and Demand Status: Sufficient
Quantity per package: 3k pcs
DIODE SCHOTTKY 20V 75MW SOD323
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | RF Diodes | Rectifiers | RF Diodes | RF Diodes |
| Product Number | 863-1110-2-ND | 284-SMS3923-011LF | 107370-SMS3923-011LF | SMS3923-011LF |
| Product Name | RF Diodes | Schottky 20V 75MW Diode and Rectifier | RF Diodes - SMS3923-011LF | Discrete Semiconductor Products - Diodes - RF Diodes |
| Configuration | Single | Single | ||
| Diode Type | Schottky | Schottky; Schottky - Single | ||
| Package | SOD-323; SC-76, SOD-323 | Tape & Reel (TR) | SOD-323; SOD-323 | SOD-323; SOD-323 |
| VR | 20 volts |