Diotec Semiconductor Diodes, Rectifiers - Single - SMS130 SMS130

Description
Manufacturer: Diotec Semiconductor AG Win Source Part Number: 1252128-SMS130 Manufacturer Homepage: www.diotec.com Popularity: Medium Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Sufficient Application Field: Used in Industrial
Request a Quote Datasheet
Description
Manufacturer: Diotec Semiconductor AG Win Source Part Number: 1252128-SMS130 Manufacturer Homepage: www.diotec.com Popularity: Medium Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Sufficient Application Field: Used in Industrial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Diodes, Rectifiers - Single - SMS130 - 1252128-SMS130 - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Single - SMS130
1252128-SMS130
Diodes, Rectifiers - Single - SMS130 1252128-SMS130
Manufacturer: Diotec Semiconductor AG Win Source Part Number: 1252128-SMS130 Manufacturer Homepage: www.diotec.com Popularity: Medium Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Sufficient Application Field: Used in Industrial

Manufacturer: Diotec Semiconductor AG
Win Source Part Number: 1252128-SMS130
Manufacturer Homepage: www.diotec.com
Popularity: Medium
Fake Threat In the Open Market: 67 pct.
Supply and Demand Status: Sufficient
Application Field: Used in Industrial

Buy Now
Single Diodes - 4878-SMS130TR-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
4878-SMS130TR-ND
Single Diodes 4878-SMS130TR-ND
DIODE SCHOTTKY 30V 1A DO213AB

DIODE SCHOTTKY 30V 1A DO213AB

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - SMS130 - Acme Chip Technology Co., Limited
Shenzhen, China
Discrete Semiconductor Products - Diodes - Rectifiers
SMS130
Discrete Semiconductor Products - Diodes - Rectifiers SMS130
SCHOTTKY MELF 30V 1A 150C

SCHOTTKY MELF 30V 1A 150C

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey Acme Chip Technology Co., Limited
Product Category Schottky Diodes Diodes Rectifiers
Product Number 1252128-SMS130 4878-SMS130TR-ND SMS130
Product Name Diodes, Rectifiers - Single - SMS130 Single Diodes Discrete Semiconductor Products - Diodes - Rectifiers
Tj -50 to 150 C (-58 to 302 F)
Unlock Full Specs
to access all available technical data

Similar Products

Rectifier Diode - 1N5415 - Micross Components, Inc.
Micross Components, Inc.
Specs
IFSM 80 amps
IF 4500 mA
trr 150 ns
View Details
B48-2 and B48-2T Series B483B-2 Diode Module -  - Sensata Technologies
Specs
VRRM 400 volts
IFSM 600 amps
IF 35000 to 50000 mA
View Details
30 V, 5 A low VF MEGA Schottky barrier rectifier - PMEG030V050EPDZ - Nexperia B.V.
Specs
Rectifier Configuration / Technology Schottky
Package SOT1289 SOT1289
RoHS Compliant RoHS
View Details
6 suppliers
80V 250MA SOT23 Diode and Rectifier - 280-BAL99E6327HTSA1 - ERSAELECTRONICS PTE. LTD.
Specs
Package Tape & Reel (TR)
RoHS Compliant RoHS
Tj -65 C (-85 F)
View Details
5 suppliers