onsemi TVS Diodes SMS24CT1G

Description
ON Semiconductor, SMS24CT1G
Request a Quote Datasheet
Description
ON Semiconductor, SMS24CT1G
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TVS Diodes - 1869135 - RS Components, Ltd.
Corby, Northants, United Kingdom
TVS Diodes
1869135
TVS Diodes 1869135
ON Semiconductor, SMS24CT1G

ON Semiconductor, SMS24CT1G

Supplier's Site
TVS Diodes - 1869646P - RS Components, Ltd.
Corby, Northants, United Kingdom
TVS Diodes
1869646P
TVS Diodes 1869646P
ON Semiconductor, SMS24CT1G

ON Semiconductor, SMS24CT1G

Supplier's Site
TVS Diodes - 1869646 - RS Components, Ltd.
Corby, Northants, United Kingdom
TVS Diodes
1869646
TVS Diodes 1869646
ON Semiconductor, SMS24CT1G

ON Semiconductor, SMS24CT1G

Supplier's Site
Singapore, Singapore
24V 350W TVS Protection Diode
144-SMS24CT1G
24V 350W TVS Protection Diode 144-SMS24CT1G
TVS Diode Array 24V Unidirectional 5-Ch 350W TSOP Product overview: SMS24CT1G from onsemi is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, 24V, 350W. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, 24V, 350W, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-SMS24CT1G can be used for catalog matching and distributor lookup.

TVS Diode Array 24V Unidirectional 5-Ch 350W TSOP Product overview: SMS24CT1G from onsemi is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, 24V, 350W. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, 24V, 350W, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-SMS24CT1G can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TVS Diodes - SMS24CT1GOSTR-ND - DigiKey
Thief River Falls, MN, United States
44V Clamp 8A (8/20µs) Ipp Tvs Diode Surface Mount 6-TSOP

44V Clamp 8A (8/20µs) Ipp Tvs Diode Surface Mount 6-TSOP

Buy Now Datasheet
TVS Diodes - SMS24CT1GOSCT-ND - DigiKey
Thief River Falls, MN, United States
44V Clamp 8A (8/20µs) Ipp Tvs Diode Surface Mount 6-TSOP

44V Clamp 8A (8/20µs) Ipp Tvs Diode Surface Mount 6-TSOP

Buy Now Datasheet
TVS Diodes - SMS24CT1GOSDKR-ND - DigiKey
Thief River Falls, MN, United States
44V Clamp 8A (8/20µs) Ipp Tvs Diode Surface Mount 6-TSOP

44V Clamp 8A (8/20µs) Ipp Tvs Diode Surface Mount 6-TSOP

Buy Now Datasheet
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes - SMS24CT1G - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
SMS24CT1G
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes SMS24CT1G
TVS DIODE 24VWM 44VC 6TSOP

TVS DIODE 24VWM 44VC 6TSOP

Supplier's Site
Diode, Esd Protection, 24V, Tsop-6; Clamping Voltage Vc Max Onsemi - 14AC5164 - Newark, An Avnet Company
Chicago, IL, United States
Diode, Esd Protection, 24V, Tsop-6; Clamping Voltage Vc Max Onsemi
14AC5164
Diode, Esd Protection, 24V, Tsop-6; Clamping Voltage Vc Max Onsemi 14AC5164
DIODE, ESD PROTECTION, 24V, TSOP-6; Clamping Voltage Vc Max:44V; Diode Case Style:TSOP; No. of Pins:6Pins; Operating Voltage:-; Power Dissipation Pd:350W; Product Range:-; Automotive Qualification Standard:-; SVHC:No SVHC RoHS Compliant: Yes

DIODE, ESD PROTECTION, 24V, TSOP-6; Clamping Voltage Vc Max:44V; Diode Case Style:TSOP; No. of Pins:6Pins; Operating Voltage:-; Power Dissipation Pd:350W; Product Range:-; Automotive Qualification Standard:-; SVHC:No SVHC RoHS Compliant: Yes

Supplier's Site
TVS Diodes - SMS24CT1G - ODG (Origin Data Global)
Shenzhen, China
TVS Diodes
SMS24CT1G
TVS Diodes SMS24CT1G
TVS DIODE 24VWM 44VC 6TSOP

TVS DIODE 24VWM 44VC 6TSOP

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. ERSAELECTRONICS PTE. LTD. DigiKey Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company ODG (Origin Data Global)
Product Category Diode Arrays Diode Arrays Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Diodes Transient Voltage Suppressor Diodes (TVS)
Product Number 1869135 1869646P 144-SMS24CT1G SMS24CT1GOSTR-ND SMS24CT1G 14AC5164 SMS24CT1G
Product Name TVS Diodes TVS Diodes 24V 350W TVS Protection Diode TVS Diodes Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes Diode, Esd Protection, 24V, Tsop-6; Clamping Voltage Vc Max Onsemi TVS Diodes
Diode Type Transient Voltage Suppressor Diodes Transient Voltage Suppressor Diodes
RoHS Compliant RoHS RoHS RoHS RoHS
Package Tsop TSOP Tape and Reel SOT23; SOT-23-6 Thin, TSOT-23-6 6-TSOP SOT23; SOT-23-6 Thin, TSOT-23-6
Pin Count 6 6
Configuration Single Single
Unlock Full Specs
to access all available technical data