DIODE VARACTOR Product overview: SMV1213-040LF from Skyworks Solutions, Inc. is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include diode, rectifier, Schottky, switching diode, Diode and Rectifier, Varicaps, Varactors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 282-SMV1213-040LF can be used for catalog matching and distributor lookup.
Varactors Single 12V Surface Mount 0402
Varactors Single 12V Surface Mount 0402
Varactors Single 12V Surface Mount 0402
Win Source Part Number: 1281084-SMV1213-040L
Category: Discrete Semiconductor Products>Diodes - Variable Capacitance (Varicaps, Varactors)
Package: Tape & Reel
Standard Package: 3,000
Mounting: SMD (SMT)
Diode Type: Single
Capacitance @ Vr, F: 5.5pF @ 4V, 1MHz
Voltage - Peak Reverse (Max): 12 V
Capacitance Ratio: 5
Capacitance Ratio Condition: C1/C4
Package / Case: 0402 (1005 Metric)
Supplier Device Package: 0402
ECCN: EAR99
Fake Threat In the Open Market: 56 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8541.10.0080
Mfr: Skyworks Solutions Inc.
Other Names: 863-1707-6,863-1707-
Base Product Number: SMV1213
Hyberabrupt Junction Tuning Varactor
DIODE VARACTOR
DIODE VARACTOR
Varactor Diodes Ls.45nH SOD-882 Single
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Richardson RFPD | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|
| Product Category | Rectifiers | Varactor Diodes | Varactor Diodes | RF Diodes | Varactor Diodes | Varactor Diodes | Varactor Diodes |
| Product Number | 282-SMV1213-040LF | 863-1707-1-ND | 1281084-SMV1213-040LF | SMV1213-040LF | SMV1213-040LF | SMV1213-040LF | SMV1213-040LF |
| Product Name | Diode and Rectifier | Variable Capacitance (Varicaps, Varactors) | Discrete Semiconductor Products - Diodes - Variable Capacitance (Varicaps, Varactors) | RF Varactor Tuning Diode | Discrete Semiconductor Products - Diodes - Variable Capacitance (Varicaps, Varactors) | Variable Capacitance (Varicaps, Varactors) | Varactor Diodes |
| Package | Tape & Reel (TR) | 0402 (1005 Metric) | 0402 (1005 Metric) | SOD-882 | 0402 | 0402 (1005 Metric) | SOD-882 |
| RoHS Compliant | RoHS | ||||||
| CT | 5.5 pF | 5.5 pF | 5.5 pF | ||||
| CDmin/CDmax | 5 |