Diode, Zener, 500mW, 9.1V, SOD-123
DIODE ZENER 9.1V 500MW SOD123
DIODE ZENER 9.1V 500MW SOD123
DIODE ZENER 9.1V 500MW SOD123
| New Yorker Electronics Co., Inc. | DigiKey | |
|---|---|---|
| Product Category | Zener Diodes | Diodes |
| Product Number | 1602-SMSZ4696 | 4786-SMSZ4696CT-ND |
| Product Name | Zener Diodes | Single Zener Diodes |
| Package | SOD-123; SOD-123 |