Manufacturer: Skyworks Solutions Inc.
Win Source Part Number: 029482-SMV1251-079LF
Packaging: Reel - TR
Mounting: SMD (SMT)
Diode Type: Single
Capacitance @ Vr, F: 3.8pF @ 4.7V, 50MHz
Voltage - Peak Reverse (Max): 15V
Capacitance Ratio: 12.2
Capacitance Ratio Condition: C0.3/C4.7
Q @ Vr, F: 400 @ 3V, 50MHz
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -55°C to 125°C (TJ)
Case / Package: SC-79
Popularity: Medium
Fake Threat In the Open Market: 41 pct.
Supply and Demand Status: Balance
Hyberabrupt Junction Tuning Varactor
Varactors Single 15V Surface Mount SC-79
Varactors Single 15V Surface Mount SC-79
Varactors Single 15V Surface Mount SC-79
DIODE VARACTOR Product overview: SMV1251-079LF from Skyworks Solutions, Inc. is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include diode, rectifier, Schottky, switching diode, Diode and Rectifier, Varicaps, Varactors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 282-SMV1251-079LF can be used for catalog matching and distributor lookup.
DIODE VARACTOR
Varactor Diodes Ls=.7nH SC-79 Single
| Win Source Electronics | Richardson RFPD | DigiKey | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|
| Product Category | Varactor Diodes | RF Diodes | Varactor Diodes | Rectifiers | Varactor Diodes | Varactor Diodes |
| Product Number | 029482-SMV1251-079LF | SMV1251-079LF | 863-1719-2-ND | 282-SMV1251-079LF | SMV1251-079LF | SMV1251-079LF |
| Product Name | Variable Capacitance Diodes (Varicaps, Varactors) - SMV1251-079LF | RF Varactor Tuning Diode | Variable Capacitance (Varicaps, Varactors) | Diode and Rectifier | Discrete Semiconductor Products - Diodes - Variable Capacitance (Varicaps, Varactors) | Varactor Diodes |
| Life Cycle Stage | Active | Active | ||||
| Package | SC-79 | SC-79 | SOD-523; SC-79, SOD-523 | Tape & Reel (TR) | SC-79 | |
| CDmin/CDmax | 12.2 | |||||
| CT | 3.8 pF | 3.8 pF |