23V Clamp 15A (8/20µs) Ipp Tvs Diode Surface Mount SOT-23-6
23V Clamp 15A (8/20µs) Ipp Tvs Diode Surface Mount SOT-23-6
23V Clamp 15A (8/20µs) Ipp Tvs Diode Surface Mount SOT-23-6
TVS Diode Zener Uni-Directional 12V (Max) 23V SOT-23-6 T/R
TVS DIODE ARRAY, 350W, 12V, SOT-23; Clamping Voltage Vc Max:9.8V; Diode Case Style:SOT-23; No. of Pins:6Pins; Product Range:-; Junction Capacitance:325pF; MSL:MSL 1 - Unlimited; Maximum Breakdown Voltage:13.3V; Peak Surge Current:15ARoHS Compliant: Yes
TVS DIODE ARRAY, 350W, 12V, SOT-23, FULL REEL; Clamping Voltage Vc Max:9.8V; Diode Case Style:SOT-23; No. of Pins:6Pins; Operating Voltage:12V; Power Dissipation Pd:350W; Product Range:-; Automotive Qualification Standard:- RoHS Compliant: Yes
TVS DIODE 12VWM 23VC SOT23-6
| DigiKey | Rochester Electronics | Newark, An Avnet Company | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Zener Diodes | Diode Arrays | Diode Arrays | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | SMS12CT-ND | SMS12.TCT | 37K8455 | 10R1041 | SMS12.TCT |
| Product Name | TVS Diodes | Tvs Diode Array, 350W, 12V, Sot-23; Clamping Voltage Vc Max Semtech | Tvs Diode Array, 350W, 12V, Sot-23, Full Reel; Clamping Voltage Vc Max Semtech | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes | |
| Configuration | Single | ||||
| Package | SOT23; SOT-23-6 | SOT23; SOT-23 | SOT23; SOT-23 | SOT23; SOT-23 | SOT23; SOT-23-6 |
| Peak Pulse Power | 350 watts | 350 watts | |||
| VC | 23 volts | 23 volts | |||
| VBR | 13.3 volts | 13.3 volts |