Diotec Semiconductor 15V 2W Zener Diode SMZ15

Description
ZENERDIODE,MELF,15V, 2W,5% Product overview: SMZ15 from Diotec Semiconductor is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 15V, 2W. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, 15V, 2W, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-SMZ15 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
ZENERDIODE,MELF,15V, 2W,5% Product overview: SMZ15 from Diotec Semiconductor is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 15V, 2W. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, 15V, 2W, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-SMZ15 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
15V 2W Zener Diode - 287-SMZ15 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
15V 2W Zener Diode
287-SMZ15
15V 2W Zener Diode 287-SMZ15
ZENERDIODE,MELF,15V, 2W,5% Product overview: SMZ15 from Diotec Semiconductor is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 15V, 2W. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, 15V, 2W, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-SMZ15 can be used for catalog matching and distributor lookup.

ZENERDIODE,MELF,15V,2W,5% Product overview: SMZ15 from Diotec Semiconductor is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 15V, 2W. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, 15V, 2W, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-SMZ15 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single Zener Diodes - 4878-SMZ15CT-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
4878-SMZ15CT-ND
Single Zener Diodes 4878-SMZ15CT-ND
DIODE ZENER 15V 2W DO213AB

DIODE ZENER 15V 2W DO213AB

Buy Now Datasheet
Single Zener Diodes - 4878-SMZ15TR-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
4878-SMZ15TR-ND
Single Zener Diodes 4878-SMZ15TR-ND
DIODE ZENER 15V 2W DO213AB

DIODE ZENER 15V 2W DO213AB

Buy Now Datasheet
Single Zener Diodes - 4878-SMZ15DKR-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
4878-SMZ15DKR-ND
Single Zener Diodes 4878-SMZ15DKR-ND
DIODE ZENER 15V 2W DO213AB

DIODE ZENER 15V 2W DO213AB

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Zener - SMZ15 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Zener
SMZ15
Discrete Semiconductor Products - Diodes - Zener SMZ15
ZENERDIODE,MELF,15V, 2W,5%

ZENERDIODE,MELF,15V,2W,5%

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category Zener Diodes Diodes Zener Diodes
Product Number 287-SMZ15 4878-SMZ15CT-ND SMZ15
Product Name 15V 2W Zener Diode Single Zener Diodes Discrete Semiconductor Products - Diodes - Zener
Package Strip MELF; MELF DO-213AB
RoHS Compliant RoHS
VZ 14.7 volts 15 volts
ZZT 5 ohms 5 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Voltage Regulator diode (Zener diode) - 1N4479US - Micross Components, Inc.
Specs
IR 0.0500 mA
View Details
Zener Diodes - 1658763 - RS Components, Ltd.
RS Components, Ltd.
Specs
Package SOD-323; Sod-323
Pin Count 2
RoHS Compliant RoHS
View Details
Voltage regulator diodes - BZT52-B43X - Nexperia B.V.
Specs
Diode Applications Voltage Regulation
RoHS Compliant RoHS
VF 0.9000 to 9.00E-4 volts
View Details
5 suppliers