Zener Diode 11V 1.5W ±5% Surface Mount DO-215AA (SMBG)
Zener Diodes 1.5 Watt 11 Volt 5%
DIODE ZENER 11V 1.5W DO215AA
| DigiKey | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Diodes | Zener Diodes | Zener Diodes |
| Product Number | SMZG3790BHE3/5B-ND | SMZG3790BHE3/5B | SMZG3790BHE3/5B |
| Product Name | Single Zener Diodes | Zener Diodes | Discrete Semiconductor Products - Diodes - Zener |
| Tj | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | |
| Package | DO-215AA | SMBG (DO-215AA); SMB | |
| Life Cycle Stage | Active |