Surface Mount General Purpose Schottky Diodes
DIODE SCHOTTKY 20V 75MW SOT143 Product overview: SMS3923-015LF from Skyworks Solutions, Inc. is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 20V, 75MW. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 20V, 75MW, Diode and Rectifier, RF Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 284-SMS3923-015LF can be used for catalog matching and distributor lookup.
RF Diode Schottky - 2 Independent 20V 50mA 75mW SOT-143
DIODE SCHOTTKY 20V 75MW SOT143
| Richardson RFPD | ERSAELECTRONICS PTE. LTD. | DigiKey | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | RF Diodes | Rectifiers | RF Diodes | RF Diodes |
| Product Number | SMS3923-015LF | 284-SMS3923-015LF | 863-1111-2-ND | SMS3923-015LF |
| Product Name | RF Schottky Diode | Schottky 20V 75MW Diode and Rectifier | RF Diodes | Discrete Semiconductor Products - Diodes - RF Diodes |
| Diode Type | Schottky | Schottky | ||
| Package | SOT-143 | Tape & Reel (TR) | TO-253-4, TO-253AA | SOT143; SOT-143 |
| Operating Frequency | 6000 MHz | |||
| CT | 0.9000 pF | |||
| RoHS Compliant | RoHS |