RF Diode Schottky - Cross Over 2V 50mA 75mW SOT-143
Manufacturer: Skyworks Solutions Inc.
Win Source Part Number: 029461-SMS3926-023LF
Packaging: Reel - TR
Current - Max: 50mA
Diode Type: Schottky - Cross Over
Capacitance @ Vr, F: 0.5pF @ 0V, 1MHz
Voltage - Peak Reverse (Max): 2V
Power Dissipation (Max): 75mW
Resistance @ If, F: 8 Ohm @ 10mA, 1MHz
Categories: Discrete Semiconductor Products
Status: Obsolete(EOL)
Temperature Range - Operating: 150°C (TJ)
Case / Package: SOT-143
Popularity: Medium
Fake Threat In the Open Market: 39 pct.
Supply and Demand Status: Balance
RF DIODE SCHOTTKY 2V 75MW SOT143 Product overview: SMS3926-023LF from Skyworks Solutions, Inc. is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 2V, 75MW. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 2V, 75MW, Diode and Rectifier, RF Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 284-SMS3926-023LF can be used for catalog matching and distributor lookup.
RF DIODE SCHOTTKY 2V 75MW SOT143
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | RF Diodes | RF Diodes | Rectifiers | RF Diodes |
| Product Number | 863-1114-2-ND | 029461-SMS3926-023LF | 284-SMS3926-023LF | SMS3926-023LF |
| Product Name | RF Diodes | RF Diodes - SMS3926-023LF | Schottky 2V 75MW Diode and Rectifier | Discrete Semiconductor Products - Diodes - RF Diodes |
| Configuration | Single | |||
| Diode Type | Schottky | Schottky; Schottky - Cross Over | ||
| Package | TO-253-4, TO-253AA | SOT143; SOT-143 | Tape & Reel (TR) | SOT143; SOT-143 |
| VR | 2 volts | |||
| CT | 0.5000 pF | 0.5000 pF |