Varactors Single 15V Surface Mount SOD-882
Varactors Single 15V Surface Mount SOD-882
Varactors Single 15V Surface Mount SOD-882
DIODE VARACTOR Product overview: SMV1251-040LF from Skyworks Solutions, Inc. is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include diode, rectifier, Schottky, switching diode, Diode and Rectifier, Varicaps, Varactors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 282-SMV1251-040LF can be used for catalog matching and distributor lookup.
Manufacturer: Skyworks Solutions Inc.
Win Source Part Number: 801315-SMV1251-040LF
Packaging: Reel
Mounting Style: SMD
Diode Type: Single
Capacitance Ratio: 12.2
Capacitance Ratio Condition: C0.3/C4.7
Supplier Device Package: SOD-882
Temperature Range - Operating: -55°C ~ 125°C
Manufacturer Package: SOD-882
Voltage - Peak Reverse (Maximum): 15V
Popularity: High
Fake Threat In the Open Market: 82 pct.
Supply and Demand Status: Sufficient
Manufacturer Pack Quantity: 3,000
MSL Level: 1 (Unlimited)
Capacitance at Vr, F: 3.8pF at 4.7V, 50MHz
Q at Vr, F: 400 at 3V, 50MHz
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
DIODE VARACTOR
DIODE VARACTOR
Varactor Diodes Ls. 45nH SOD-882 Single
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Richardson RFPD | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|
| Product Category | Varactor Diodes | Rectifiers | Varactor Diodes | RF Diodes | Varactor Diodes | Varactor Diodes | Varactor Diodes |
| Product Number | 863-1718-2-ND | 282-SMV1251-040LF | 801315-SMV1251-040LF | SMV1251-040LF | SMV1251-040LF | SMV1251-040LF | SMV1251-040LF |
| Product Name | Variable Capacitance (Varicaps, Varactors) | Diode and Rectifier | Variable Capacitance Diodes (Varicaps, Varactors) - SMV1251-040LF | RF Varactor Tuning Diode | Variable Capacitance (Varicaps, Varactors) | Discrete Semiconductor Products - Diodes - Variable Capacitance (Varicaps, Varactors) | Varactor Diodes |
| Package | SOD-882 | Tape & Reel (TR) | SOD-882 | SOD-882 | |||
| CT | 3.8 pF | 3.8 pF | 3.8 pF | ||||
| Tj | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | ||
| RoHS Compliant | RoHS |