VAST STOCK CO., LIMITED Datasheets for Microcontrollers (MCU)
Microcontrollers (MCUs) are complete computer systems on a chip. They combine an arithmetic logic unit (ALU), memory, timer/counters, serial port, input/output (I/O) ports and a clock oscillator.
Microcontrollers (MCU): Learn more
| Product Name | Notes |
|---|---|
| 16-bit Microcontrollers - MCU 16 BIT FLASH C11 BCS | |
| 16-bit Microcontrollers - MCU 16 BIT SNGL CHIP 5V 40MHz Flash | |
| 16-bit Microcontrollers - MCU 16-Bit Single-Chip 5V 40MHz Flash | |
| 16-bit Microcontrollers - MCU 16BIT MCU 78K0R/LX3 | |
| 16-bit Microcontrollers - MCU 16BIT MICROCONTROLLER 78K0R/KX3 | |
| 16-bit Microcontrollers - MCU 16BIT MICROCONTROLLER K0R | |
| 16-bit Microcontrollers - MCU 16BIT MICROCONTROLLER, 78K0R/KX3 | |
| 16-bit Microcontrollers - MCU 16BIT MICROCONTROLLER | |
| 16-bit Microcontrollers - MCU 16BIT SNGL CHIP 5V 40MHz Flash | |
| 16-bit Microcontrollers - MCU 78K0R Lx3 | |
| 16-bit Microcontrollers - MCU 78K0R-KE3 | |
| 16-bit Microcontrollers - MCU 78K0R/Kx3 128K+8K -40to85C 80 QFP | |
| 16-bit Microcontrollers - MCU 78K0R/LG3 MCU, 64KB FLASH, 4KB RAM, 1 | |
| 16-bit Microcontrollers - MCU 78K0R/Lx3 128K+7 80QFP | |
| 16-bit Microcontrollers - MCU 78K0R/LX3 128KB 100LQFP -40~85+C | |
| 16-bit Microcontrollers - MCU 78K0R/Lx3 64K+4 80QFP | |
| 16-bit Microcontrollers - MCU 78K0R/LX3 | |
| 16-bit Microcontrollers - MCU 8/16-bit MCU 100 Pin QFP Package | |
| 16-bit Microcontrollers - MCU 8/16-bit Microcontroller | |
| 16-bit Microcontrollers - MCU 900 Romless MCU 1K RAM | |
| 16-bit Microcontrollers - MCU MICROCONTROLLER 16-BIT | |
| 16-bit Microcontrollers - MCU TLCS 900/H ROMless | |
| 16-bit Microcontrollers - MCU TLCS900/L1 128K Flash LCD | |
| 16-bit Microcontrollers - MCU TLCS900/L1 128K Flash | |
| 16-bit Microcontrollers - MCU TLCS900/L1 256K Flash | |
| 32-bit Microcontrollers - MCU 32 Bit Micro FE3 L 64K | |
| 32-bit Microcontrollers - MCU 32 bit Microcontroller | |
| 32-bit Microcontrollers - MCU 32-BIT MCU V850ES/FX3-N A064_1010 | |
| 32-bit Microcontrollers - MCU 32b MCU Cortex M3 CEC 256kB ROM | |
| 32-bit Microcontrollers - MCU 32BIT MCU V850ES/JJ3 FLS C100_1414 | |
| 32-bit Microcontrollers - MCU 32bit microcontroller Mid-Range Flash V8 | |
| 32-bit Microcontrollers - MCU 32bit Microcontroller V850 ES, JX-L | |
| 32-bit Microcontrollers - MCU 32bit Microcontroller, V850ES/JG3 | |
| 32-bit Microcontrollers - MCU 32BIT MICROCONTROLLER, V850ES/JX3 | |
| 32-bit Microcontrollers - MCU 32bit Microcontroller | |
| 32-bit Microcontrollers - MCU Delfino MCU | |
| 32-bit Microcontrollers - MCU Delfino Microcntrlr | |
| 32-bit Microcontrollers - MCU DelfinoG 32-bit MCU with 300 MIPS, FPU, 516 KB RAM, EMIF 256-BGA -40 to 105 | |
| 32-bit Microcontrollers - MCU DelfinoG 32-bit MCU with 400 MIPS, 1xCPU, 1xCLA, FPU, TMU, 1024 KB Flash, CLB, EMIF, 12b ADC 100-HTQFP -40 to 125 | |
| 32-bit Microcontrollers - MCU DelfinoG 32-bit MCU with 400 MIPS, 1xCPU, 1xCLA, FPU, TMU, 1024 KB Flash, CLB, EMIF, 12b ADC 176-HLQFP -40 to 125 | |
| 32-bit Microcontrollers - MCU DelfinoG 32-bit MCU with 400 MIPS, 1xCPU, 1xCLA, FPU, TMU, 1024 KB Flash, EMIF, 12b ADC 100-HTQFP -40 to 105 | |
| 32-bit Microcontrollers - MCU DelfinoG 32-bit MCU with 400 MIPS, 1xCPU, 1xCLA, FPU, TMU, 1024 KB Flash, EMIF, 12b ADC 100-HTQFP -40 to 125 | |
| 32-bit Microcontrollers - MCU DelfinoG 32-bit MCU with 400 MIPS, 1xCPU, 1xCLA, FPU, TMU, 1024 KB Flash, EMIF, 12b ADC 176-HLQFP -40 to 105 | |
| 32-bit Microcontrollers - MCU DelfinoG 32-bit MCU with 400 MIPS, 1xCPU, 1xCLA, FPU, TMU, 1024 KB Flash, EMIF, 12b ADC 176-HLQFP -40 to 125 | |
| 32-bit Microcontrollers - MCU DelfinoG 32-bit MCU with 400 MIPS, 1xCPU, 1xCLA, FPU, TMU, 1024 KB Flash, EMIF, 12b ADC 337-NFBGA -40 to 105 | |
| 32-bit Microcontrollers - MCU DelfinoG 32-bit MCU with 400 MIPS, 1xCPU, 1xCLA, FPU, TMU, 1024 KB Flash, EMIF, 12b ADC 337-NFBGA -40 to 125 | |
| 32-bit Microcontrollers - MCU DelfinoG 32-bit MCU with 400 MIPS, 1xCPU, 1xCLA, FPU, TMU, 1024 KB Flash, EMIF, 16b ADC 100-HTQFP -40 to 105 | |
| 32-bit Microcontrollers - MCU DelfinoG 32-bit MCU with 400 MIPS, 1xCPU, 1xCLA, FPU, TMU, 1024 KB Flash, EMIF, 16b ADC 100-HTQFP -40 to 125 | |
| 32-bit Microcontrollers - MCU DelfinoG 32-bit MCU with 400 MIPS, 1xCPU, 1xCLA, FPU, TMU, 1024 KB Flash, EMIF, 16b ADC 176-HLQFP -40 to 105 | |
| 32-bit Microcontrollers - MCU DelfinoG 32-bit MCU with 400 MIPS, 1xCPU, 1xCLA, FPU, TMU, 1024 KB Flash, EMIF, 16b ADC 176-HLQFP -40 to 125 | |
| 32-bit Microcontrollers - MCU DelfinoG 32-bit MCU with 400 MIPS, 1xCPU, 1xCLA, FPU, TMU, 1024 KB Flash, EMIF, 16b ADC 337-NFBGA -40 to 105 | |
| 32-bit Microcontrollers - MCU DelfinoG 32-bit MCU with 400 MIPS, 1xCPU, 1xCLA, FPU, TMU, 1024 KB Flash, EMIF, 16b ADC 337-NFBGA -40 to 125 | |
| 32-bit Microcontrollers - MCU DelfinoG 32-bit MCU with 400 MIPS, 1xCPU, 1xCLA, FPU, TMU, 512 KB Flash, EMIF, 12b ADC 100-HTQFP -40 to 105 | |
| 32-bit Microcontrollers - MCU DelfinoG 32-bit MCU with 400 MIPS, 1xCPU, 1xCLA, FPU, TMU, 512 KB Flash, EMIF, 12b ADC 100-HTQFP -40 to 125 | |
| 32-bit Microcontrollers - MCU DelfinoG 32-bit MCU with 400 MIPS, 1xCPU, 1xCLA, FPU, TMU, 512 KB Flash, EMIF, 12b ADC 176-HLQFP -40 to 105 | |
| 32-bit Microcontrollers - MCU DelfinoG 32-bit MCU with 400 MIPS, 1xCPU, 1xCLA, FPU, TMU, 512 KB Flash, EMIF, 12b ADC 176-HLQFP -40 to 125 | |
| 32-bit Microcontrollers - MCU DelfinoG 32-bit MCU with 400 MIPS, 1xCPU, 1xCLA, FPU, TMU, 512 KB Flash, EMIF, 12b ADC 337-NFBGA -40 to 105 | |
| 32-bit Microcontrollers - MCU DelfinoG 32-bit MCU with 400 MIPS, 1xCPU, 1xCLA, FPU, TMU, 512 KB Flash, EMIF, 12b ADC 337-NFBGA -40 to 125 | |
| 32-bit Microcontrollers - MCU DelfinoG 32-bit MCU with 400 MIPS, 1xCPU, 1xCLA, FPU, TMU, 512 KB Flash, EMIF, 16b ADC 100-HTQFP -40 to 105 | |
| 32-bit Microcontrollers - MCU DelfinoG 32-bit MCU with 400 MIPS, 1xCPU, 1xCLA, FPU, TMU, 512 KB Flash, EMIF, 16b ADC 100-HTQFP -40 to 125 | |
| 32-bit Microcontrollers - MCU DelfinoG 32-bit MCU with 400 MIPS, 1xCPU, 1xCLA, FPU, TMU, 512 KB Flash, EMIF, 16b ADC 176-HLQFP -40 to 105 | |
| 32-bit Microcontrollers - MCU DelfinoG 32-bit MCU with 400 MIPS, 1xCPU, 1xCLA, FPU, TMU, 512 KB Flash, EMIF, 16b ADC 176-HLQFP -40 to 125 | |
| 32-bit Microcontrollers - MCU DelfinoG 32-bit MCU with 400 MIPS, 1xCPU, 1xCLA, FPU, TMU, 512 KB Flash, EMIF, 16b ADC 337-NFBGA -40 to 105 | |
| 32-bit Microcontrollers - MCU DelfinoG 32-bit MCU with 400 MIPS, 1xCPU, 1xCLA, FPU, TMU, 512 KB Flash, EMIF, 16b ADC 337-NFBGA -40 to 125 | |
| 32-bit Microcontrollers - MCU DelfinoG 32-bit MCU with 800 MIPS, 2xCPU, 2xCLA, FPU, TMU, 1024 KB Flash, CLB, EMIF, 12b ADC 176-HLQFP -40 to 125 | |
| 32-bit Microcontrollers - MCU DelfinoG 32-bit MCU with 800 MIPS, 2xCPU, 2xCLA, FPU, TMU, 1024 KB Flash, EMIF, 12b ADC 100-HTQFP -40 to 125 | |
| 32-bit Microcontrollers - MCU DelfinoG 32-bit MCU with 800 MIPS, 2xCPU, 2xCLA, FPU, TMU, 1024 KB Flash, EMIF, 12b ADC 176-HLQFP -40 to 125 | |
| 32-bit Microcontrollers - MCU DelfinoG 32-bit MCU with 800 MIPS, 2xCPU, 2xCLA, FPU, TMU, 1024 KB Flash, EMIF, 12b ADC 337-NFBGA -40 to 105 | |
| 32-bit Microcontrollers - MCU DelfinoG 32-bit MCU with 800 MIPS, 2xCPU, 2xCLA, FPU, TMU, 1024 KB Flash, EMIF, 12b ADC 337-NFBGA -40 to 125 | |
| 32-bit Microcontrollers - MCU DelfinoG 32-bit MCU with 800 MIPS, 2xCPU, 2xCLA, FPU, TMU, 1024 KB Flash, EMIF, 16b ADC 176-HLQFP -40 to 125 | |
| 32-bit Microcontrollers - MCU DelfinoG 32-bit MCU with 800 MIPS, 2xCPU, 2xCLA, FPU, TMU, 1024 KB Flash, EMIF, 16b ADC 337-NFBGA -40 to 105 | |
| 32-bit Microcontrollers - MCU DelfinoG 32-bit MCU with 800 MIPS, 2xCPU, 2xCLA, FPU, TMU, 1024 KB Flash, EMIF, 16b ADC 337-NFBGA -40 to 125 | |
| 32-bit Microcontrollers - MCU DelfinoG 32-bit MCU with 800 MIPS, 2xCPU, 2xCLA, FPU, TMU, 512 KB Flash, EMIF, 12b ADC 176-HLQFP -40 to 105 | |
| 32-bit Microcontrollers - MCU DelfinoG 32-bit MCU with 800 MIPS, 2xCPU, 2xCLA, FPU, TMU, 512 KB Flash, EMIF, 12b ADC 176-HLQFP -40 to 125 | |
| 32-bit Microcontrollers - MCU DelfinoG 32-bit MCU with 800 MIPS, 2xCPU, 2xCLA, FPU, TMU, 512 KB Flash, EMIF, 12b ADC 337-NFBGA -40 to 105 | |
| 32-bit Microcontrollers - MCU DelfinoG 32-bit MCU with 800 MIPS, 2xCPU, 2xCLA, FPU, TMU, 512 KB Flash, EMIF, 12b ADC 337-NFBGA -40 to 125 | |
| 32-bit Microcontrollers - MCU DelfinoG 32-bit MCU with 800 MIPS, 2xCPU, 2xCLA, FPU, TMU, 512 KB Flash, EMIF, 16b ADC 176-HLQFP -40 to 105 | |
| 32-bit Microcontrollers - MCU DelfinoG 32-bit MCU with 800 MIPS, 2xCPU, 2xCLA, FPU, TMU, 512 KB Flash, EMIF, 16b ADC 176-HLQFP -40 to 125 | |
| 32-bit Microcontrollers - MCU DelfinoG 32-bit MCU with 800 MIPS, 2xCPU, 2xCLA, FPU, TMU, 512 KB Flash, EMIF, 16b ADC 337-NFBGA -40 to 105 | |
| 32-bit Microcontrollers - MCU DelfinoG 32-bit MCU with 800 MIPS, 2xCPU, 2xCLA, FPU, TMU, 512 KB Flash, EMIF, 16b ADC 337-NFBGA -40 to 125 | |
| 32-bit Microcontrollers - MCU Dual-Core Delfino | |
| 32-bit Microcontrollers - MCU Dual-CoreDelfinMicro controller 176-HLQFP | |
| 32-bit Microcontrollers - MCU Enhanced Product Dual-Core Delfino Microcontroller 176-HLQFP -55 to 125 | |
| 32-bit Microcontrollers - MCU Enhanced Product Dual-Core Delfino Microcontroller 337-NFBGA -55 to 125 | |
| 32-bit Microcontrollers - MCU Enhanced Product PiccoloG 32-bit microcontroller 80-LQFP -55 to 125 | |
| 32-bit Microcontrollers - MCU MCU 32bit High-End Flash V850E2/DJ4 | |
| 32-bit Microcontrollers - MCU MCU 32bit Mid-Range Flash V850ES/FE3 | |
| 32-bit Microcontrollers - MCU MCU 32bit Mid-Range Flash V850ES/FG3 | |
| 32-bit Microcontrollers - MCU MCU 32bit Mid-Range Flash V850ES/FJ3 | |
| 32-bit Microcontrollers - MCU MCU with InstaSPIN | |
| 32-bit Microcontrollers - MCU MCU1 V850E2/DX4-H 70F3529-FLS T176_2424 | |
| 32-bit Microcontrollers - MCU Piccolo MCU w/ InstaSPIN-FOC | |
| 32-bit Microcontrollers - MCU Piccolo MCU W/ InstaSPIN-MOTION | |
| 32-bit Microcontrollers - MCU Piccolo MCU | |
| 32-bit Microcontrollers - MCU Piccolo Micro controller | |
| 32-bit Microcontrollers - MCU Piccolo Micro | |
| 32-bit Microcontrollers - MCU Piccolo MicroCntlr w/ InstaSPIN-FOC | |
| 32-bit Microcontrollers - MCU Piccolo Microcntlr | |
| 32-bit Microcontrollers - MCU Piccolo MicroCntrllr | |
| 32-bit Microcontrollers - MCU Piccolo Microcntrlr | |
| 32-bit Microcontrollers - MCU PiccoloG 32-bit MCU with 120 MHz, FPU, TMU, 512 KB Flash, CLA, SDFM 100-HTQFP -40 to 105 | |
| 32-bit Microcontrollers - MCU PiccoloG 32-bit MCU with 120 MHz, FPU, TMU, 512 KB Flash, CLA, SDFM 100-HTQFP -40 to 125 | |
| 32-bit Microcontrollers - MCU PiccoloG 32-bit MCU with 120 MHz, FPU, TMU, 512 KB Flash, CLA, SDFM 176-HLQFP -40 to 105 | |
| 32-bit Microcontrollers - MCU PiccoloG 32-bit MCU with 120 MHz, FPU, TMU, 512 KB Flash, CLA, SDFM 176-HLQFP -40 to 125 | |
| 32-bit Microcontrollers - MCU PiccoloG 32-bit MCU with 120 MHz, FPU, TMU, 512 KB Flash, CLA, SDFM 176-HLQFP -45 to 125 | |
| 32-bit Microcontrollers - MCU PiccoloG 32-bit MCU with 50 MHz, 32 KB Flash 38-TSSOP | |
| 32-bit Microcontrollers - MCU PiccoloG 32-bit MCU with 60 MHz, 128 KB Flash 64-TQFP -40 to 125 | |
| 32-bit Microcontrollers - MCU PiccoloG 32-bit MCU with 60 MHz, 128 KB Flash, CLA 80-LQFP -40 to 125 | |
| 32-bit Microcontrollers - MCU PiccoloG 32-bit MCU with 60 MHz, 64 KB Flash 38-TSSOP -40 to 125 | |
| 32-bit Microcontrollers - MCU PiccoloG 32-bit MCU with 60 MHz, 64 KB Flash 48-LQFP -40 to 125 | |
| 32-bit Microcontrollers - MCU PiccoloG 32-bit MCU with 60 MHz, 64 KB Flash, CLA 64-TQFP -40 to 125 | |
| 32-bit Microcontrollers - MCU PiccoloG 32-bit MCU with 90 MHz, FPU, 128 KB Flash 80-HTQFP -40 to 125 | |
| 32-bit Microcontrollers - MCU PiccoloG 32-bit MCU with 90 MHz, FPU, VCU, 256 KB Flash, CLA, InstaSPIN-FOC 100-HTQFP -40 to 125 | |
| 32-bit Microcontrollers - MCU PiccoloG 32-bit MCU with 90 MHz, FPU, VCU, 256 KB Flash, CLA, InstaSPIN-FOC 100-LQFP -40 to 105 | |
| 32-bit Microcontrollers - MCU PiccoloG 32-bit MCU with 90 MHz, FPU, VCU, 256 KB Flash, CLA, InstaSPIN-MOTION 100-HTQFP -40 to 125 | |
| 32-bit Microcontrollers - MCU PiccoloInstaSPIN-FOC 80-HTQFP | |
| 32-bit Microcontrollers - MCU Soprano | |
| 32-bit Microcontrollers - MCU TLCS-900/H1 ROMLESS 144KB RAM | |
| 32-bit Microcontrollers - MCU TLCS900/H1 ROMLESS 288KB RAM | |
| 32-bit Microcontrollers - MCU TX19A 512 kB Flash 24kB RAM | |
| 32-bit Microcontrollers - MCU V850/JG3-L 1024KROM/80KRAM 20MHz 100LQFP | |
| 8-bit Microcontrollers - MCU 78K0/KB2, 8K FLASH, 512B RAM | |
| 8-bit Microcontrollers - MCU 78K0/KE2, 64-pin LQFP, 128K Flash | |
| 8-bit Microcontrollers - MCU 78K0/Kx2-C, 64-pin LQFP, 32KB, 1KB RAM | |
| 8-bit Microcontrollers - MCU 78K0/Lx3 PCN | |
| 8-bit Microcontrollers - MCU 78K0/USB 16K Flash | |
| 8-bit Microcontrollers - MCU 8 bit Microcontroller flash 78K0/KB2 | |
| 8-bit Microcontrollers - MCU 8-Bit MCU 60Kb ROM 2Kb RAM 10b ADC | |
| 8-bit Microcontrollers - MCU 8-bit Microcontroller | |
| 8-bit Microcontrollers - MCU 8051 Core TCP/IP MAC+PHY | |
| 8-bit Microcontrollers - MCU 8051 CORE+HARDWIRED TCP/IP+MAC+PHY | |
| 8-bit Microcontrollers - MCU 8b MCU w/ LCD Drvr 128 pxls 32B ROM | |
| 8-bit Microcontrollers - MCU 8BIT MCU 78K0/KX2 | |
| 8-bit Microcontrollers - MCU 8BIT MCU 78KX2 | |
| 8-bit Microcontrollers - MCU 8bit Microcontroller 78K0/KX2 | |
| 8-bit Microcontrollers - MCU 8bit Microcontroller 78KX2 Flash LC3 | |
| 8-bit Microcontrollers - MCU 8bit Microcontroller KX2 Flash LF3 | |
| 8-bit Microcontrollers - MCU 8bit Microcontroller, 78K0/KX2 | |
| 8-bit Microcontrollers - MCU 8BIT MICROCONTROLLER, 78KO/KX2 | |
| 8-bit Microcontrollers - MCU 8BIT MICROCONTROLLER, 78KO/LD3 | |
| 8-bit Microcontrollers - MCU 8BIT MICROCONTROLLER, 78KO/LE3 | |
| 8-bit Microcontrollers - MCU 8BIT MICROCONTROLLER, 78KO/LF3 | |
| 8-bit Microcontrollers - MCU 8bit Microcontroller | |
| 8-bit Microcontrollers - MCU IC MICROCONTROLLER TLCS870C- CU WIRE | |
| 8-bit Microcontrollers - MCU OTP FOR TIMP86CH06N | |
| 8-bit Microcontrollers - MCU TLCS870/C OTP for 86C408/808DM | |
| 8-bit Microcontrollers - MCU TLCS870/C1 60K Flash | |
| 8-bit Microcontrollers - MCU TLCS870/X M/ROM 64K ROM 2K RAM | |
| 8-bit Microcontrollers - MCU W7100A-100LQFP + WIZ107SR Firmwre+MAC | |
| ARM Microcontrollers - MCU 16- and 32-Bit RISC Flash Microcontroller 337-NFBGA -40 to 125 | |
| ARM Microcontrollers - MCU 16-,32-Bit RISC Flsh Microcontroller | |
| ARM Microcontrollers - MCU 16/32 Bit RISC Flash MCU, Arm Cortex-R4, Auto Q-100 100-LQFP -40 to 125 | |
| ARM Microcontrollers - MCU 16/32 Bit RISC Flash MCU, Arm Cortex-R4F 144-LQFP -40 to 125 | |
| ARM Microcontrollers - MCU 16/32 Bit RISC Flash MCU, Arm Cortex-R4F 337-NFBGA -40 to 125 | |
| ARM Microcontrollers - MCU 16/32 Bit RISC Flash MCU, Arm Cortex-R4F, Auto Q-100 100-LQFP -40 to 125 | |
| ARM Microcontrollers - MCU 16/32 Bit RISC Flash MCU, Arm Cortex-R4F, Auto Q-100 144-LQFP -40 to 125 | |
| ARM Microcontrollers - MCU 16/32 Bit RISC Flash MCU, Arm Cortex-R4F, EMAC, FlexRay 144-LQFP -40 to 125 | |
| ARM Microcontrollers - MCU 16/32 Bit RISC Flash MCU, Arm Cortex-R4F, EMAC, FlexRay 337-NFBGA -40 to 125 | |
| ARM Microcontrollers - MCU 16/32 Bit RISC Flash MCU, Arm Cortex-R4F, FlexRay 144-LQFP -40 to 125 | |
| ARM Microcontrollers - MCU 16/32 Bit RISC Flash MCU, Cortex R4F, Auto Q100 144-LQFP -40 to 125 | |
| ARM Microcontrollers - MCU 16/32 Bit RISC Flash MCU, Cortex R4F, Auto Q100 337-NFBGA -40 to 125 | |
| ARM Microcontrollers - MCU 16/32 Bit RISC Flash MCU, Cortex R4F, Auto Q100, Flexray 144-LQFP -40 to 125 | |
| ARM Microcontrollers - MCU 16/32 Bit RISC Flash MCU, Cortex R4F, Auto Q100, Flexray 337-NFBGA -40 to 125 | |
| ARM Microcontrollers - MCU 16/32 Bit RISC Flash MCU, Cortex R4F, Auto Q100, Flexray, EMAC 144-LQFP -40 to 125 | |
| ARM Microcontrollers - MCU 16/32 Bit RISC Flash MCU, Cortex R4F, Auto Q100, Flexray, EMAC 337-NFBGA -40 to 125 | |
| ARM Microcontrollers - MCU 16/32-Bit RISC Flash MCU | |
| ARM Microcontrollers - MCU 16/32B RISC Flash MCU | |
| ARM Microcontrollers - MCU 16/32B RISC Flash Microcontroller | |
| ARM Microcontrollers - MCU 32-bit ARM Cortex-M0 128KB ROM, 16KB RAM | |
| ARM Microcontrollers - MCU 32-bit ARM Cortex-M3 1024KB ROM 258KB RAM | |
| ARM Microcontrollers - MCU 32-bit ARM Cortex-M3 128KB ROM, 10KB RAM | |
| ARM Microcontrollers - MCU 32-bit ARM Cortex-M3 128KB ROM, 18KB RAM | |
| ARM Microcontrollers - MCU 32-bit ARM Cortex-M3 256KB ROM, 24KB RAM | |
| ARM Microcontrollers - MCU 32-bit ARM Cortex-M3 256KB ROM, 66KB RAM | |
| ARM Microcontrollers - MCU 32-bit ARM Cortex-M3 512KB ROM, 128KB RAM | |
| ARM Microcontrollers - MCU 32-bit ARM Cortex-M3 512KB ROM, 64KB RAM | |
| ARM Microcontrollers - MCU 32-bit ARM Cortex-M4 1024KB ROM 194KB RAM | |
| ARM Microcontrollers - MCU 32-bit ARM Cortex-M4 1536KB ROM 194KB RAM | |
| ARM Microcontrollers - MCU 32-bit ARM Cortex-M4 512KB ROM, 130KB RAM | |
| ARM Microcontrollers - MCU 32-bit ARM Cortex-M4 768KB ROM, 130KB RAM | |
| ARM Microcontrollers - MCU 32-bit MCU ARM926 56kB RAM Romless | |
| ARM Microcontrollers - MCU 32-bit RISC MCU 16kb ARM926EJ 16kb 200Mhz | |
| ARM Microcontrollers - MCU 32b ARM Cortex-M3 128kB Flash 8kB RAM | |
| ARM Microcontrollers - MCU 32b ARM Cortex-M3 512kB ROM 128 RAM | |
| ARM Microcontrollers - MCU 32b MCU Cortex M3 CEC 512kB ROM | |
| ARM Microcontrollers - MCU 32bit ARM Cortex-M4F 1024KB ROM 514KB RAM | |
| ARM Microcontrollers - MCU 32bit ARM Cortex-M4F 1536KB ROM 193KB RAM | |
| ARM Microcontrollers - MCU 32bit MCU | |
| ARM Microcontrollers - MCU 48mhz / 256k Flash | |
| ARM Microcontrollers - MCU 48mhz / 288k Flash | |
| ARM Microcontrollers - MCU 48mhz / 384k Flash | |
| ARM Microcontrollers - MCU 48mhz / 64k Flash | |
| ARM Microcontrollers - MCU 60mhz / 1Meg Flash | |
| ARM Microcontrollers - MCU 60mhz / 512k Flash | |
| ARM Microcontrollers - MCU 60mhz / 768k Flash | |
| ARM Microcontrollers - MCU 64kB ARM Cortex M3 1024kB ROM 1-Ch | |
| ARM Microcontrollers - MCU ARM Cortex-M0 Core 128KBflsh TCP/IP PHY | |
| ARM Microcontrollers - MCU ARM926EJ-S Core ROMLESS 16KB RAM | |
| ARM Microcontrollers - MCU ARM926EJ-S Core ROMLESS 56KB RAM | |
| ARM Microcontrollers - MCU Blizzard 157 BGA B2 | |
| ARM Microcontrollers - MCU Blizzard 157 | |
| ARM Microcontrollers - MCU Gladiator F021 | |
| ARM Microcontrollers - MCU Hercules TMS570LC43x | |
| ARM Microcontrollers - MCU Hi-perf 32-B MCU 10kb RAM 256 ROM | |
| ARM Microcontrollers - MCU Hi-perf 32-B MCU 12kb RAM Flash | |
| ARM Microcontrollers - MCU Hi-perf 32-B MCU 16kb RAM Flash | |
| ARM Microcontrollers - MCU Hi-perf 32b RISC MCU w/ USB cntrlr 16kB | |
| ARM Microcontrollers - MCU Hi-perf 32b RISC MCU w/ USB cntrlr 32kB | |
| ARM Microcontrollers - MCU Hi-perf 32b RISC MCU w/ USB cntrlr 56kB | |
| ARM Microcontrollers - MCU High Performance 32-bit ARM Cortex-R5 based Microcontroller 144-LQFP -40 to 125 | |
| ARM Microcontrollers - MCU MCU Full Speed USB 32kB 512 Flash | |
| ARM Microcontrollers - MCU MCU Nano Flash USB 32kB 512 Flash | |
| ARM Microcontrollers - MCU MCU w/ ARM Cortex-M3 128K FLASH, 8K SRAM | |
| ARM Microcontrollers - MCU MCU w/ ARM Cortex-M3 2MBFLASH, 128K SRAM | |
| ARM Microcontrollers - MCU MICROCONTROLLER | |
| ARM Microcontrollers - MCU R-IN32M3-CL (with CCLink IE) | |
| ARM Microcontrollers - MCU TCP/IP MAC 128KB Flash 16KB SRAM | |
| ARM Microcontrollers - MCU Tiva C Series MCU | |
| ARM Microcontrollers - MCU Tiva C Series Microcontroller | |
| ARM Microcontrollers - MCU VA10800 - ARM Cortex M0 MCU | |
| ARM Microcontrollers - MCU VA10820 - ARM Cortex M0 MCU |
| << Prev | Next >> |