Texas Instruments TMS320F28054 Piccolo Microcontroller TMS320F28054PNQ

Description
Piccolo Microcontroller 80-LQFP -40 to 125
Request a Quote
Description
Piccolo Microcontroller 80-LQFP -40 to 125
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The TMS320F28054 Piccolo Microcontroller from Texas Instruments is a 32-bit real-time control MCU optimized for applications requiring high-performance processing, sensing, and actuation. It operates at a clock speed of 60 MHz and features a Harvard bus architecture, allowing for efficient execution of control algorithms. The microcontroller includes an Enhanced Controller Area Network (eCAN) bus, multiple enhanced control peripherals such as ePWM, eCAP, and eQEP modules, and a 12-bit ADC for precise analog signal processing. The device supports a range of applications including motor control, inverter systems, and industrial automation. It is equipped with a Programmable Control Law Accelerator (CLA) for independent execution of floating-point operations, enhancing real-time performance. The TMS320F28054PNQ variant is housed in an 80-pin Low-Profile Quad Flatpack (LQFP) package and is rated for operation in temperatures from -40°C to 125°C, making it suitable for automotive and industrial environments. Additional features include up to 42 GPIO pins, integrated security measures, and various serial communication interfaces (SCI, SPI, I2C). The microcontroller's architecture allows for low power consumption and simplified design with a single 3.3-V supply. This combination of features makes the TMS320F28054 a versatile choice for engineers looking to implement advanced control systems in their projects.

Datasheet Summary
Powered by GS/AI

The TMS320F28054 Piccolo Microcontroller from Texas Instruments is a 32-bit real-time control MCU optimized for applications requiring high-performance processing, sensing, and actuation. It operates at a clock speed of 60 MHz and features a Harvard bus architecture, allowing for efficient execution of control algorithms. The microcontroller includes an Enhanced Controller Area Network (eCAN) bus, multiple enhanced control peripherals such as ePWM, eCAP, and eQEP modules, and a 12-bit ADC for precise analog signal processing. The device supports a range of applications including motor control, inverter systems, and industrial automation. It is equipped with a Programmable Control Law Accelerator (CLA) for independent execution of floating-point operations, enhancing real-time performance. The TMS320F28054PNQ variant is housed in an 80-pin Low-Profile Quad Flatpack (LQFP) package and is rated for operation in temperatures from -40°C to 125°C, making it suitable for automotive and industrial environments. Additional features include up to 42 GPIO pins, integrated security measures, and various serial communication interfaces (SCI, SPI, I2C). The microcontroller's architecture allows for low power consumption and simplified design with a single 3.3-V supply. This combination of features makes the TMS320F28054 a versatile choice for engineers looking to implement advanced control systems in their projects.

Suppliers

Company
Product
Description
Supplier Links
TMS320F28054 Piccolo Microcontroller - TMS320F28054PNQ - Texas Instruments
Dallas, TX, United States
TMS320F28054 Piccolo Microcontroller
TMS320F28054PNQ
TMS320F28054 Piccolo Microcontroller TMS320F28054PNQ
Piccolo Microcontroller 80-LQFP -40 to 125

Piccolo Microcontroller 80-LQFP -40 to 125

Buy Now Datasheet
Embedded - Embedded - Microcontrollers - TMS320F28054PNQ - 797480-TMS320F28054PNQ - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - TMS320F28054PNQ
797480-TMS320F28054PNQ
Embedded - Embedded - Microcontrollers - TMS320F28054PNQ 797480-TMS320F28054PNQ
Manufacturer: Texas Instruments Win Source Part Number: 797480-TMS320F28054P NQ Series: Automotive, AEC-Q100, C2000 C28x Piccolo Packaging: Tray Operating Temperature Range: -40°C ~ 125°C (TA) Core Processor: C28x Speed: 60MHz Package: 80-LQFP Core Size: 32-Bit Connectivity: CAN, I2C, SCI, SPI, UART/USART Peripherals: Brown-out Detect/Reset, POR, PWM, WDT Number of I/O: 42 Program Memory Size: 128KB (64K x 16) Program Memory Type: FLASH RAM Size: 10K x 16 Data Converters: A/D 16x12b Oscillator Type: Internal Supply Voltage: 1.71 V ~ 1.995 V Family Name: TMS320F28054 Categories: Integrated Circuits (ICs) Manufacturer Package: 80-LQFP (12x12) Alternative Parts (Cross-Reference): MB9AF315MAPMC-G-JNE2 ; MB9BF368MPMC-G-JNE2; MB9AF312MAPMC-G-JNE2 ; MB9BF324MPMC-G-JNE2; Introduction Date: November 02, 2012 ECCN: 3A991.a.2 Country of Origin: Philippines Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 797480-TMS320F28054PNQ
Series: Automotive, AEC-Q100, C2000 C28x Piccolo
Packaging: Tray
Operating Temperature Range: -40°C ~ 125°C (TA)
Core Processor: C28x
Speed: 60MHz
Package: 80-LQFP
Core Size: 32-Bit
Connectivity: CAN, I2C, SCI, SPI, UART/USART
Peripherals: Brown-out Detect/Reset, POR, PWM, WDT
Number of I/O: 42
Program Memory Size: 128KB (64K x 16)
Program Memory Type: FLASH
RAM Size: 10K x 16
Data Converters: A/D 16x12b
Oscillator Type: Internal
Supply Voltage: 1.71 V ~ 1.995 V
Family Name: TMS320F28054
Categories: Integrated Circuits (ICs)
Manufacturer Package: 80-LQFP (12x12)
Alternative Parts (Cross-Reference): MB9AF315MAPMC-G-JNE2; MB9BF368MPMC-G-JNE2; MB9AF312MAPMC-G-JNE2; MB9BF324MPMC-G-JNE2;
Introduction Date: November 02, 2012
ECCN: 3A991.a.2
Country of Origin: Philippines
Estimated EOL Date: 2031
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 36 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Singapore, Singapore
32-bit 60 MHz 128 KB Embedded Microcontroller MCU
685-TMS320F28054PNQ
32-bit 60 MHz 128 KB Embedded Microcontroller MCU 685-TMS320F28054PNQ
C2000™ 32-bit MCU with 60 MHz, 128 KB Flash, PGAs 80-LQFP -40 to 125 Product overview: TMS320F28054PNQ from Texas Instruments is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 60 MHz, 128 KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 32-bit, 60 MHz, 128 KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-TMS320F28054PNQ can be used for catalog matching and distributor lookup.

C2000™ 32-bit MCU with 60 MHz, 128 KB Flash, PGAs 80-LQFP -40 to 125 Product overview: TMS320F28054PNQ from Texas Instruments is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 60 MHz, 128 KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 32-bit, 60 MHz, 128 KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-TMS320F28054PNQ can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
 - TMS320F28054PNQ - Rochester Electronics
Newburyport, MA, United States
TMS320F28054 - Piccolo Microcontroller, 32-Bit, FLASH, 60MHz, PQFP80

TMS320F28054 - Piccolo Microcontroller, 32-Bit, FLASH, 60MHz, PQFP80

Supplier's Site Datasheet
Microcontrollers - TMS320F28054PNQ-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
TMS320F28054PNQ-ND
Microcontrollers TMS320F28054PNQ-ND
C28x Automotive, AEC-Q100, C2000™ C28x Piccolo™ Microcontroller IC 32-Bit Single-Core 60MHz 128KB (64K x 16) FLASH 80-LQFP (12x12)

C28x Automotive, AEC-Q100, C2000™ C28x Piccolo™ Microcontroller IC 32-Bit Single-Core 60MHz 128KB (64K x 16) FLASH 80-LQFP (12x12)

Buy Now Datasheet
Sheung Wan, Hong Kong
32-bit Microcontrollers - MCU
TMS320F28054PNQ
32-bit Microcontrollers - MCU TMS320F28054PNQ
32-bit Microcontrollers - MCU Piccolo MicroCntlr

32-bit Microcontrollers - MCU Piccolo MicroCntlr

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - TMS320F28054PNQ - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
TMS320F28054PNQ
Integrated Circuits (ICs) - Embedded - Microcontrollers TMS320F28054PNQ
IC MCU 32BIT 128KB FLASH 80LQFP

IC MCU 32BIT 128KB FLASH 80LQFP

Supplier's Site
Microcontrollers - TMS320F28054PNQ - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
TMS320F28054PNQ
Microcontrollers TMS320F28054PNQ
C28x Automotive, AEC-Q100, C2000™ C28x Piccolo™ Microcontroller IC 32-Bit Single-Core 60MHz 128KB (64K x 16) FLASH 80-LQFP (12x12)

C28x Automotive, AEC-Q100, C2000™ C28x Piccolo™ Microcontroller IC 32-Bit Single-Core 60MHz 128KB (64K x 16) FLASH 80-LQFP (12x12)

Buy Now

Technical Specifications

  Texas Instruments Win Source Electronics ERSAELECTRONICS PTE. LTD. Rochester Electronics DigiKey VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number TMS320F28054PNQ 797480-TMS320F28054PNQ 685-TMS320F28054PNQ TMS320F28054PNQ TMS320F28054PNQ-ND TMS320F28054PNQ TMS320F28054PNQ TMS320F28054PNQ
Product Name TMS320F28054 Piccolo Microcontroller Embedded - Embedded - Microcontrollers - TMS320F28054PNQ 32-bit 60 MHz 128 KB Embedded Microcontroller MCU Microcontrollers 32-bit Microcontrollers - MCU Integrated Circuits (ICs) - Embedded - Microcontrollers Microcontrollers
Clock Speed 60 MHz 60 MHz 60 MHz 60 MHz 60 MHz
Features PWM
Bits Other; 12-bit Other; A/D 16x12b
RAM 20 KB 128 KB 20 KB 10 KB 10 KB 10 KB
Serial Interface I²C; SPI; UART I2C, SPI, UART, USART, SCI, CAN CAN; SPI; SCI; UART; USART
Unlock Full Specs
to access all available technical data

Similar Products

CC430F6127 16-Bit Ultra-Low-Power MCU, 32KB Flash, 4KB RAM, CC1101 Radio, AES-128, USCI, LCD Driver - CC430F6127IRGCT - Texas Instruments
Specs
Data Bus 16 Bit
Clock Speed 20 MHz
Features Watchdog Timer; DMA
View Details
2 suppliers
RF and Wireless - RF Transceiver ICs - CC1111F32RSPR - Shenzhen Shengyu Electronics Technology Limited
Specs
Life Cycle Stage Active
Supply Voltage 3.6 to 3 volts
Operating Temperature 0 to 85 C (32 to 185 F)
View Details
Microcontrollers - 5962-9865401Q2A - Quarktwin Technology Ltd.
Specs
Life Cycle Stage Removed; Obsolete
View Details
2 suppliers