Texas Instruments High-Performance Analog Microcontrollers TMS5702125DPGEQQ1

Description
ARM® Cortex®-R4F Automotive, AEC-Q100, Hercules™ TMS570 ARM® Cortex®-R Microcontroller IC 16/32-Bit 160MHz 2MB (2M x 8) FLASH 144-LQFP (20x20)
Request a Quote Datasheet
Description
ARM® Cortex®-R4F Automotive, AEC-Q100, Hercules™ TMS570 ARM® Cortex®-R Microcontroller IC 16/32-Bit 160MHz 2MB (2M x 8) FLASH 144-LQFP (20x20)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Microcontrollers - TMS5702125DPGEQQ1-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
TMS5702125DPGEQQ1-ND
Microcontrollers TMS5702125DPGEQQ1-ND
ARM® Cortex®-R4F Automotive, AEC-Q100, Hercules™ TMS570 ARM® Cortex®-R Microcontroller IC 16/32-Bit 160MHz 2MB (2M x 8) FLASH 144-LQFP (20x20)

ARM® Cortex®-R4F Automotive, AEC-Q100, Hercules™ TMS570 ARM® Cortex®-R Microcontroller IC 16/32-Bit 160MHz 2MB (2M x 8) FLASH 144-LQFP (20x20)

Buy Now Datasheet
Singapore, Singapore
Automotive 32-bit 80MHz Embedded Microcontroller MCU
685-TMS5702125DPGEQQ1
Automotive 32-bit 80MHz Embedded Microcontroller MCU 685-TMS5702125DPGEQQ1
32-Bit RISC Flash MCU, Arm Cortex-R4F, 80MHz, 144-LQFP, Automotive Product overview: TMS5702125DPGEQQ1 from Texas Instruments is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 32-bit, 80MHz. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, Automotive, 32-bit, 80MHz, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-TMS5702125DPGEQQ 1 can be used for catalog matching and distributor lookup.

32-Bit RISC Flash MCU, Arm Cortex-R4F, 80MHz, 144-LQFP, Automotive Product overview: TMS5702125DPGEQQ1 from Texas Instruments is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 32-bit, 80MHz. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, Automotive, 32-bit, 80MHz, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-TMS5702125DPGEQQ1 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Embedded - Embedded - Microcontrollers - TMS5702125DPGEQQ1 - 797659-TMS5702125DPGEQQ1 - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - TMS5702125DPGEQQ1
797659-TMS5702125DPGEQQ1
Embedded - Embedded - Microcontrollers - TMS5702125DPGEQQ1 797659-TMS5702125DPGEQQ1
Manufacturer: Texas Instruments Win Source Part Number: 797659-TMS5702125DPG EQQ1 Series: Automotive, AEC-Q100, Hercules TMS570 ARM Cortex-R Packaging: Tray Operating Temperature Range: -40°C ~ 125°C (TA) Core Processor: ARM Cortex-R4F Speed: 160MHz Package: 144-LQFP Core Size: 16/32-Bit Connectivity: CAN, EBI/EMI, FlexRay, I2C, LIN, MibSPI, SCI, SPI, UART/USART Peripherals: DMA, POR, PWM, WDT Number of I/O: 58 Program Memory Size: 2MB (2M x 8) Program Memory Type: FLASH EEPROM Size: 64K x 8 RAM Size: 192K x 8 Data Converters: A/D 24x12b Oscillator Type: External Supply Voltage: 1.14 V ~ 3.6 V Family Name: TMS5702125 Categories: Integrated Circuits (ICs) Manufacturer Package: 144-LQFP (20x20) Alternative Parts (Cross-Reference): STR912FAZ42X6T; STR910FAZ32X6T; STR912FAZ47X6T; STR912FAZ32X6T; ECCN: 3A991.a.2 Country of Origin: Philippines Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 797659-TMS5702125DPGEQQ1
Series: Automotive, AEC-Q100, Hercules TMS570 ARM Cortex-R
Packaging: Tray
Operating Temperature Range: -40°C ~ 125°C (TA)
Core Processor: ARM Cortex-R4F
Speed: 160MHz
Package: 144-LQFP
Core Size: 16/32-Bit
Connectivity: CAN, EBI/EMI, FlexRay, I2C, LIN, MibSPI, SCI, SPI, UART/USART
Peripherals: DMA, POR, PWM, WDT
Number of I/O: 58
Program Memory Size: 2MB (2M x 8)
Program Memory Type: FLASH
EEPROM Size: 64K x 8
RAM Size: 192K x 8
Data Converters: A/D 24x12b
Oscillator Type: External
Supply Voltage: 1.14 V ~ 3.6 V
Family Name: TMS5702125
Categories: Integrated Circuits (ICs)
Manufacturer Package: 144-LQFP (20x20)
Alternative Parts (Cross-Reference): STR912FAZ42X6T; STR910FAZ32X6T; STR912FAZ47X6T; STR912FAZ32X6T;
ECCN: 3A991.a.2
Country of Origin: Philippines
Estimated EOL Date: 2031
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 31 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Sheung Wan, Hong Kong
ARM Microcontrollers - MCU
TMS5702125DPGEQQ1
ARM Microcontrollers - MCU TMS5702125DPGEQQ1
ARM Microcontrollers - MCU 16/32 Bit RISC Flash MCU, Arm Cortex-R4F, FlexRay 144-LQFP -40 to 125

ARM Microcontrollers - MCU 16/32 Bit RISC Flash MCU, Arm Cortex-R4F, FlexRay 144-LQFP -40 to 125

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - TMS5702125DPGEQQ1 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
TMS5702125DPGEQQ1
Integrated Circuits (ICs) - Embedded - Microcontrollers TMS5702125DPGEQQ1
IC MCU 16/32BIT 2MB FLSH 144LQFP

IC MCU 16/32BIT 2MB FLSH 144LQFP

Supplier's Site
Embedded - Microcontrollers - TMS5702125DPGEQQ1 - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
TMS5702125DPGEQQ1
Embedded - Microcontrollers TMS5702125DPGEQQ1
IC MCU 16/32BIT 2MB FLSH 144LQFP

IC MCU 16/32BIT 2MB FLSH 144LQFP

Supplier's Site Datasheet
Microcontrollers - TMS5702125DPGEQQ1 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
TMS5702125DPGEQQ1
Microcontrollers TMS5702125DPGEQQ1
ARM® Cortex®-R4F Automotive, AEC-Q100, Hercules™ TMS570 ARM® Cortex®-R Microcontroller IC 16/32-Bit 160MHz 2MB (2M x 8) FLASH 144-LQFP (20x20)

ARM® Cortex®-R4F Automotive, AEC-Q100, Hercules™ TMS570 ARM® Cortex®-R Microcontroller IC 16/32-Bit 160MHz 2MB (2M x 8) FLASH 144-LQFP (20x20)

Buy Now

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number TMS5702125DPGEQQ1-ND 685-TMS5702125DPGEQQ1 797659-TMS5702125DPGEQQ1 TMS5702125DPGEQQ1 TMS5702125DPGEQQ1 TMS5702125DPGEQQ1 TMS5702125DPGEQQ1
Product Name Microcontrollers Automotive 32-bit 80MHz Embedded Microcontroller MCU Embedded - Embedded - Microcontrollers - TMS5702125DPGEQQ1 ARM Microcontrollers - MCU Integrated Circuits (ICs) - Embedded - Microcontrollers Embedded - Microcontrollers Microcontrollers
Data Bus 16 Bit; 32 Bit 32 Bit 16 Bit; 32 Bit 16 Bit; 32 Bit 16 Bit; 32 Bit; 16/32-Bit 16 Bit; 32 Bit; 16/32-Bit
Clock Speed 160 MHz 80 MHz 160 MHz 160 MHz 160 MHz
Bits Other; A/D 24x12b
RAM 192 KB 2000 KB 192 KB 192 KB
ROM 2000 KB 64 KB
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - Microcontrollers - C164CI8RMCAKXUMA5 - Lingto Electronic Limited
Specs
Data Bus 16 Bit; 16-Bit
View Details
3 suppliers
Microcontrollers - 1769108P - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
ROM 128 KB
Package Type Other; QFN
View Details