V850ES V850E/Ix3 Microcontroller IC 32-Bit Single-Core 64MHz 128KB (128K x 8) FLASH
IC MCU 32BIT 128KB FLASH 100LQFP
V850ES V850E/Ix3 Microcontroller IC 32-Bit Single-Core 64MHz 128KB (128K x 8) FLASH
IC MCU 32BIT 128KB FLASH 100LQFP
IC MCU 32BIT 128KB FLASH 100LQFP
32-bit Microcontrollers - MCU 32bit Microcontroller
| DigiKey | Lingto Electronic Limited | Quarktwin Technology Ltd. | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | UPD70F3453GC(R)-8EA-A-ND | UPD70F3453GC(R)-8EA-A | UPD70F3453GC(R)-8EA-A | UPD70F3453GC(R)-8EA-A | UPD70F3453GC(R)-8EA-A | UPD70F3453GC(R)-8EA-A |
| Product Name | Microcontrollers | Embedded - Microcontrollers | Microcontrollers | Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers | 32-bit Microcontrollers - MCU |
| Data Bus | 32 Bit | 32 Bit; 32-Bit | 32 Bit; 32-Bit Single-Core | 32 Bit | 32 Bit | |
| Clock Speed | 64 MHz | 64 MHz | 64 MHz | 64 MHz | ||
| Bits | Other; A/D 10x12b, 8x10b | |||||
| RAM | 8 KB | 8 KB | 8 KB | 8 KB | ||
| ROM | 128 KB |