Piccolo Microcontroller with InstaSPIN-MOTION 100-LQFP -40 to 105
Manufacturer: Texas Instruments
Win Source Part Number: 1271276-TMS320F28069
Packaging: Tray
Mounting Style: SMD
Core Processor: C28x
Speed: 90MHz
Connectivity: CANbus, I2C, McBSP, SCI, SPI, UART/USART
Peripherals: Brown-out Detect/Reset, DMA, POR, PWM, WDT
Program Memory Size: 256KB (128K x 16)
Program Memory Type: FLASH
Data Converters: A/D 16x12b
Supply Voltage: 1.71V ~ 1.995V
Family Name: TMS320F28069
Categories: Integrated Circuits
Supplier Device Package: 100-LQFP (14x14)
Temperature Range - Operating: -40°C ~ 105°C
Manufacturer Homepage: www.ti.com
Manufacturer Package: 100-LQFP
Alternative Parts (Cross-Reference): SPC560P50L3CEFAX; SPC560P44L3CEFB; SPC5606CECLL; SPC5604PGF0MLL6;
Introduction Date: September 07, 2012
ECCN: 3A991.a.2
Country of Origin: Philippines
Estimated EOL Date: 2031
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 37 pct.
Supply and Demand Status: Limited
Family Part Number: TMS320F28069
Manufacturer Pack Quantity: 90
MSL Level: 3 (168 Hours)
Data Bus Width: 32-Bit
The number of I/O: 54
Date RAM Size: 50K x 16
C28x C2000™ C28x Piccolo™ Microcontroller IC 32-Bit Single-Core 90MHz 256KB (128K x 16) FLASH 100-LQFP (14x14)
32-bit MCU 90MHz, 256KB Flash, LQFP, 54 I/O Product overview: TMS320F28069MPZT from Texas Instruments is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 90MHz, 256KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 32-bit, 90MHz, 256KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-TMS320F28069MPZT
IC MCU 32BIT 256KB FLASH 100LQFP
MCU, 32BIT, C2000, 90MHZ, LQFP-100; Product Range:Piccolo (C2000) Family TMS320F2806x Series Microcontrollers; Architecture:C2000; No. of Bits:32bit; CPU Speed:90MHz; Program Memory Size:256KB; RAM Memory Size:96KB; No. of RoHS Compliant: Yes
C28x C2000™ C28x Piccolo™ Microcontroller IC 32-Bit Single-Core 90MHz 256KB (128K x 16) FLASH 100-LQFP (14x14)
IC MCU 32BIT 256KB FLASH 100LQFP
32-bit Microcontrollers - MCU Piccolo MCU
| Texas Instruments | Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | ODG (Origin Data Global) | Newark, An Avnet Company | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | TMS320F28069MPZT | 1271276-TMS320F28069MPZT | 296-36224-5-ND | 685-TMS320F28069MPZT | TMS320F28069MPZT | 28AH5641 | TMS320F28069MPZT | TMS320F28069MPZT | TMS320F28069MPZT |
| Product Name | TMS320F28069M Piccolo Microcontroller with InstaSPIN-MOTION | Electronic Wholesale - TMS320F28069MPZT | Microcontrollers | 32-bit 90MHz 256KB Embedded Microcontroller MCU | Microcontrollers | Mcu, 32Bit, C2000, 90Mhz, Lqfp-100; Product Range Texas Instruments | Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers | 32-bit Microcontrollers - MCU |
| Clock Speed | 90 MHz | 90 MHz | 90 MHz | 90 MHz | 90 MHz | 90 MHz | 90 MHz | ||
| Features | PWM | ||||||||
| Bits | Other; 12-bit | Other; A/D 16x12b | |||||||
| RAM | 96 KB | 256 KB | 50 KB | 100 KB | 50 KB | 96 KB | 50 KB | 50 KB | |
| Serial Interface | I²C; SPI; UART; USB | CAN; SPI; SCI; UART; USART | I2C, SPI, CAN, UART, USART, SCI |