Texas Instruments TMS320F28031 Piccolo Microcontroller TMS320F28031PNT

Description
Piccolo Microcontroller 80-LQFP -40 to 105
Request a Quote Datasheet
Description
Piccolo Microcontroller 80-LQFP -40 to 105
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TMS320F28031 Piccolo Microcontroller - TMS320F28031PNT - Texas Instruments
Dallas, TX, United States
TMS320F28031 Piccolo Microcontroller
TMS320F28031PNT
TMS320F28031 Piccolo Microcontroller TMS320F28031PNT
Piccolo Microcontroller 80-LQFP -40 to 105

Piccolo Microcontroller 80-LQFP -40 to 105

Buy Now Datasheet
Singapore, Singapore
32-bit 60MHz 64KB Embedded Microcontroller MCU
685-TMS320F28031PNT
32-bit 60MHz 64KB Embedded Microcontroller MCU 685-TMS320F28031PNT
32-bit C28x RISC MCU, 60MHz, 64KB Flash, 80-Pin LQFP Product overview: TMS320F28031PNT from Texas Instruments is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 60MHz, 64KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 32-bit, 60MHz, 64KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-TMS320F28031PNT can be used for catalog matching and distributor lookup.

32-bit C28x RISC MCU, 60MHz, 64KB Flash, 80-Pin LQFP Product overview: TMS320F28031PNT from Texas Instruments is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 60MHz, 64KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 32-bit, 60MHz, 64KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-TMS320F28031PNT can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Microcontrollers - 296-41895-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
296-41895-ND
Microcontrollers 296-41895-ND
C28x C2000™ C28x Piccolo™ Microcontroller IC 32-Bit Single-Core 60MHz 64KB (32K x 16) FLASH 80-LQFP (12x12)

C28x C2000™ C28x Piccolo™ Microcontroller IC 32-Bit Single-Core 60MHz 64KB (32K x 16) FLASH 80-LQFP (12x12)

Buy Now Datasheet
Embedded - Embedded - Microcontrollers - TMS320F28031PNT - 1271255-TMS320F28031PNT - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - TMS320F28031PNT
1271255-TMS320F28031PNT
Embedded - Embedded - Microcontrollers - TMS320F28031PNT 1271255-TMS320F28031PNT
Manufacturer: Texas Instruments Win Source Part Number: 1271255-TMS320F28031 PNT Series: C2000 C28x Piccolo Packaging: Tray Operating Temperature Range: -40°C ~ 105°C (TA) Core Processor: C28x Speed: 60MHz Package: 80-LQFP Core Size: 32-Bit Connectivity: CAN, I2C, LIN, SCI, SPI, UART/USART Peripherals: Brown-out Detect/Reset, POR, PWM, WDT Number of I/O: 45 Program Memory Size: 64KB (32K x 16) Program Memory Type: FLASH RAM Size: 8K x 16 Data Converters: A/D 16x12b Oscillator Type: Internal Supply Voltage: 1.71 V ~ 1.995 V Family Name: TMS320F28031 Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.ti.com Manufacturer Package: 80-LQFP (12x12) Alternative Parts (Cross-Reference): MB9BF124MPMC-G-JNE2; MB9AF312MAPMC-G-JNE2 ; S6E2HG4E0AGV20000; Introduction Date: June 01, 2010 ECCN: 3A991.a.2 Country of Origin: Philippines Estimated EOL Date: 2028 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 1271255-TMS320F28031PNT
Series: C2000 C28x Piccolo
Packaging: Tray
Operating Temperature Range: -40°C ~ 105°C (TA)
Core Processor: C28x
Speed: 60MHz
Package: 80-LQFP
Core Size: 32-Bit
Connectivity: CAN, I2C, LIN, SCI, SPI, UART/USART
Peripherals: Brown-out Detect/Reset, POR, PWM, WDT
Number of I/O: 45
Program Memory Size: 64KB (32K x 16)
Program Memory Type: FLASH
RAM Size: 8K x 16
Data Converters: A/D 16x12b
Oscillator Type: Internal
Supply Voltage: 1.71 V ~ 1.995 V
Family Name: TMS320F28031
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.ti.com
Manufacturer Package: 80-LQFP (12x12)
Alternative Parts (Cross-Reference): MB9BF124MPMC-G-JNE2; MB9AF312MAPMC-G-JNE2; S6E2HG4E0AGV20000;
Introduction Date: June 01, 2010
ECCN: 3A991.a.2
Country of Origin: Philippines
Estimated EOL Date: 2028
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 36 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
 - TMS320F28031PNT - Rochester Electronics
Newburyport, MA, United States
TMS320F28031 - Piccolo Microcontroller, 32-Bit, FLASH, 60MHz, PQFP80

TMS320F28031 - Piccolo Microcontroller, 32-Bit, FLASH, 60MHz, PQFP80

Supplier's Site Datasheet
Sheung Wan, Hong Kong
32-bit Microcontrollers - MCU
TMS320F28031PNT
32-bit Microcontrollers - MCU TMS320F28031PNT
32-bit Microcontrollers - MCU Piccolo Micro

32-bit Microcontrollers - MCU Piccolo Micro

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - TMS320F28031PNT - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
TMS320F28031PNT
Integrated Circuits (ICs) - Embedded - Microcontrollers TMS320F28031PNT
IC MCU 32BIT 64KB FLASH 80LQFP

IC MCU 32BIT 64KB FLASH 80LQFP

Supplier's Site
Embedded - Microcontrollers - TMS320F28031PNT - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
TMS320F28031PNT
Embedded - Microcontrollers TMS320F28031PNT
IC MCU 32BIT 64KB FLASH 80LQFP

IC MCU 32BIT 64KB FLASH 80LQFP

Supplier's Site Datasheet
Microcontrollers - TMS320F28031PNT - ODG (Origin Data Global)
Shenzhen, China
Microcontrollers
TMS320F28031PNT
Microcontrollers TMS320F28031PNT
IC MCU 32BIT 64KB FLASH 80LQFP

IC MCU 32BIT 64KB FLASH 80LQFP

Supplier's Site Datasheet
Microcontrollers - TMS320F28031PNT - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
TMS320F28031PNT
Microcontrollers TMS320F28031PNT
C28x C2000™ C28x Piccolo™ Microcontroller IC 32-Bit Single-Core 60MHz 64KB (32K x 16) FLASH 80-LQFP (12x12)

C28x C2000™ C28x Piccolo™ Microcontroller IC 32-Bit Single-Core 60MHz 64KB (32K x 16) FLASH 80-LQFP (12x12)

Buy Now

Technical Specifications

  Texas Instruments ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Rochester Electronics VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited ODG (Origin Data Global) Quarktwin Technology Ltd.
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number TMS320F28031PNT 685-TMS320F28031PNT 296-41895-ND 1271255-TMS320F28031PNT TMS320F28031PNT TMS320F28031PNT TMS320F28031PNT TMS320F28031PNT TMS320F28031PNT TMS320F28031PNT
Product Name TMS320F28031 Piccolo Microcontroller 32-bit 60MHz 64KB Embedded Microcontroller MCU Microcontrollers Embedded - Embedded - Microcontrollers - TMS320F28031PNT 32-bit Microcontrollers - MCU Integrated Circuits (ICs) - Embedded - Microcontrollers Embedded - Microcontrollers Microcontrollers Microcontrollers
Clock Speed 60 MHz 60 MHz 60 MHz 60 MHz 60 MHz 60 MHz 60 MHz
Features PWM
Bits Other; 12-Bit Other; A/D 16x12b
RAM 16 KB 16 KB 8 KB 64 KB 8 KB 8 KB 8 KB
Serial Interface I²C; SPI; UART CAN/I2C/SPI/UART CAN; SPI; SCI; UART; USART
Unlock Full Specs
to access all available technical data

Similar Products

1GHZ Embedded Microcontroller MCU - 879-CC1111F16RSPR - ERSAELECTRONICS PTE. LTD.
Specs
RAM 2.05 KB
Package Type Other; QFN
Operating Temperature -40 C (-40 F)
View Details
2 suppliers
RF and Wireless - RF Transceiver ICs - CC1200RHBR - Shenzhen Shengyu Electronics Technology Limited
Specs
Life Cycle Stage Active
Supply Voltage 3.6 to 2 volts
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
CC430F5147 CC430F614x, CC430F514x, CC430F512x SoC With RF Core - CC430F5147IRGZR - Texas Instruments
Specs
Clock Speed 20 MHz
Features Watchdog Timer; DMA
Bits 16 Bit
View Details
3 suppliers