Texas Instruments TMS320F28069F Piccolo Microcontroller with InstaSPIN-FOC TMS320F28069FPZT

Description
Piccolo Microcontroller with InstaSPIN-FOC 100-LQFP -40 to 105
Request a Quote Datasheet
Description
Piccolo Microcontroller with InstaSPIN-FOC 100-LQFP -40 to 105
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Dallas, TX, United States
TMS320F28069F Piccolo Microcontroller with InstaSPIN-FOC
TMS320F28069FPZT
TMS320F28069F Piccolo Microcontroller with InstaSPIN-FOC TMS320F28069FPZT
Piccolo Microcontroller with InstaSPIN-FOC 100-LQFP -40 to 105

Piccolo Microcontroller with InstaSPIN-FOC 100-LQFP -40 to 105

Buy Now Datasheet
Singapore, Singapore
32-bit 90MHz 256KB Embedded Microcontroller MCU
685-TMS320F28069FPZT
32-bit 90MHz 256KB Embedded Microcontroller MCU 685-TMS320F28069FPZT
32-bit MCU 90MHz, 256KB Flash, LQFP, 54 I/O, 12 ADC Product overview: TMS320F28069FPZT from Texas Instruments is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 90MHz, 256KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 32-bit, 90MHz, 256KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-TMS320F28069FPZT can be used for catalog matching and distributor lookup.

32-bit MCU 90MHz, 256KB Flash, LQFP, 54 I/O, 12 ADC Product overview: TMS320F28069FPZT from Texas Instruments is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 90MHz, 256KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 32-bit, 90MHz, 256KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-TMS320F28069FPZT can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Embedded - Embedded - Microcontrollers - TMS320F28069FPZT - 1271274-TMS320F28069FPZT - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - TMS320F28069FPZT
1271274-TMS320F28069FPZT
Embedded - Embedded - Microcontrollers - TMS320F28069FPZT 1271274-TMS320F28069FPZT
Manufacturer: Texas Instruments Win Source Part Number: 1271274-TMS320F28069 FPZT Series: C2000 C28x Piccolo Packaging: Tray Operating Temperature Range: -40°C ~ 105°C (TA) Core Processor: C28x Speed: 90MHz Package: 100-LQFP Core Size: 32-Bit Connectivity: CAN, I2C, McBSP, SCI, SPI, UART/USART Peripherals: Brown-out Detect/Reset, DMA, POR, PWM, WDT Number of I/O: 54 Program Memory Size: 256KB (128K x 16) Program Memory Type: FLASH RAM Size: 50K x 16 Data Converters: A/D 16x12b Oscillator Type: Internal Supply Voltage: 1.71 V ~ 1.995 V Family Name: TMS320F28069 Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.ti.com Manufacturer Package: 100-LQFP (14x14) Alternative Parts (Cross-Reference): STM32F100VDT7BTR; STM32F100VDT6; STM32F100V8T7BTR; Introduction Date: September 07, 2012 ECCN: 3A991.a.2 Country of Origin: Philippines Estimated EOL Date: 2028 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 1271274-TMS320F28069FPZT
Series: C2000 C28x Piccolo
Packaging: Tray
Operating Temperature Range: -40°C ~ 105°C (TA)
Core Processor: C28x
Speed: 90MHz
Package: 100-LQFP
Core Size: 32-Bit
Connectivity: CAN, I2C, McBSP, SCI, SPI, UART/USART
Peripherals: Brown-out Detect/Reset, DMA, POR, PWM, WDT
Number of I/O: 54
Program Memory Size: 256KB (128K x 16)
Program Memory Type: FLASH
RAM Size: 50K x 16
Data Converters: A/D 16x12b
Oscillator Type: Internal
Supply Voltage: 1.71 V ~ 1.995 V
Family Name: TMS320F28069
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.ti.com
Manufacturer Package: 100-LQFP (14x14)
Alternative Parts (Cross-Reference): STM32F100VDT7BTR; STM32F100VDT6; STM32F100V8T7BTR;
Introduction Date: September 07, 2012
ECCN: 3A991.a.2
Country of Origin: Philippines
Estimated EOL Date: 2028
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 34 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Microcontrollers - 296-35700-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
296-35700-ND
Microcontrollers 296-35700-ND
C28x C2000™ C28x Piccolo™ Microcontroller IC 32-Bit Single-Core 90MHz 256KB (128K x 16) FLASH 100-LQFP (14x14)

C28x C2000™ C28x Piccolo™ Microcontroller IC 32-Bit Single-Core 90MHz 256KB (128K x 16) FLASH 100-LQFP (14x14)

Buy Now Datasheet
Sheung Wan, Hong Kong
32-bit Microcontrollers - MCU
TMS320F28069FPZT
32-bit Microcontrollers - MCU TMS320F28069FPZT
32-bit Microcontrollers - MCU Piccolo MCU

32-bit Microcontrollers - MCU Piccolo MCU

Buy Now Datasheet
Microcontrollers - TMS320F28069FPZT - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
TMS320F28069FPZT
Microcontrollers TMS320F28069FPZT
C28x C2000™ C28x Piccolo™ Microcontroller IC 32-Bit Single-Core 90MHz 256KB (128K x 16) FLASH 100-LQFP (14x14)

C28x C2000™ C28x Piccolo™ Microcontroller IC 32-Bit Single-Core 90MHz 256KB (128K x 16) FLASH 100-LQFP (14x14)

Buy Now
Mcu, 32Bit, C2000, 90Mhz, Lqfp-100; Product Range Texas Instruments - 40AH5453 - Newark, An Avnet Company
Chicago, IL, United States
Mcu, 32Bit, C2000, 90Mhz, Lqfp-100; Product Range Texas Instruments
40AH5453
Mcu, 32Bit, C2000, 90Mhz, Lqfp-100; Product Range Texas Instruments 40AH5453
MCU, 32BIT, C2000, 90MHZ, LQFP-100; Product Range:Piccolo (C2000) Family TMS320F2806x Series Microcontrollers; Architecture:C2000; No. of Bits:32bit; CPU Speed:90MHz; Program Memory Size:256KB; RAM Memory Size:96KB; No. of RoHS Compliant: Yes

MCU, 32BIT, C2000, 90MHZ, LQFP-100; Product Range:Piccolo (C2000) Family TMS320F2806x Series Microcontrollers; Architecture:C2000; No. of Bits:32bit; CPU Speed:90MHz; Program Memory Size:256KB; RAM Memory Size:96KB; No. of RoHS Compliant: Yes

Supplier's Site
Integrated Circuits (ICs) - Embedded - Microcontrollers - TMS320F28069FPZT - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
TMS320F28069FPZT
Integrated Circuits (ICs) - Embedded - Microcontrollers TMS320F28069FPZT
IC MCU 32BIT 256KB FLASH 100LQFP

IC MCU 32BIT 256KB FLASH 100LQFP

Supplier's Site
Embedded - Microcontrollers - TMS320F28069FPZT - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
TMS320F28069FPZT
Embedded - Microcontrollers TMS320F28069FPZT
IC MCU 32BIT 256KB FLASH 100LQFP

IC MCU 32BIT 256KB FLASH 100LQFP

Supplier's Site Datasheet
Microcontrollers - TMS320F28069FPZT - ODG (Origin Data Global)
Shenzhen, China
Microcontrollers
TMS320F28069FPZT
Microcontrollers TMS320F28069FPZT
IC MCU 32BIT 256KB FLASH 100LQFP

IC MCU 32BIT 256KB FLASH 100LQFP

Supplier's Site Datasheet
MCU 32-bit Piccolo F2806x C28x RISC 128KB Flash 3.3V 100-Pin LQFP Tray - 815-TMS320F28069FPZT - Utmel Electronic Limited
Hong Kong, China
MCU 32-bit Piccolo F2806x C28x RISC 128KB Flash 3.3V 100-Pin LQFP Tray
815-TMS320F28069FPZT
MCU 32-bit Piccolo F2806x C28x RISC 128KB Flash 3.3V 100-Pin LQFP Tray 815-TMS320F28069FPZT
MCU 32-bit Piccolo F2806x C28x RISC 128KB Flash 3.3V 100-Pin LQFP Tray

MCU 32-bit Piccolo F2806x C28x RISC 128KB Flash 3.3V 100-Pin LQFP Tray

Supplier's Site

Technical Specifications

  Texas Instruments ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey VAST STOCK CO., LIMITED Quarktwin Technology Ltd. Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited ODG (Origin Data Global) Utmel Electronic Limited
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number TMS320F28069FPZT 685-TMS320F28069FPZT 1271274-TMS320F28069FPZT 296-35700-ND TMS320F28069FPZT TMS320F28069FPZT 40AH5453 TMS320F28069FPZT TMS320F28069FPZT TMS320F28069FPZT 815-TMS320F28069FPZT
Product Name TMS320F28069F Piccolo Microcontroller with InstaSPIN-FOC 32-bit 90MHz 256KB Embedded Microcontroller MCU Embedded - Embedded - Microcontrollers - TMS320F28069FPZT Microcontrollers 32-bit Microcontrollers - MCU Microcontrollers Mcu, 32Bit, C2000, 90Mhz, Lqfp-100; Product Range Texas Instruments Integrated Circuits (ICs) - Embedded - Microcontrollers Embedded - Microcontrollers Microcontrollers MCU 32-bit Piccolo F2806x C28x RISC 128KB Flash 3.3V 100-Pin LQFP Tray
Clock Speed 90 MHz 90 MHz 90 MHz 90 MHz 90 MHz 90 MHz 90 MHz
Features PWM
Bits Other; 12-bit Other; A/D 16x12b
RAM 96 KB 100 KB 256 KB 50 KB 50 KB 96 KB 50 KB 50 KB 50 KB
Serial Interface I²C; SPI; UART; USB I2C, SPI, USB, CAN, UART, SCI CAN; SPI; SCI; UART; USART I²C; SPI; SCI; UART; USB; CAN, I2C, SCI, SPI, UART, USB
Unlock Full Specs
to access all available technical data

Similar Products

 - COP8ACC720M8-XE - Rochester Electronics
Specs
Data Bus 8 Bit; 8-Bit
Life Cycle Stage Obsolete
ROM Type OTP
View Details
4 suppliers
Single Chip Microcomputer/Microcontroller >> Microcontroller Units (MCUs/MPUs/SOCs) - AM3352BZCZ80 - LCSC Electronics Technology (HK) Limited
Specs
Features LCD Driver
Package Type BGA
Operating Temperature 0 to 90 C (32 to 194 F)
View Details
 - CR16MFS944V7 - Rochester Electronics
Specs
Data Bus 16 Bit; 16-Bit
Life Cycle Stage Obsolete
ROM Type Flash
View Details
3 suppliers