C28x C2000™ C28x Delfino™, Functional Safety (FuSa) Microcontroller IC 32-Bit Single-Core 200MHz 512KB (256K x 16) FLASH 337-NFBGA (16x16)
Manufacturer: Texas Instruments
Win Source Part Number: 797564-TMS320F28374S
Series: C2000 C28x Delfino
Operating Temperature Range: -40°C ~ 105°C (TJ)
Core Processor: C28x
Speed: 200MHz
Core Size: 32-Bit Single-Core
Connectivity: CAN, EBI/EMI, I2C, McBSP, SCI, SPI, uPP, UART/USART, USB
Peripherals: DMA, POR, PWM, WDT
Number of I/O: 169
Program Memory Size: 512KB (256K x 16)
Program Memory Type: FLASH
RAM Size: 66K x 16
Data Converters: A/D 24x12b, D/A 3x12b
Oscillator Type: Internal
Supply Voltage: 1.14 V ~ 3.47 V
Family Name: TMS320F28374
Categories: Integrated Circuits (ICs)
Alternative Parts (Cross-Reference): MAX32600-W00+TW; MAX32600-W00+W; MAX32600-W00+T; MAX32600-W00+;
ECCN: 3A991.a.2
Country of Origin: Philippines
Estimated EOL Date: 2031
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 38 pct.
Supply and Demand Status: Limited
32-bit MCU, 400 MIPS, 512KB Flash, 12b ADC, 337-NFBGA Product overview: TMS320F28374SZWTTR from Texas Instruments is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 512KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 32-bit, 512KB, Embedded Microcontroller MCU, Microcontrollers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-TMS320F28374SZWT
IC MCU 32BIT 512KB FLSH 337NFBGA
C28x C2000™ C28x Delfino™, Functional Safety (FuSa) Microcontroller IC 32-Bit Single-Core 200MHz 512KB (256K x 16) FLASH 337-NFBGA (16x16)
IC MCU 32BIT 512KB FLSH 337NFBGA
32-bit Microcontrollers - MCU DelfinoG 32-bit MCU with 400 MIPS, 1xCPU, 1xCLA, FPU, TMU, 512 KB Flash, EMIF, 12b ADC 337-NFBGA -40 to 105
IC MCU 32BIT 512KB FLSH 337NFBGA
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | ODG (Origin Data Global) | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | TMS320F28374SZWTTR-ND | 797564-TMS320F28374SZWTTR | 685-TMS320F28374SZWTTR | TMS320F28374SZWTTR | TMS320F28374SZWTTR | TMS320F28374SZWTTR | TMS320F28374SZWTTR | TMS320F28374SZWTTR |
| Product Name | Microcontrollers | Embedded - Embedded - Microcontrollers - TMS320F28374SZWTTR | 32-bit 512KB Embedded Microcontroller MCU | Microcontrollers | Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers | 32-bit Microcontrollers - MCU | Embedded - Microcontrollers |
| Data Bus | 32 Bit | 32 Bit | 32 Bit | 32 Bit | 32 Bit; 32-Bit Single-Core | 32 Bit | 32 Bit; 32-Bit Single-Core | |
| Clock Speed | 200 MHz | 200 MHz | 100 MHz | 200 MHz | 200 MHz | 200 MHz | ||
| Bits | Other; A/D 24x12b; D/A 3x12b | |||||||
| RAM | 66 KB | 512 KB | 66 KB | 66 KB | 66 KB | |||
| ROM | 512 KB |