Texas Instruments TMS470R1A256 16/32-Bit RISC Flash Microcontroller TMS470R1A256PZ-T

Description
16/32-Bit RISC Flash Microcontroller 100-LQFP
Request a Quote Datasheet
Description
16/32-Bit RISC Flash Microcontroller 100-LQFP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TMS470R1A256 16/32-Bit RISC Flash Microcontroller - TMS470R1A256PZ-T - Texas Instruments
Dallas, TX, United States
TMS470R1A256 16/32-Bit RISC Flash Microcontroller
TMS470R1A256PZ-T
TMS470R1A256 16/32-Bit RISC Flash Microcontroller TMS470R1A256PZ-T
16/32-Bit RISC Flash Microcontroller 100-LQFP

16/32-Bit RISC Flash Microcontroller 100-LQFP

Buy Now Datasheet
Singapore, Singapore
32-bit 48MHz 256KB 12KB Embedded Microcontroller MCU
685-TMS470R1A256PZ-T
32-bit 48MHz 256KB 12KB Embedded Microcontroller MCU 685-TMS470R1A256PZ-T
16/32-Bit ARM MCU, 48MHz, 256KB Flash, 12KB RAM, SPI/SCI/CAN, 100-LQFP Product overview: TMS470R1A256PZ-T from Texas Instruments is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 48MHz, 256KB, 12KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 32-bit, 48MHz, 256KB, 12KB. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-TMS470R1A256PZ-T can be used for catalog matching and distributor lookup.

16/32-Bit ARM MCU, 48MHz, 256KB Flash, 12KB RAM, SPI/SCI/CAN, 100-LQFP Product overview: TMS470R1A256PZ-T from Texas Instruments is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 48MHz, 256KB, 12KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 32-bit, 48MHz, 256KB, 12KB. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-TMS470R1A256PZ-T can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Embedded - Embedded - Microcontrollers - TMS470R1A256PZ-T - 797643-TMS470R1A256PZ-T - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - TMS470R1A256PZ-T
797643-TMS470R1A256PZ-T
Embedded - Embedded - Microcontrollers - TMS470R1A256PZ-T 797643-TMS470R1A256PZ-T
Manufacturer: Texas Instruments Win Source Part Number: 797643-TMS470R1A256P Z-T Series: TMS470 Packaging: Tray Operating Temperature Range: -40°C ~ 105°C (TA) Core Processor: ARM7 Speed: 48MHz Package: 100-LQFP Core Size: 16/32-Bit Connectivity: CAN, C2Slb, SCI, SPI Peripherals: PWM, WDT Number of I/O: 49 Program Memory Size: 256KB (256K x 8) Program Memory Type: FLASH RAM Size: 12K x 8 Data Converters: A/D 16x10b Oscillator Type: External Supply Voltage: 1.81 V ~ 2.05 V Family Name: TMS470R1A256 Categories: Integrated Circuits (ICs) Manufacturer Package: 100-LQFP (14x14) Alternative Parts (Cross-Reference): UPD703014BGC-8EU; ST30F751i; ST30F752i; LPC2157FBD100,551; Introduction Date: November 01, 2005 ECCN: 3A991.a.2 Country of Origin: Philippines Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 797643-TMS470R1A256PZ-T
Series: TMS470
Packaging: Tray
Operating Temperature Range: -40°C ~ 105°C (TA)
Core Processor: ARM7
Speed: 48MHz
Package: 100-LQFP
Core Size: 16/32-Bit
Connectivity: CAN, C2Slb, SCI, SPI
Peripherals: PWM, WDT
Number of I/O: 49
Program Memory Size: 256KB (256K x 8)
Program Memory Type: FLASH
RAM Size: 12K x 8
Data Converters: A/D 16x10b
Oscillator Type: External
Supply Voltage: 1.81 V ~ 2.05 V
Family Name: TMS470R1A256
Categories: Integrated Circuits (ICs)
Manufacturer Package: 100-LQFP (14x14)
Alternative Parts (Cross-Reference): UPD703014BGC-8EU; ST30F751i; ST30F752i; LPC2157FBD100,551;
Introduction Date: November 01, 2005
ECCN: 3A991.a.2
Country of Origin: Philippines
Estimated EOL Date: 2031
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 53 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Microcontrollers - 296-19268-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
296-19268-ND
Microcontrollers 296-19268-ND
ARM7® TMS470 Microcontroller IC 16/32-Bit 48MHz 256KB (256K x 8) FLASH 100-LQFP (14x14)

ARM7® TMS470 Microcontroller IC 16/32-Bit 48MHz 256KB (256K x 8) FLASH 100-LQFP (14x14)

Buy Now Datasheet
Microcontrollers - TMS470R1A256PZ-T - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
TMS470R1A256PZ-T
Microcontrollers TMS470R1A256PZ-T
ARM7® TMS470 Microcontroller IC 16/32-Bit 48MHz 256KB (256K x 8) FLASH 100-LQFP (14x14)

ARM7® TMS470 Microcontroller IC 16/32-Bit 48MHz 256KB (256K x 8) FLASH 100-LQFP (14x14)

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - TMS470R1A256PZ-T - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
TMS470R1A256PZ-T
Integrated Circuits (ICs) - Embedded - Microcontrollers TMS470R1A256PZ-T
IC MCU 16/32B 256KB FLSH 100LQFP

IC MCU 16/32B 256KB FLSH 100LQFP

Supplier's Site
Sheung Wan, Hong Kong
ARM Microcontrollers - MCU
TMS470R1A256PZ-T
ARM Microcontrollers - MCU TMS470R1A256PZ-T
ARM Microcontrollers - MCU 48mhz / 256k Flash

ARM Microcontrollers - MCU 48mhz / 256k Flash

Buy Now Datasheet
Microcontrollers - TMS470R1A256PZ-T - ODG (Origin Data Global)
Shenzhen, China
Microcontrollers
TMS470R1A256PZ-T
Microcontrollers TMS470R1A256PZ-T
IC MCU 16/32B 256KB FLSH 100LQFP

IC MCU 16/32B 256KB FLSH 100LQFP

Supplier's Site Datasheet
Embedded - Microcontrollers - TMS470R1A256PZ-T - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
TMS470R1A256PZ-T
Embedded - Microcontrollers TMS470R1A256PZ-T
IC MCU 16/32B 256KB FLSH 100LQFP

IC MCU 16/32B 256KB FLSH 100LQFP

Supplier's Site Datasheet

Technical Specifications

  Texas Instruments ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED ODG (Origin Data Global) Lingto Electronic Limited
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number TMS470R1A256PZ-T 685-TMS470R1A256PZ-T 797643-TMS470R1A256PZ-T 296-19268-ND TMS470R1A256PZ-T TMS470R1A256PZ-T TMS470R1A256PZ-T TMS470R1A256PZ-T TMS470R1A256PZ-T
Product Name TMS470R1A256 16/32-Bit RISC Flash Microcontroller 32-bit 48MHz 256KB 12KB Embedded Microcontroller MCU Embedded - Embedded - Microcontrollers - TMS470R1A256PZ-T Microcontrollers Microcontrollers Integrated Circuits (ICs) - Embedded - Microcontrollers ARM Microcontrollers - MCU Microcontrollers Embedded - Microcontrollers
Data Bus 16 Bit; 32 Bit 32 Bit 16 Bit; 32 Bit 16 Bit; 32 Bit 16 Bit; 32 Bit; 16/32-Bit 16 Bit; 32 Bit 16 Bit; 32 Bit 16 Bit; 32 Bit; 16/32-Bit
ROM Type Flash Flash; FLASH Flash Flash; FLASH Flash; FLASH
RAM 12 KB 256 KB 12 KB 12 KB 12 KB 12 KB
Supply Voltage 3.3 volts 1.81 to 2.05 volts 1.81 to 2.05 volts 2.05 volts 1.81 to 2.05 volts
Serial Interface SPI, SCI, CAN CAN; SPI; SCI
Unlock Full Specs
to access all available technical data

Similar Products

1GHz 4KB 928MHz QFN Embedded Microcontroller MCU - 879-CC1111F32RSP - ERSAELECTRONICS PTE. LTD.
Specs
RAM 4 KB
Supply Voltage 3.3 volts
Serial Interface USB, USART, I2S
View Details
2 suppliers
RF and Wireless - RF Transceiver ICs - CC1121RHBT - Shenzhen Shengyu Electronics Technology Limited
Specs
Life Cycle Stage Active
Supply Voltage 3.6 to 2 volts
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
IC RF TXRX+MCU ISM>1GHZ 40-VFQFN - 815-CC8531RHAT - Utmel Electronic Limited
Specs
Life Cycle Stage Active
Supply Voltage 3.3 volts
Serial Interface I²C; SPI; I2C, I2S, SPI
View Details