Texas Instruments TMS470R1B1M 16/32-Bit RISC Flash Microcontroller TMS470R1B1MPGEA

Description
16/32-Bit RISC Flash Microcontroller 144-LQFP
Request a Quote Datasheet
Description
16/32-Bit RISC Flash Microcontroller 144-LQFP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TMS470R1B1M 16/32-Bit RISC Flash Microcontroller - TMS470R1B1MPGEA - Texas Instruments
Dallas, TX, United States
TMS470R1B1M 16/32-Bit RISC Flash Microcontroller
TMS470R1B1MPGEA
TMS470R1B1M 16/32-Bit RISC Flash Microcontroller TMS470R1B1MPGEA
16/32-Bit RISC Flash Microcontroller 144-LQFP

16/32-Bit RISC Flash Microcontroller 144-LQFP

Buy Now Datasheet
Microcontrollers - 296-18591-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
296-18591-ND
Microcontrollers 296-18591-ND
ARM7® TMS470 Microcontroller IC 16/32-Bit 60MHz 1MB (1M x 8) FLASH 144-LQFP (20x20)

ARM7® TMS470 Microcontroller IC 16/32-Bit 60MHz 1MB (1M x 8) FLASH 144-LQFP (20x20)

Buy Now Datasheet
Singapore, Singapore
32-bit 60MHz 1MB 64KB Embedded Microcontroller MCU
685-TMS470R1B1MPGEA
32-bit 60MHz 1MB 64KB Embedded Microcontroller MCU 685-TMS470R1B1MPGEA
16/32-Bit ARM MCU, 60MHz, 1MB Flash, 64KB RAM, 93 I/O, LQFP Product overview: TMS470R1B1MPGEA from Texas Instruments is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 60MHz, 1MB, 64KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 32-bit, 60MHz, 1MB, 64KB. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-TMS470R1B1MPGEA can be used for catalog matching and distributor lookup.

16/32-Bit ARM MCU, 60MHz, 1MB Flash, 64KB RAM, 93 I/O, LQFP Product overview: TMS470R1B1MPGEA from Texas Instruments is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 60MHz, 1MB, 64KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 32-bit, 60MHz, 1MB, 64KB. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-TMS470R1B1MPGEA can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Embedded - Embedded - Microcontrollers - TMS470R1B1MPGEA - 1271405-TMS470R1B1MPGEA - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - TMS470R1B1MPGEA
1271405-TMS470R1B1MPGEA
Embedded - Embedded - Microcontrollers - TMS470R1B1MPGEA 1271405-TMS470R1B1MPGEA
Manufacturer: Texas Instruments Win Source Part Number: 1271405-TMS470R1B1MP GEA Series: TMS470 Packaging: Tray Operating Temperature Range: -40°C ~ 85°C (TA) Core Processor: ARM7 Speed: 60MHz Package: 144-LQFP Core Size: 16/32-Bit Connectivity: CAN, I2C, SCI, SPI Peripherals: DMA, POR, PWM, WDT Number of I/O: 93 Program Memory Size: 1MB (1M x 8) Program Memory Type: FLASH RAM Size: 64K x 8 Data Converters: A/D 12x10b Oscillator Type: External Supply Voltage: 1.71 V ~ 2.05 V Family Name: TMS470R1B1M Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.ti.com Manufacturer Package: 144-LQFP (20x20) Alternative Parts (Cross-Reference): XC2080H200F100LABKXU MA1; XC208096F66LACKXUMA1 ; TMS470R1B1MPGEAR; Introduction Date: October 09, 2005 ECCN: 3A991.a.2 Country of Origin: Philippines Estimated EOL Date: 2028 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 1271405-TMS470R1B1MPGEA
Series: TMS470
Packaging: Tray
Operating Temperature Range: -40°C ~ 85°C (TA)
Core Processor: ARM7
Speed: 60MHz
Package: 144-LQFP
Core Size: 16/32-Bit
Connectivity: CAN, I2C, SCI, SPI
Peripherals: DMA, POR, PWM, WDT
Number of I/O: 93
Program Memory Size: 1MB (1M x 8)
Program Memory Type: FLASH
RAM Size: 64K x 8
Data Converters: A/D 12x10b
Oscillator Type: External
Supply Voltage: 1.71 V ~ 2.05 V
Family Name: TMS470R1B1M
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.ti.com
Manufacturer Package: 144-LQFP (20x20)
Alternative Parts (Cross-Reference): XC2080H200F100LABKXUMA1; XC208096F66LACKXUMA1; TMS470R1B1MPGEAR;
Introduction Date: October 09, 2005
ECCN: 3A991.a.2
Country of Origin: Philippines
Estimated EOL Date: 2028
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 71 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Sheung Wan, Hong Kong
ARM Microcontrollers - MCU
TMS470R1B1MPGEA
ARM Microcontrollers - MCU TMS470R1B1MPGEA
ARM Microcontrollers - MCU 60mhz / 1Meg Flash

ARM Microcontrollers - MCU 60mhz / 1Meg Flash

Buy Now Datasheet
Microcontrollers - TMS470R1B1MPGEA - ODG (Origin Data Global)
Shenzhen, China
Microcontrollers
TMS470R1B1MPGEA
Microcontrollers TMS470R1B1MPGEA
IC MCU 16/32BIT 1MB FLSH 144LQFP

IC MCU 16/32BIT 1MB FLSH 144LQFP

Supplier's Site Datasheet
Microcontrollers - TMS470R1B1MPGEA - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
TMS470R1B1MPGEA
Microcontrollers TMS470R1B1MPGEA
ARM7® TMS470 Microcontroller IC 16/32-Bit 60MHz 1MB (1M x 8) FLASH 144-LQFP (20x20)

ARM7® TMS470 Microcontroller IC 16/32-Bit 60MHz 1MB (1M x 8) FLASH 144-LQFP (20x20)

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - TMS470R1B1MPGEA - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
TMS470R1B1MPGEA
Integrated Circuits (ICs) - Embedded - Microcontrollers TMS470R1B1MPGEA
IC MCU 16/32BIT 1MB FLSH 144LQFP

IC MCU 16/32BIT 1MB FLSH 144LQFP

Supplier's Site

Technical Specifications

  Texas Instruments DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics VAST STOCK CO., LIMITED ODG (Origin Data Global) Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number TMS470R1B1MPGEA 296-18591-ND 685-TMS470R1B1MPGEA 1271405-TMS470R1B1MPGEA TMS470R1B1MPGEA TMS470R1B1MPGEA TMS470R1B1MPGEA TMS470R1B1MPGEA
Product Name TMS470R1B1M 16/32-Bit RISC Flash Microcontroller Microcontrollers 32-bit 60MHz 1MB 64KB Embedded Microcontroller MCU Embedded - Embedded - Microcontrollers - TMS470R1B1MPGEA ARM Microcontrollers - MCU Microcontrollers Microcontrollers Integrated Circuits (ICs) - Embedded - Microcontrollers
Data Bus 16 Bit; 32 Bit 16 Bit; 32 Bit 32 Bit 32 Bit 16 Bit; 32 Bit 16 Bit; 32 Bit; 16/32-Bit 16 Bit; 32 Bit
ROM Type Flash Flash Flash; FLASH Flash; FLASH Flash; FLASH
Clock Speed 60 MHz 60 MHz 60 MHz 60 MHz 60 MHz
Bits Other; A/D 12x10b
RAM 64 KB 64 KB 1000 KB 64 KB 64 KB 64 KB
Unlock Full Specs
to access all available technical data

Similar Products