Texas Instruments TMS320F28062F Piccolo Microcontroller with InstaSPIN-FOC TMS320F28062FPNT

Description
Piccolo Microcontroller with InstaSPIN-FOC 80-LQFP -40 to 105
Request a Quote Datasheet
Description
Piccolo Microcontroller with InstaSPIN-FOC 80-LQFP -40 to 105
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Dallas, TX, United States
TMS320F28062F Piccolo Microcontroller with InstaSPIN-FOC
TMS320F28062FPNT
TMS320F28062F Piccolo Microcontroller with InstaSPIN-FOC TMS320F28062FPNT
Piccolo Microcontroller with InstaSPIN-FOC 80-LQFP -40 to 105

Piccolo Microcontroller with InstaSPIN-FOC 80-LQFP -40 to 105

Buy Now Datasheet
 - TMS320F28062FPNT - Rochester Electronics
Newburyport, MA, United States
TMS320F28062 - Piccolo Microcontroller, 32-Bit, FLASH, 90MHz, PQFP80

TMS320F28062 - Piccolo Microcontroller, 32-Bit, FLASH, 90MHz, PQFP80

Supplier's Site Datasheet
Singapore, Singapore
32-bit 90MHz 128KB Embedded Microcontroller MCU
685-TMS320F28062FPNT
32-bit 90MHz 128KB Embedded Microcontroller MCU 685-TMS320F28062FPNT
32-bit MCU, 90MHz, 128KB Flash, LQFP, -40 to 105°C Product overview: TMS320F28062FPNT from Texas Instruments is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 90MHz, 128KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 32-bit, 90MHz, 128KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-TMS320F28062FPNT can be used for catalog matching and distributor lookup.

32-bit MCU, 90MHz, 128KB Flash, LQFP, -40 to 105°C Product overview: TMS320F28062FPNT from Texas Instruments is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 90MHz, 128KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 32-bit, 90MHz, 128KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-TMS320F28062FPNT can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Embedded - Embedded - Microcontrollers - TMS320F28062FPNT - 1110475-TMS320F28062FPNT - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - TMS320F28062FPNT
1110475-TMS320F28062FPNT
Embedded - Embedded - Microcontrollers - TMS320F28062FPNT 1110475-TMS320F28062FPNT
Manufacturer: Texas Instruments Win Source Part Number: 1110475-TMS320F28062 FPNT Packaging: Tray Core Processor: C28x Number of I/O: 40 Program Memory Size: 128KB (64K x 16) Program Memory Type: FLASH Data Converters: A/D 12x12b Family Name: TMS320F28062 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 105°C (TA) Case / Package: 80-LQFP (12x12) Speed(Frequency): 90MHz Supply Voltage - Operating: 1.71 V to 1.995 V Part Core Size: 32-Bit Data RAM Size: 26K x 16 Alternative Parts (Cross-Reference): MCF51MM256VLK; MCF51MM256CLK; S6E1B84E0AGV20000; S6E2H44E0AGV20000; Introduction Date: September 07, 2012 ECCN: 3A991.a.2 Country of Origin: Philippines Estimated EOL Date: 2031 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 1110475-TMS320F28062FPNT
Packaging: Tray
Core Processor: C28x
Number of I/O: 40
Program Memory Size: 128KB (64K x 16)
Program Memory Type: FLASH
Data Converters: A/D 12x12b
Family Name: TMS320F28062
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 105°C (TA)
Case / Package: 80-LQFP (12x12)
Speed(Frequency): 90MHz
Supply Voltage - Operating: 1.71 V to 1.995 V
Part Core Size: 32-Bit
Data RAM Size: 26K x 16
Alternative Parts (Cross-Reference): MCF51MM256VLK; MCF51MM256CLK; S6E1B84E0AGV20000; S6E2H44E0AGV20000;
Introduction Date: September 07, 2012
ECCN: 3A991.a.2
Country of Origin: Philippines
Estimated EOL Date: 2031
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 48 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Microcontrollers - 296-35003-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
296-35003-ND
Microcontrollers 296-35003-ND
C28x C2000™ C28x Piccolo™ Microcontroller IC 32-Bit Single-Core 90MHz 128KB (64K x 16) FLASH 80-LQFP (12x12)

C28x C2000™ C28x Piccolo™ Microcontroller IC 32-Bit Single-Core 90MHz 128KB (64K x 16) FLASH 80-LQFP (12x12)

Buy Now Datasheet
Microcontrollers - TMS320F28062FPNT - ODG (Origin Data Global)
Shenzhen, China
Microcontrollers
TMS320F28062FPNT
Microcontrollers TMS320F28062FPNT
IC MCU 32BIT 128KB FLASH 80LQFP

IC MCU 32BIT 128KB FLASH 80LQFP

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - TMS320F28062FPNT - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
TMS320F28062FPNT
Integrated Circuits (ICs) - Embedded - Microcontrollers TMS320F28062FPNT
IC MCU 32BIT 128KB FLASH 80LQFP

IC MCU 32BIT 128KB FLASH 80LQFP

Supplier's Site
Microcontrollers - TMS320F28062FPNT - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
TMS320F28062FPNT
Microcontrollers TMS320F28062FPNT
C28x C2000™ C28x Piccolo™ Microcontroller IC 32-Bit Single-Core 90MHz 128KB (64K x 16) FLASH 80-LQFP (12x12)

C28x C2000™ C28x Piccolo™ Microcontroller IC 32-Bit Single-Core 90MHz 128KB (64K x 16) FLASH 80-LQFP (12x12)

Buy Now
Sheung Wan, Hong Kong
32-bit Microcontrollers - MCU
TMS320F28062FPNT
32-bit Microcontrollers - MCU TMS320F28062FPNT
32-bit Microcontrollers - MCU Piccolo MCU

32-bit Microcontrollers - MCU Piccolo MCU

Buy Now Datasheet
Mcu, 32Bit, C2000, 90Mhz, Lqfp-80; Product Range Texas Instruments - 27AJ0258 - Newark, An Avnet Company
Chicago, IL, United States
Mcu, 32Bit, C2000, 90Mhz, Lqfp-80; Product Range Texas Instruments
27AJ0258
Mcu, 32Bit, C2000, 90Mhz, Lqfp-80; Product Range Texas Instruments 27AJ0258
MCU, 32BIT, C2000, 90MHZ, LQFP-80; Product Range:Piccolo (C2000) Family TMS320F2806x Series Microcontrollers; Architecture:C2000; No. of Bits:32bit; CPU Speed:90MHz; Program Memory Size:64KB; RAM Memory Size:26KB; No. of Pins:80Pins;RoHS Compliant: Yes

MCU, 32BIT, C2000, 90MHZ, LQFP-80; Product Range:Piccolo (C2000) Family TMS320F2806x Series Microcontrollers; Architecture:C2000; No. of Bits:32bit; CPU Speed:90MHz; Program Memory Size:64KB; RAM Memory Size:26KB; No. of Pins:80Pins;RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Texas Instruments Rochester Electronics ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number TMS320F28062FPNT TMS320F28062FPNT 685-TMS320F28062FPNT 1110475-TMS320F28062FPNT 296-35003-ND TMS320F28062FPNT TMS320F28062FPNT TMS320F28062FPNT TMS320F28062FPNT 27AJ0258
Product Name TMS320F28062F Piccolo Microcontroller with InstaSPIN-FOC 32-bit 90MHz 128KB Embedded Microcontroller MCU Embedded - Embedded - Microcontrollers - TMS320F28062FPNT Microcontrollers Microcontrollers Integrated Circuits (ICs) - Embedded - Microcontrollers Microcontrollers 32-bit Microcontrollers - MCU Mcu, 32Bit, C2000, 90Mhz, Lqfp-80; Product Range Texas Instruments
Clock Speed 90 MHz 90 MHz 90 MHz 90 MHz 90 MHz 90 MHz 90 MHz
Features PWM
Bits Other; 12-bit Other; A/D 12x12b
RAM 52 KB 26 KB 128 KB 26 KB 26 KB 26 KB 26 KB 26 KB
Serial Interface I²C; SPI; UART; USB I2C, SPI, UART, USART, SCI, CAN CAN; SPI; SCI; UART; USART
Unlock Full Specs
to access all available technical data

Similar Products

CC430F5143 CC430F614x, CC430F514x, CC430F512x SoC With RF Core - CC430F5143IRGZT - Texas Instruments
Specs
Clock Speed 20 MHz
Features Watchdog Timer; DMA
Bits 16 Bit
View Details
3 suppliers
CC430F6127 16-Bit Ultra-Low-Power MCU, 32KB Flash, 4KB RAM, CC1101 Radio, AES-128, USCI, LCD Driver - CC430F6127IRGCT - Texas Instruments
Specs
Data Bus 16 Bit
Clock Speed 20 MHz
Features Watchdog Timer; DMA
View Details
2 suppliers
CC430F5137 16-Bit Ultra-Low-Power MCU, 32KB Flash, 4KB RAM, CC1101 Radio, AES-128, 12Bit ADC, USCI - CC430F5137IRGZT - Texas Instruments
Specs
Data Bus 16 Bit
Clock Speed 20 MHz
Features Watchdog Timer; DMA
View Details
3 suppliers
RF and Wireless - RF Transceiver ICs - CC430F6125IRGC - Shenzhen Shengyu Electronics Technology Limited
Specs
Life Cycle Stage Removed
Supply Voltage 3.6 to 2 volts
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details