VAST STOCK CO., LIMITED Datasheets for Microcontrollers (MCU)
Microcontrollers (MCUs) are complete computer systems on a chip. They combine an arithmetic logic unit (ALU), memory, timer/counters, serial port, input/output (I/O) ports and a clock oscillator.
Microcontrollers (MCU): Learn more
| Product Name | Notes |
|---|---|
| 16-bit Microcontrollers - MCU 128K Flash w/4K RAM 2 UARTS ATEMP | |
| 16-bit Microcontrollers - MCU 128K Flash w/4K RAM 2 UARTS XTEMP | |
| 16-bit Microcontrollers - MCU 128K Flash w/4K RAM 2 UARTS | |
| 16-bit Microcontrollers - MCU 16 BIT FLASH C11 BCS | |
| 16-bit Microcontrollers - MCU 16 BIT FLASH C11 IMM 20 | |
| 16-bit Microcontrollers - MCU 16 BIT FLASH C11 IMM | |
| 16-bit Microcontrollers - MCU 16BIT 128K FL 4KRAM 2UART 12CH 10BIT A/D | |
| 16-bit Microcontrollers - MCU 16BIT 32K FL 2K RAM 2UART 12CH 10BIT A/D | |
| 16-bit Microcontrollers - MCU 16BIT 64K FL 4K RAM 2UART 12CH 10BIT A/D | |
| 16-bit Microcontrollers - MCU 32K Flash w/4K RAM 2 UARTS ATEMP | |
| 16-bit Microcontrollers - MCU 32K Flash w/4K RAM 2 UARTS XTEMP | |
| 16-bit Microcontrollers - MCU 32K Flash w/4K RAM 2 UARTS | |
| 16-bit Microcontrollers - MCU 64K Flash w/4K RAM 2 UARTS ATEMP | |
| 16-bit Microcontrollers - MCU 64K Flash w/4K RAM 2 UARTS XTEMP | |
| 16-bit Microcontrollers - MCU 64K Flash w/4K RAM 2 UARTS | |
| 8-bit Microcontrollers - MCU .5K OTP 8MHz XTEMP | |
| 8-bit Microcontrollers - MCU 12MHz ROMLESS C40 | |
| 8-bit Microcontrollers - MCU 16K OTP 16MHz W/UART | |
| 8-bit Microcontrollers - MCU 16MHz ROMLESS | |
| 8-bit Microcontrollers - MCU 1K Flash 256B RAM 16B EEPROM XTEMP | |
| 8-bit Microcontrollers - MCU 1K Flash 256B RAM 16B EEPROM | |
| 8-bit Microcontrollers - MCU 1K FLASH 256B RAM 16B NVDS | |
| 8-bit Microcontrollers - MCU 1K FLASH 256B RAM 4-CH 10-BIT A/D | |
| 8-bit Microcontrollers - MCU 1K FLASH 256B RAM 4-CH 10-BIT ADC | |
| 8-bit Microcontrollers - MCU 1K Flash 256B RAM 6B EEPROM | |
| 8-bit Microcontrollers - MCU 1K FLASH 256B RAM 7-CH 10-BIT ADC | |
| 8-bit Microcontrollers - MCU 1K FLASH 256B RAM 8 PIN | |
| 8-bit Microcontrollers - MCU 1K FLASH 256B RAM 8-CH 10-BIT ADC | |
| 8-bit Microcontrollers - MCU 1K FLASH 256B RAM | |
| 8-bit Microcontrollers - MCU 1K FLASH 256BRAM 16B NVDS 4CH 10BIT A/D | |
| 8-bit Microcontrollers - MCU 1K FLASH 256BRAM 7CH 10BIT ADC 16B NVDS | |
| 8-bit Microcontrollers - MCU 1K FLASH 256BRAM 8CH 10BIT ADC 16B NVDS | |
| 8-bit Microcontrollers - MCU 1K OTP 12MHz OSC RC | |
| 8-bit Microcontrollers - MCU 1K OTP 12MHz OSC XT | |
| 8-bit Microcontrollers - MCU 1K OTP 12MHz OSC | |
| 8-bit Microcontrollers - MCU 1K OTP 12MHz W/RC XT | |
| 8-bit Microcontrollers - MCU 1K OTP 12MHz XTEMP | |
| 8-bit Microcontrollers - MCU 20MHz ROMLESS C93 | |
| 8-bit Microcontrollers - MCU 20MHz ROMLESS | |
| 8-bit Microcontrollers - MCU 25MHz ROMLESS C93 | |
| 8-bit Microcontrollers - MCU 2K OTP 12MHz OSC XT | |
| 8-bit Microcontrollers - MCU 2K OTP 12MHz OSC | |
| 8-bit Microcontrollers - MCU 2K OTP 12MHz W/RC XT | |
| 8-bit Microcontrollers - MCU 2K OTP 12MHz XTEMP | |
| 8-bit Microcontrollers - MCU 2K OTP 16MHz XTEMP | |
| 8-bit Microcontrollers - MCU 32K OTP 16MHz W/UART | |
| 8-bit Microcontrollers - MCU 33MHz ROMLESS | |
| 8-bit Microcontrollers - MCU 4K OTP 16MHz W/ADC | |
| 8-bit Microcontrollers - MCU 4K OTP 16MHz XTEMP | |
| 8-bit Microcontrollers - MCU 4K OTP 5MHz KYBD | |
| 8-bit Microcontrollers - MCU 512Bt OTP 8MHz XTEMP | |
| 8-bit Microcontrollers - MCU 8 BIT FLASH 11 | |
| 8-bit Microcontrollers - MCU 8 BIT FLASH | |
| 8-bit Microcontrollers - MCU 8-Bit Single Chip Microcontroller | |
| 8-bit Microcontrollers - MCU 8K OTP 16MHZ W/UART | |
| 8-bit Microcontrollers - MCU ICMCU 8BIT XC800CISC 8KB FLASH 26.7MHZ 5V | |
| 8-bit Microcontrollers - MCU MICROCONTROLLER 8-BIT | |
| 8-bit Microcontrollers - MCU RFQ# 6014871CM PART# 410097 | |
| 8-bit Microcontrollers - MCU Ser Core Fl MCU 64KB Fl, 3.25K bytes | |
| 8-bit Microcontrollers - MCU Ser Core Fl MCU, 4KB Fl, 256 bytes RAM | |
| 8-bit Microcontrollers - MCU Ser Core Fl MCU, 8KB Fl, 512 bytes RAM | |
| 8-bit Microcontrollers - MCU Ser Core LCD Fl MCU 32KB Fl, 1.25K bytes | |
| 8-bit Microcontrollers - MCU Ser Core LCD Fl MCU 32KB Fl, 1K bytes | |
| 8-bit Microcontrollers - MCU Z8 .5K OTP 8 MHZ | |
| 8-bit Microcontrollers - MCU Z8 12MHZ ROMLESS C40 | |
| 8-bit Microcontrollers - MCU Z8 16 MHZ ROMLESS | |
| 8-bit Microcontrollers - MCU Z8 16K OTP 12 MHZ | |
| 8-bit Microcontrollers - MCU Z8 16K OTP 12MHz | |
| 8-bit Microcontrollers - MCU Z8 16K OTP 16 MHZ WITH UART | |
| 8-bit Microcontrollers - MCU Z8 1K OPT 12MHz | |
| 8-bit Microcontrollers - MCU Z8 1K OTP 12MHz XT | |
| 8-bit Microcontrollers - MCU Z8 1K OTP 12MHz | |
| 8-bit Microcontrollers - MCU Z8 20 MHZ MULT/DIV ROMLESS C93 | |
| 8-bit Microcontrollers - MCU Z8 25 MHZ MULT/DIV ROMLESS C93 | |
| 8-bit Microcontrollers - MCU Z8 2K OTP 12 MHZ W/RC OSC | |
| 8-bit Microcontrollers - MCU Z8 2K OTP 12MHz | |
| 8-bit Microcontrollers - MCU Z8 2K OTP 16MHz | |
| 8-bit Microcontrollers - MCU Z8 32K OTP 16 MHZ WITH UART | |
| 8-bit Microcontrollers - MCU Z8 33MHZ MULT/DIV ROMLESS C93 | |
| 8-bit Microcontrollers - MCU Z8 40MHZ MUL/DIV/SER/MER | |
| 8-bit Microcontrollers - MCU Z8 4K OTP 12 MHZ | |
| 8-bit Microcontrollers - MCU Z8 4K OTP 12MHz | |
| 8-bit Microcontrollers - MCU Z8 4K OTP 16 MHZ | |
| 8-bit Microcontrollers - MCU Z8 4K OTP 16MHZ | |
| 8-bit Microcontrollers - MCU Z8 4K ROM KYBD | |
| 8-bit Microcontrollers - MCU Z8 512 Byte OTP 8MHz | |
| 8-bit Microcontrollers - MCU Z8 512 BYTES OTP | |
| 8-bit Microcontrollers - MCU Z8 512Byte OTP 8MHz | |
| 8-bit Microcontrollers - MCU Z8 8K OTP 12 MHZ | |
| 8-bit Microcontrollers - MCU Z8 SUPER8 20 MHZ ROMLESS | |
| 8-bit Microcontrollers - MCU Z8PLUS 1K OTP 10 MHZ | |
| 8-bit Microcontrollers - MCU Z8PLUS 1K OTP XTEMP | |
| 8-bit Microcontrollers - MCU Z8PLUS 1K OTP | |
| 8-bit Microcontrollers - MCU Z8PLUS 512 BYTES OTP | |
| ARM Microcontrollers - MCU ARM Cortex M4 8 Channel DMA & MPU | |
| ARM Microcontrollers - MCU XMC1000 | |
| ARM Microcontrollers - MCU XMC4000 | |
| ARM Microcontrollers - MCU ZNEO32! 128KB Flash, 12KB RAM, 72MHz | |
| ARM Microcontrollers - MCU ZNEO32! 384KB Flash, 16KB RAM, 72MHz | |
| ARM Microcontrollers - MCU ZNEO32! 64KB Flash, 4KB RAM, 48MHz | |
| ARM Microcontrollers - MCU ZNEO32! M0 64KB Flas h, 4KB RAM, 40MHz, 3 | |
| ARM Microcontrollers - MCU ZNEO32! M0 64KB Flas h, 4KB RAM, 40MHz, 4 | |
| ARM Microcontrollers - MCU |
| << Prev | Next >> |