Texas Instruments High-Performance Analog Automotive 32-bit 80MHz Embedded Microcontroller MCU TMS5700914APGEQQ1

Description
32-Bit RISC Flash MCU, Arm Cortex-R4F, 80MHz, AEC-Q100, 144-LQFP Product overview: TMS5700914APGEQQ1 from Texas Instruments is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 32-bit, 80MHz. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, Automotive, 32-bit, 80MHz, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-TMS5700914APGEQQ 1 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
32-Bit RISC Flash MCU, Arm Cortex-R4F, 80MHz, AEC-Q100, 144-LQFP Product overview: TMS5700914APGEQQ1 from Texas Instruments is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 32-bit, 80MHz. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, Automotive, 32-bit, 80MHz, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-TMS5700914APGEQQ 1 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
Automotive 32-bit 80MHz Embedded Microcontroller MCU
685-TMS5700914APGEQQ1
Automotive 32-bit 80MHz Embedded Microcontroller MCU 685-TMS5700914APGEQQ1
32-Bit RISC Flash MCU, Arm Cortex-R4F, 80MHz, AEC-Q100, 144-LQFP Product overview: TMS5700914APGEQQ1 from Texas Instruments is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 32-bit, 80MHz. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, Automotive, 32-bit, 80MHz, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-TMS5700914APGEQQ 1 can be used for catalog matching and distributor lookup.

32-Bit RISC Flash MCU, Arm Cortex-R4F, 80MHz, AEC-Q100, 144-LQFP Product overview: TMS5700914APGEQQ1 from Texas Instruments is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 32-bit, 80MHz. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, Automotive, 32-bit, 80MHz, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-TMS5700914APGEQQ1 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Microcontrollers - 296-TMS5700914APGEQQ1-ND - DigiKey
Thief River Falls, MN, United States
ARM® Cortex®-R4F Automotive, AEC-Q100, Hercules™ TMS570 ARM® Cortex®-R Microcontroller IC 16/32-Bit 160MHz 1MB (1M x 8) FLASH 144-LQFP (20x20)

ARM® Cortex®-R4F Automotive, AEC-Q100, Hercules™ TMS570 ARM® Cortex®-R Microcontroller IC 16/32-Bit 160MHz 1MB (1M x 8) FLASH 144-LQFP (20x20)

Buy Now Datasheet
Embedded - Embedded - Microcontrollers - TMS5700914APGEQQ1 - 1110744-TMS5700914APGEQQ1 - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - TMS5700914APGEQQ1
1110744-TMS5700914APGEQQ1
Embedded - Embedded - Microcontrollers - TMS5700914APGEQQ1 1110744-TMS5700914APGEQQ1
Manufacturer: Texas Instruments Win Source Part Number: 1110744-TMS5700914AP GEQQ1 Packaging: Tray Core Processor: ARM Cortex-R4F Number of I/O: 64 Program Memory Size: 1MB (1M x 8) Program Memory Type: FLASH EEPROM Size: 64K x 8 Data Converters: A/D 24x12b Oscillator Type: External Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C (TA) Case / Package: 144-LQFP (20x20) Speed(Frequency): 160MHz Supply Voltage - Operating: 1.14 V to 3.6 V Part Core Size: 16/32-Bit Data RAM Size: 128K x 8 Popularity: Medium Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 1110744-TMS5700914APGEQQ1
Packaging: Tray
Core Processor: ARM Cortex-R4F
Number of I/O: 64
Program Memory Size: 1MB (1M x 8)
Program Memory Type: FLASH
EEPROM Size: 64K x 8
Data Converters: A/D 24x12b
Oscillator Type: External
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C (TA)
Case / Package: 144-LQFP (20x20)
Speed(Frequency): 160MHz
Supply Voltage - Operating: 1.14 V to 3.6 V
Part Core Size: 16/32-Bit
Data RAM Size: 128K x 8
Popularity: Medium
Fake Threat In the Open Market: 35 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
IC MCU 32BIT 1MB FLASH 144LQFP - 815-TMS5700914APGEQQ1 - Utmel Electronic Limited
Hong Kong, China
IC MCU 32BIT 1MB FLASH 144LQFP
815-TMS5700914APGEQQ1
IC MCU 32BIT 1MB FLASH 144LQFP 815-TMS5700914APGEQQ1
IC MCU 32BIT 1MB FLASH 144LQFP

IC MCU 32BIT 1MB FLASH 144LQFP

Supplier's Site
Sheung Wan, Hong Kong
ARM Microcontrollers - MCU
TMS5700914APGEQQ1
ARM Microcontrollers - MCU TMS5700914APGEQQ1
ARM Microcontrollers - MCU 16/32 Bit RISC Flash MCU, Arm Cortex-R4F, Auto Q-100 144-LQFP -40 to 125

ARM Microcontrollers - MCU 16/32 Bit RISC Flash MCU, Arm Cortex-R4F, Auto Q-100 144-LQFP -40 to 125

Buy Now Datasheet
Embedded - Microcontrollers - TMS5700914APGEQQ1 - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
TMS5700914APGEQQ1
Embedded - Microcontrollers TMS5700914APGEQQ1
IC MCU 16/32BIT 1MB FLSH 144LQFP

IC MCU 16/32BIT 1MB FLSH 144LQFP

Supplier's Site Datasheet
Microcontrollers - TMS5700914APGEQQ1 - ODG (Origin Data Global)
Shenzhen, China
Microcontrollers
TMS5700914APGEQQ1
Microcontrollers TMS5700914APGEQQ1
IC MCU 16/32BIT 1MB FLSH 144LQFP

IC MCU 16/32BIT 1MB FLSH 144LQFP

Supplier's Site Datasheet
Microcontrollers - TMS5700914APGEQQ1 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
TMS5700914APGEQQ1
Microcontrollers TMS5700914APGEQQ1
ARM® Cortex®-R4F Automotive, AEC-Q100, Hercules™ TMS570 ARM® Cortex®-R Microcontroller IC 16/32-Bit 160MHz 1MB (1M x 8) FLASH 144-LQFP (20x20)

ARM® Cortex®-R4F Automotive, AEC-Q100, Hercules™ TMS570 ARM® Cortex®-R Microcontroller IC 16/32-Bit 160MHz 1MB (1M x 8) FLASH 144-LQFP (20x20)

Buy Now

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Utmel Electronic Limited VAST STOCK CO., LIMITED Lingto Electronic Limited ODG (Origin Data Global) Quarktwin Technology Ltd.
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 685-TMS5700914APGEQQ1 296-TMS5700914APGEQQ1-ND 1110744-TMS5700914APGEQQ1 815-TMS5700914APGEQQ1 TMS5700914APGEQQ1 TMS5700914APGEQQ1 TMS5700914APGEQQ1 TMS5700914APGEQQ1
Product Name Automotive 32-bit 80MHz Embedded Microcontroller MCU Microcontrollers Embedded - Embedded - Microcontrollers - TMS5700914APGEQQ1 IC MCU 32BIT 1MB FLASH 144LQFP ARM Microcontrollers - MCU Embedded - Microcontrollers Microcontrollers Microcontrollers
Data Bus 32 Bit 16 Bit; 32 Bit 32 Bit 32 Bit 16 Bit; 32 Bit; 16/32-Bit 16 Bit; 32 Bit 16 Bit; 32 Bit; 16/32-Bit
Clock Speed 80 MHz 160 MHz 160 MHz 160 MHz 160 MHz
Supply Voltage 1.14 to ? volts 1.14 to 3.6 volts 1.14 to 3.6 volts 1.2 volts 1.14 to 3.6 volts
Operating Temperature -40 C (-40 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Bits Other; A/D 24x12b
Unlock Full Specs
to access all available technical data

Similar Products

16-bit 16MHz 64KB 3KB Embedded Microcontroller MCU - 685-CR16MCS9VJE8/NOPB - ERSAELECTRONICS PTE. LTD.
Specs
Data Bus 16 Bit
RAM 3 KB
Supply Voltage 5 volts
View Details
5 suppliers
Microcontrollers - C2DBYY001435 - Quarktwin Technology Ltd.
Infineon Technologies AG
Specs
Life Cycle Stage Last Time Buy
View Details
Microcontrollers - 2157976 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
ROM Type Flash
Package Type Other; Tqfn
View Details