The TMS320F28062FPZT is a 32-bit microcontroller from the TMS320F2806x family, designed for real-time control applications such as motor drives and digital power. It features a 90 MHz TMS320C28x CPU with a single-precision floating-point unit, a 32-bit CLA coprocessor, and up to 128KB of flash memory with 100KB of RAM. The device includes a 12-bit ADC with up to 16 channels, 8 enhanced PWM modules, USB 2.0 full-speed device/host, and up to 54 multiplexed GPIO pins. It is packaged in a 100-pin LQFP (PZ) with a 14.0 mm × 14.0 mm body size and operates over a temperature range of -40°C to 105°C. The device supports single 3.3-V supply operation and includes integrated power-on and brownout reset.
Piccolo Microcontroller with InstaSPIN-FOC 100-LQFP -40 to 105
32-bit MCU 90MHz, 128KB Flash, LQFP, -40 to 105°C Product overview: TMS320F28062FPZT from Texas Instruments is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 90MHz, 128KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 32-bit, 90MHz, 128KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-TMS320F28062FPZT
Manufacturer: Texas Instruments
Win Source Part Number: 797485-TMS320F28062F
Series: C2000 C28x Piccolo
Packaging: Tray
Operating Temperature Range: -40°C ~ 105°C (TA)
Core Processor: C28x
Speed: 90MHz
Package: 100-LQFP
Core Size: 32-Bit
Connectivity: CAN, I2C, McBSP, SCI, SPI, UART/USART
Peripherals: Brown-out Detect/Reset, DMA, POR, PWM, WDT
Number of I/O: 54
Program Memory Size: 128KB (64K x 16)
Program Memory Type: FLASH
RAM Size: 26K x 16
Data Converters: A/D 16x12b
Oscillator Type: Internal
Supply Voltage: 1.71 V ~ 1.995 V
Family Name: TMS320F28062
Categories: Integrated Circuits (ICs)
Manufacturer Package: 100-LQFP (14x14)
Alternative Parts (Cross-Reference): MKM34Z128ACLL5R; PK50N512CLL100; SPC5604BF1MLL6R; MKV31F128VLL10;
Introduction Date: September 07, 2012
ECCN: 3A991.a.2
Country of Origin: Philippines
Estimated EOL Date: 2031
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 46 pct.
Supply and Demand Status: Limited
C28x C2000™ C28x Piccolo™ Microcontroller IC 32-Bit Single-Core 90MHz 128KB (64K x 16) FLASH 100-LQFP (14x14)
IC MCU 32BIT 128KB FLASH 100LQFP
C28x C2000™ C28x Piccolo™ Microcontroller IC 32-Bit Single-Core 90MHz 128KB (64K x 16) FLASH 100-LQFP (14x14)
IC MCU 32BIT 128KB FLASH 100LQFP
32-bit Microcontrollers - MCU Piccolo MCU
| Texas Instruments | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Lingto Electronic Limited | Quarktwin Technology Ltd. | ODG (Origin Data Global) | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | TMS320F28062FPZT | 685-TMS320F28062FPZT | 797485-TMS320F28062FPZT | 296-TMS320F28062FPZT-ND | TMS320F28062FPZT | TMS320F28062FPZT | TMS320F28062FPZT | TMS320F28062FPZT |
| Product Name | TMS320F28062F Piccolo Microcontroller with InstaSPIN-FOC | 32-bit 90MHz 128KB Embedded Microcontroller MCU | Embedded - Embedded - Microcontrollers - TMS320F28062FPZT | Microcontrollers | Embedded - Microcontrollers | Microcontrollers | Microcontrollers | 32-bit Microcontrollers - MCU |
| Clock Speed | 90 MHz | 90 MHz | 90 MHz | 90 MHz | 90 MHz | |||
| Features | PWM | |||||||
| Bits | Other; 12-bit | Other; A/D 16x12b | ||||||
| RAM | 52 KB | 26 KB | 128 KB | 26 KB | 26 KB | 26 KB | ||
| Serial Interface | I²C; SPI; UART; USB | I2C, SPI, CAN, UART, USART, SCI | CAN; SPI; SCI; UART; USART |