IC MCU 32BIT 256KB FLASH 100LQFP Product overview: UPD70F3913GC(R)-UEU-
Manufacturer: Renesas Electronics America
Win Source Part Number: 798840-UPD70F3913GC(
Series: V850E/Ix4
Packaging: Tray
Operating Temperature Range: -40°C ~ 85°C (TA)
Core Processor: V850E1
Speed: 100MHz
Package: 100-LQFP
Core Size: 32-Bit
Connectivity: CSI, I2C, UART/USART
Peripherals: DMA, LVD, POR, PWM, WDT
Number of I/O: 55
Program Memory Size: 256KB (256K x 8)
Program Memory Type: FLASH
RAM Size: 24K x 8
Data Converters: A/D 12x10b, 7x12b
Oscillator Type: Internal
Supply Voltage: 1.35 V ~ 1.65 V
Family Name: UPD70F39
Categories: Integrated Circuits (ICs)
Alternative Parts (Cross-Reference): PK30DN512ZVLL10; EFM32WG880F64-QFP100
Introduction Date: October 02, 2000
ECCN: 3A991
Country of Origin: Japan
Estimated EOL Date: 2022
Popularity: Medium
Fake Threat In the Open Market: 35 pct.
Supply and Demand Status: Limited
Quantity per package: 90
V850E1 Automotive, AEC-Q100, V850E/Ix4 Microcontroller IC 32-Bit Single-Core 100MHz 256KB (256K x 8) FLASH
V850E1 Automotive, AEC-Q100, V850E/Ix4 Microcontroller IC 32-Bit Single-Core 100MHz 256KB (256K x 8) FLASH
32-bit Microcontrollers - MCU 32 bit Microcontroller
IC MCU 32BIT 256KB FLASH 100LQFP
IC MCU 32BIT 256KB FLASH 100LQFP
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | 685-UPD70F3913GC(R)-UEU-AX | 798840-UPD70F3913GC(R)-UEU-AX | UPD70F3913GC(R)-UEU-AX-ND | UPD70F3913GC(R)-UEU-AX | UPD70F3913GC(R)-UEU-AX | UPD70F3913GC(R)-UEU-AX | UPD70F3913GC(R)-UEU-AX |
| Product Name | 32-bit 32BIT 256KB Embedded Microcontroller MCU | Embedded - Embedded - Microcontrollers - UPD70F3913GC(R)-UEU-AX | Microcontrollers | Microcontrollers | 32-bit Microcontrollers - MCU | Integrated Circuits (ICs) - Embedded - Microcontrollers | Embedded - Microcontrollers |
| Data Bus | 32 Bit | 32 Bit | 32 Bit | 32 Bit; 32-Bit Single-Core | 32 Bit | 32 Bit; 32-Bit | |
| RAM | 24 KB | 256 KB | 24 KB | 24 KB | 24 KB | ||
| Supply Voltage | 1.35 to 1.65 volts | 1.35 to 1.65 volts | 1.35 to 1.65 volts | 1.65 volts | |||
| Package Type | Other; Tray | LFQP; Other; 100-LQFP | QFP; Other; 100-LQFP | Other; 100-LQFP | |||
| Operating Temperature | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) |