Renesas Electronics Corporation Microcontrollers UPD78F0752MA-FAA-AX

Description
78K/0 78K0/Ix2 Microcontroller IC 8-Bit 10MHz 16KB (16K x 8) FLASH
Request a Quote Datasheet
Description
78K/0 78K0/Ix2 Microcontroller IC 8-Bit 10MHz 16KB (16K x 8) FLASH
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Microcontrollers - 972-1041-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
972-1041-ND
Microcontrollers 972-1041-ND
78K/0 78K0/Ix2 Microcontroller IC 8-Bit 10MHz 16KB (16K x 8) FLASH

78K/0 78K0/Ix2 Microcontroller IC 8-Bit 10MHz 16KB (16K x 8) FLASH

Buy Now Datasheet
Singapore, Singapore
8-bit 8BIT 16KB Embedded Microcontroller MCU
685-UPD78F0752MA-FAA-AX
8-bit 8BIT 16KB Embedded Microcontroller MCU 685-UPD78F0752MA-FAA-AX
IC MCU 8BIT 16KB FLASH 16SSOP Product overview: UPD78F0752MA-FAA-AX from Renesas Electronics Corporation is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 16KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 16KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-UPD78F0752MA-FAA -AX can be used for catalog matching and distributor lookup.

IC MCU 8BIT 16KB FLASH 16SSOP Product overview: UPD78F0752MA-FAA-AX from Renesas Electronics Corporation is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 16KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 16KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-UPD78F0752MA-FAA-AX can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - 1103244-UPD78F0752MA-FAA-AX - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Embedded - Microcontrollers
1103244-UPD78F0752MA-FAA-AX
Integrated Circuits (ICs) - Embedded - Microcontrollers 1103244-UPD78F0752MA-FAA-AX
Win Source Part Number: 1103244-UPD78F0752MA -FAA-AX Category: Integrated Circuits (ICs)>Embedded - Microcontrollers Series: 78K0/Ix2 Core Processor: 78K/0 Speed: 10MHz Package: Tray Standard Package: 490 Mounting: SMD (SMT) Core Size: 8-Bit Peripherals: LVD, POR, PWM, WDT Number of I/O: 9 Program Memory Size: 16KB (16K x 8) Program Memory Type: FLASH RAM Size: 768 x 8 Data Converters: A/D 5x10b Oscillator Type: Internal Package / Case: 16-SSOP (0.173", 4.40mm Width) Temperature Range - Operating: -40°C ~ 105°C (TA) Supply Voltage - Operating: 2.7V ~ 5.5V Alternative Parts (Cross-Reference): MSP430FR2433IRGET; UPD78F9210MA-FAA-AX; PIC18F14K50-I/SS; PIC18F14K50T-I/SS; PIC18F14K22T-I/SS; UPD78F9512GR-JJG-A; UPD78F9211GR(T)-JJG- A; ECCN: EAR99 Fake Threat In the Open Market: 79 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.31.0001 Mfr: Renesas Electronics America Inc Other Names: UPD78F0752MAFAAAX,UP D78F0752MA-FAA-AX-ND ,972-1041 Base Product Number: UPD78F0752 Product Status: Not For New Designs

Win Source Part Number: 1103244-UPD78F0752MA-FAA-AX
Category: Integrated Circuits (ICs)>Embedded - Microcontrollers
Series: 78K0/Ix2
Core Processor: 78K/0
Speed: 10MHz
Package: Tray
Standard Package: 490
Mounting: SMD (SMT)
Core Size: 8-Bit
Peripherals: LVD, POR, PWM, WDT
Number of I/O: 9
Program Memory Size: 16KB (16K x 8)
Program Memory Type: FLASH
RAM Size: 768 x 8
Data Converters: A/D 5x10b
Oscillator Type: Internal
Package / Case: 16-SSOP (0.173", 4.40mm Width)
Temperature Range - Operating: -40°C ~ 105°C (TA)
Supply Voltage - Operating: 2.7V ~ 5.5V
Alternative Parts (Cross-Reference): MSP430FR2433IRGET; UPD78F9210MA-FAA-AX; PIC18F14K50-I/SS; PIC18F14K50T-I/SS; PIC18F14K22T-I/SS; UPD78F9512GR-JJG-A; UPD78F9211GR(T)-JJG-A;
ECCN: EAR99
Fake Threat In the Open Market: 79 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.31.0001
Mfr: Renesas Electronics America Inc
Other Names: UPD78F0752MAFAAAX,UPD78F0752MA-FAA-AX-ND,972-1041
Base Product Number: UPD78F0752
Product Status: Not For New Designs

Buy Now
Microcontrollers - UPD78F0752MA-FAA-AX - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
UPD78F0752MA-FAA-AX
Microcontrollers UPD78F0752MA-FAA-AX
78K/0 78K0/Ix2 Microcontroller IC 8-Bit 10MHz 16KB (16K x 8) FLASH

78K/0 78K0/Ix2 Microcontroller IC 8-Bit 10MHz 16KB (16K x 8) FLASH

Buy Now Datasheet
Microcontrollers - UPD78F0752MA-FAA-AX - ODG (Origin Data Global)
Shenzhen, China
Microcontrollers
UPD78F0752MA-FAA-AX
Microcontrollers UPD78F0752MA-FAA-AX
IC MCU 8BIT 16KB FLASH 16SSOP

IC MCU 8BIT 16KB FLASH 16SSOP

Supplier's Site Datasheet
Embedded - Microcontrollers - UPD78F0752MA-FAA-AX - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
UPD78F0752MA-FAA-AX
Embedded - Microcontrollers UPD78F0752MA-FAA-AX
IC MCU 8BIT 16KB FLASH 16SSOP

IC MCU 8BIT 16KB FLASH 16SSOP

Supplier's Site Datasheet
Sheung Wan, Hong Kong
8-bit Microcontrollers - MCU
UPD78F0752MA-FAA-AX
8-bit Microcontrollers - MCU UPD78F0752MA-FAA-AX
8-bit Microcontrollers - MCU 8bit Microcontroller

8-bit Microcontrollers - MCU 8bit Microcontroller

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - UPD78F0752MA-FAA-AX - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
UPD78F0752MA-FAA-AX
Integrated Circuits (ICs) - Embedded - Microcontrollers UPD78F0752MA-FAA-AX
IC MCU 8BIT 16KB FLASH 16SSOP

IC MCU 8BIT 16KB FLASH 16SSOP

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Quarktwin Technology Ltd. ODG (Origin Data Global) Lingto Electronic Limited VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 972-1041-ND 685-UPD78F0752MA-FAA-AX 1103244-UPD78F0752MA-FAA-AX UPD78F0752MA-FAA-AX UPD78F0752MA-FAA-AX UPD78F0752MA-FAA-AX UPD78F0752MA-FAA-AX UPD78F0752MA-FAA-AX
Product Name Microcontrollers 8-bit 8BIT 16KB Embedded Microcontroller MCU Integrated Circuits (ICs) - Embedded - Microcontrollers Microcontrollers Microcontrollers Embedded - Microcontrollers 8-bit Microcontrollers - MCU Integrated Circuits (ICs) - Embedded - Microcontrollers
Data Bus 8 Bit 8 Bit 8 Bit 8 Bit; 8-Bit 8 Bit 8 Bit; 8-Bit 8 Bit
Clock Speed 10 MHz 10 MHz 10 MHz 10 MHz 10 MHz
Bits Other; A/D 5x10b
RAM 0.7680 KB 0.7680 KB 16 KB 0.7680 KB 0.7680 KB 768 KB
ROM 16 KB
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - Microcontrollers - ADUC842BS62-3 - Lingto Electronic Limited
Specs
Data Bus 8 Bit; 8-Bit
View Details
Microcontrollers - 1814784 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
RAM 256 KB
ROM 256 KB
View Details
 - C167CSLMCAKXQLA2 - Rochester Electronics
Infineon Technologies AG
Specs
Life Cycle Stage Obsolete
Package Type QFP; Other; PG-MQFP-144-11
View Details
4 suppliers