Texas Instruments High-Performance Analog Microcontrollers TMS320F28375DPTPS

Description
C28x C2000™ C28x Delfino™, Functional Safety (FuSa) Microcontroller IC 32-Bit Dual-Core 200MHz 1MB (512K x 16) FLASH 176-HLQFP (24x24)
Request a Quote Datasheet
Description
C28x C2000™ C28x Delfino™, Functional Safety (FuSa) Microcontroller IC 32-Bit Dual-Core 200MHz 1MB (512K x 16) FLASH 176-HLQFP (24x24)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Microcontrollers - 296-TMS320F28375DPTPSTR-ND - DigiKey
Thief River Falls, MN, United States
C28x C2000™ C28x Delfino™, Functional Safety (FuSa) Microcontroller IC 32-Bit Dual-Core 200MHz 1MB (512K x 16) FLASH 176-HLQFP (24x24)

C28x C2000™ C28x Delfino™, Functional Safety (FuSa) Microcontroller IC 32-Bit Dual-Core 200MHz 1MB (512K x 16) FLASH 176-HLQFP (24x24)

Buy Now Datasheet
32-bit 200MHz 1MB 208KB Embedded Microcontroller MCU - 685-TMS320F28375DPTPS - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
32-bit 200MHz 1MB 208KB Embedded Microcontroller MCU
685-TMS320F28375DPTPS
32-bit 200MHz 1MB 208KB Embedded Microcontroller MCU 685-TMS320F28375DPTPS
32-bit MCU, 200MHz, 1MB Flash, 208KB RAM, 176-Pin, Auto Temp Product overview: TMS320F28375DPTPS from Texas Instruments is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 200MHz, 1MB, 208KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 32-bit, 200MHz, 1MB, 208KB. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-TMS320F28375DPTP S can be used for catalog matching and distributor lookup.

32-bit MCU, 200MHz, 1MB Flash, 208KB RAM, 176-Pin, Auto Temp Product overview: TMS320F28375DPTPS from Texas Instruments is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 200MHz, 1MB, 208KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 32-bit, 200MHz, 1MB, 208KB. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-TMS320F28375DPTPS can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Embedded - Embedded - Microcontrollers - TMS320F28375DPTPS - 797565-TMS320F28375DPTPS - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - TMS320F28375DPTPS
797565-TMS320F28375DPTPS
Embedded - Embedded - Microcontrollers - TMS320F28375DPTPS 797565-TMS320F28375DPTPS
Manufacturer: Texas Instruments Win Source Part Number: 797565-TMS320F28375D PTPS Series: C2000 C28x Delfino Packaging: Tray Operating Temperature Range: -40°C ~ 125°C (TJ) Core Processor: C28x Speed: 200MHz Package: 176-LQFP Exposed Pad Core Size: 32-Bit Dual-Core Connectivity: CAN, EBI/EMI, I2C, McBSP, SCI, SPI, uPP, UART/USART, USB Peripherals: DMA, POR, PWM, WDT Number of I/O: 97 Program Memory Size: 1MB (512K x 16) Program Memory Type: FLASH RAM Size: 102K x 16 Data Converters: A/D 20x12b, D/A 3x12b Oscillator Type: Internal Supply Voltage: 1.14 V ~ 3.47 V Family Name: TMS320F28375 Categories: Integrated Circuits (ICs) Manufacturer Package: 176-HLQFP (24x24) Alternative Parts (Cross-Reference): SPC5607CEMLUR; SPC5605BECLU; SPC5607BECLU; SPC5605BECLUR; ECCN: 3A991.a.2 Country of Origin: Philippines Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 797565-TMS320F28375DPTPS
Series: C2000 C28x Delfino
Packaging: Tray
Operating Temperature Range: -40°C ~ 125°C (TJ)
Core Processor: C28x
Speed: 200MHz
Package: 176-LQFP Exposed Pad
Core Size: 32-Bit Dual-Core
Connectivity: CAN, EBI/EMI, I2C, McBSP, SCI, SPI, uPP, UART/USART, USB
Peripherals: DMA, POR, PWM, WDT
Number of I/O: 97
Program Memory Size: 1MB (512K x 16)
Program Memory Type: FLASH
RAM Size: 102K x 16
Data Converters: A/D 20x12b, D/A 3x12b
Oscillator Type: Internal
Supply Voltage: 1.14 V ~ 3.47 V
Family Name: TMS320F28375
Categories: Integrated Circuits (ICs)
Manufacturer Package: 176-HLQFP (24x24)
Alternative Parts (Cross-Reference): SPC5607CEMLUR; SPC5605BECLU; SPC5607BECLU; SPC5605BECLUR;
ECCN: 3A991.a.2
Country of Origin: Philippines
Estimated EOL Date: 2031
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 39 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Sheung Wan, Hong Kong
32-bit Microcontrollers - MCU
TMS320F28375DPTPS
32-bit Microcontrollers - MCU TMS320F28375DPTPS
32-bit Microcontrollers - MCU DelfinoG 32-bit MCU with 800 MIPS, 2xCPU, 2xCLA, FPU, TMU, 1024 KB Flash, EMIF, 12b ADC 176-HLQFP -40 to 125

32-bit Microcontrollers - MCU DelfinoG 32-bit MCU with 800 MIPS, 2xCPU, 2xCLA, FPU, TMU, 1024 KB Flash, EMIF, 12b ADC 176-HLQFP -40 to 125

Buy Now Datasheet
Embedded - Microcontrollers - TMS320F28375DPTPS - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
TMS320F28375DPTPS
Embedded - Microcontrollers TMS320F28375DPTPS
IC MCU 32BIT 1MB FLASH 176HLQFP

IC MCU 32BIT 1MB FLASH 176HLQFP

Supplier's Site Datasheet
Microcontrollers - TMS320F28375DPTPS - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
TMS320F28375DPTPS
Microcontrollers TMS320F28375DPTPS
C28x C2000™ C28x Delfino™, Functional Safety (FuSa) Microcontroller IC 32-Bit Dual-Core 200MHz 1MB (512K x 16) FLASH 176-HLQFP (24x24)

C28x C2000™ C28x Delfino™, Functional Safety (FuSa) Microcontroller IC 32-Bit Dual-Core 200MHz 1MB (512K x 16) FLASH 176-HLQFP (24x24)

Buy Now
IC MCU 32BIT 1MB FLASH 176HLQFP - 815-TMS320F28375DPTPS - Utmel Electronic Limited
Hong Kong, China
IC MCU 32BIT 1MB FLASH 176HLQFP
815-TMS320F28375DPTPS
IC MCU 32BIT 1MB FLASH 176HLQFP 815-TMS320F28375DPTPS
IC MCU 32BIT 1MB FLASH 176HLQFP

IC MCU 32BIT 1MB FLASH 176HLQFP

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics VAST STOCK CO., LIMITED Lingto Electronic Limited Quarktwin Technology Ltd. Utmel Electronic Limited
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 296-TMS320F28375DPTPSTR-ND 685-TMS320F28375DPTPS 797565-TMS320F28375DPTPS TMS320F28375DPTPS TMS320F28375DPTPS TMS320F28375DPTPS 815-TMS320F28375DPTPS
Product Name Microcontrollers 32-bit 200MHz 1MB 208KB Embedded Microcontroller MCU Embedded - Embedded - Microcontrollers - TMS320F28375DPTPS 32-bit Microcontrollers - MCU Embedded - Microcontrollers Microcontrollers IC MCU 32BIT 1MB FLASH 176HLQFP
Data Bus 32 Bit 32 Bit 32 Bit 32 Bit; 32-Bit Dual-Core 32 Bit; 32-Bit Dual-Core 32 Bit
Clock Speed 200 MHz 100 MHz 200 MHz 200 MHz
Bits Other; A/D 20x12b; D/A 3x12b
RAM 102 KB 1000 KB 102 KB 102 KB
ROM 1000 KB
Unlock Full Specs
to access all available technical data

Similar Products

RF and Wireless - RF Transceiver ICs - CC1120RHBR - Shenzhen Shengyu Electronics Technology Limited
Specs
Life Cycle Stage Active
Supply Voltage 3.6 to 2 volts
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Microcontrollers - 428463 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
ROM 256 KB
Package Type QFP; Other; LQFP
View Details
Microcontrollers - C164CM4EFABKXUMA1TR-ND - DigiKey
Specs
Data Bus 16 Bit
Clock Speed 20 MHz
Bits Other; A/D 8x10b
View Details
4 suppliers