Piccolo Microcontroller 80-LQFP -40 to 125
Manufacturer: Texas Instruments
Win Source Part Number: 1271262-TMS320F28034
Packaging: Tray
Mounting Style: SMD
Core Processor: C28x
Speed: 60MHz
Connectivity: CANbus, I2C, LINbus, SCI, SPI, UART/USART
Peripherals: Brown-out Detect/Reset, POR, PWM, WDT
Program Memory Size: 128KB (64K x 16)
Program Memory Type: FLASH
Data Converters: A/D 16x12b
Supply Voltage: 1.71V ~ 1.995V
Categories: Integrated Circuits
Supplier Device Package: 80-LQFP (12x12)
Temperature Range - Operating: -40°C ~ 125°C
Manufacturer Homepage: www.ti.com
Manufacturer Package: 80-LQFP
Popularity: Medium
Fake Threat In the Open Market: 57 pct.
Supply and Demand Status: Limited
Family Part Number: TMS320F28034
Manufacturer Pack Quantity: 119
MSL Level: 3 (168 Hours)
Data Bus Width: 32-Bit
The number of I/O: 45
Date RAM Size: 10K x 16
C28x C2000™ C28x Piccolo™ Microcontroller IC 32-Bit Single-Core 60MHz 128KB (64K x 16) FLASH 80-LQFP (12x12)
32-bit C28x RISC MCU, 60MHz, 128KB Flash, 80-Pin LQFP Product overview: TMS320F28034PNS from Texas Instruments is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 60MHz, 128KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 32-bit, 60MHz, 128KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-TMS320F28034PNS can be used for catalog matching and distributor lookup.
32-bit Microcontrollers - MCU Piccolo Micro
IC MCU 32BIT 128KB FLASH 80LQFP
IC MCU 32BIT 128KB FLASH 80LQFP
IC MCU 32BIT 128KB FLASH 80LQFP
C28x C2000™ C28x Piccolo™ Microcontroller IC 32-Bit Single-Core 60MHz 128KB (64K x 16) FLASH 80-LQFP (12x12)
| Texas Instruments | Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | VAST STOCK CO., LIMITED | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | TMS320F28034PNS | 1271262-TMS320F28034PNS | TMS320F28034PNS-ND | 685-TMS320F28034PNS | TMS320F28034PNS | TMS320F28034PNS | TMS320F28034PNS | TMS320F28034PNS | TMS320F28034PNS |
| Product Name | TMS320F28034 Piccolo Microcontroller | Embedded - Embedded - Microcontrollers - TMS320F28034PNS | Microcontrollers | 32-bit 60MHz 128KB Embedded Microcontroller MCU | 32-bit Microcontrollers - MCU | Embedded - Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers | Microcontrollers | Microcontrollers |
| Clock Speed | 60 MHz | 60 MHz | 60 MHz | 60 MHz | 60 MHz | 60 MHz | 60 MHz | ||
| Features | PWM | ||||||||
| Bits | Other; 12-Bit | Other; A/D 16x12b | |||||||
| RAM | 20 KB | 128 KB | 10 KB | 20 KB | 10 KB | 10 KB | 10 KB | ||
| Serial Interface | I²C; SPI; UART | CAN; SPI; SCI; UART; USART | CAN/I2C/SPI/UART |