Texas Instruments TMS320F28035 Piccolo Microcontroller TMS320F28035PAGT

Description
Piccolo Microcontroller 64-TQFP -40 to 105
Request a Quote
Description
Piccolo Microcontroller 64-TQFP -40 to 105
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The TMS320F28035PAGT is a 32-bit RISC microcontroller for real-time control applications, featuring a 60MHz C28x CPU and a floating-point CLA co-processor. It is packaged in a 64-pin TQFP with a 10.0mm × 10.0mm body size and operates from -40°C to 105°C. The device includes 128-bit security, a 12-bit ADC, multiple PWM modules, and supports single 3.3V supply operation with integrated reset circuits.

Datasheet Summary
Powered by GS/AI

The TMS320F28035PAGT is a 32-bit RISC microcontroller for real-time control applications, featuring a 60MHz C28x CPU and a floating-point CLA co-processor. It is packaged in a 64-pin TQFP with a 10.0mm × 10.0mm body size and operates from -40°C to 105°C. The device includes 128-bit security, a 12-bit ADC, multiple PWM modules, and supports single 3.3V supply operation with integrated reset circuits.

Suppliers

Company
Product
Description
Supplier Links
TMS320F28035 Piccolo Microcontroller - TMS320F28035PAGT - Texas Instruments
Dallas, TX, United States
TMS320F28035 Piccolo Microcontroller
TMS320F28035PAGT
TMS320F28035 Piccolo Microcontroller TMS320F28035PAGT
Piccolo Microcontroller 64-TQFP -40 to 105

Piccolo Microcontroller 64-TQFP -40 to 105

Buy Now Datasheet
Singapore, Singapore
32-bit 60MHz 128KB Embedded Microcontroller MCU
685-TMS320F28035PAGT
32-bit 60MHz 128KB Embedded Microcontroller MCU 685-TMS320F28035PAGT
32-bit C28x RISC MCU, 60MHz, 128KB Flash, 64-Pin TQFP Product overview: TMS320F28035PAGT from Texas Instruments is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 60MHz, 128KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 32-bit, 60MHz, 128KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-TMS320F28035PAGT can be used for catalog matching and distributor lookup.

32-bit C28x RISC MCU, 60MHz, 128KB Flash, 64-Pin TQFP Product overview: TMS320F28035PAGT from Texas Instruments is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 60MHz, 128KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 32-bit, 60MHz, 128KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-TMS320F28035PAGT can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Embedded - Embedded - Microcontrollers - TMS320F28035PAGT - 033291-TMS320F28035PAGT - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - TMS320F28035PAGT
033291-TMS320F28035PAGT
Embedded - Embedded - Microcontrollers - TMS320F28035PAGT 033291-TMS320F28035PAGT
Manufacturer: Texas Instruments Win Source Part Number: 033291-TMS320F28035P AGT Packaging: Tray Core Processor: C28x Number of I/O: 33 Program Memory Size: 128KB (64K x 16) Program Memory Type: FLASH Data Converters: A/D 14x12b Family Name: TMS320F28035 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 105°C (TA) Case / Package: 64-TQFP (10x10) Speed(Frequency): 60MHz Supply Voltage - Operating: 1.71 V to 1.995 V Part Core Size: 32-Bit Data RAM Size: 10K x 16 Alternative Parts (Cross-Reference): MC56F84442VLH; R7F7010113AFP#KA4; MC56F84452VLH; MC56F84442VLHR; Introduction Date: August 01, 2010 ECCN: 3A991.a.2 Country of Origin: Philippines Estimated EOL Date: 2031 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 033291-TMS320F28035PAGT
Packaging: Tray
Core Processor: C28x
Number of I/O: 33
Program Memory Size: 128KB (64K x 16)
Program Memory Type: FLASH
Data Converters: A/D 14x12b
Family Name: TMS320F28035
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 105°C (TA)
Case / Package: 64-TQFP (10x10)
Speed(Frequency): 60MHz
Supply Voltage - Operating: 1.71 V to 1.995 V
Part Core Size: 32-Bit
Data RAM Size: 10K x 16
Alternative Parts (Cross-Reference): MC56F84442VLH; R7F7010113AFP#KA4; MC56F84452VLH; MC56F84442VLHR;
Introduction Date: August 01, 2010
ECCN: 3A991.a.2
Country of Origin: Philippines
Estimated EOL Date: 2031
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 57 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Microcontrollers - 296-32762-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
296-32762-ND
Microcontrollers 296-32762-ND
C28x C2000™ C28x Piccolo™ Microcontroller IC 32-Bit Single-Core 60MHz 128KB (64K x 16) FLASH 64-TQFP (10x10)

C28x C2000™ C28x Piccolo™ Microcontroller IC 32-Bit Single-Core 60MHz 128KB (64K x 16) FLASH 64-TQFP (10x10)

Buy Now Datasheet
Single Chip Microcomputer/Microcontroller >> Microcontroller Units (MCUs/MPUs/SOCs) - TMS320F28035PAGT - LCSC Electronics Technology (HK) Limited
Futian, Shenzhen, China
Single Chip Microcomputer/Microcontroller >> Microcontroller Units (MCUs/MPUs/SOCs)
TMS320F28035PAGT
Single Chip Microcomputer/Microcontroller >> Microcontroller Units (MCUs/MPUs/SOCs) TMS320F28035PAGT
128KB 1.71V~1.995V Other series 60MHz 33 LQFP-64(10x10) Microcontroller Units (MCUs/MPUs/SOCs) ROHS

128KB 1.71V~1.995V Other series 60MHz 33 LQFP-64(10x10) Microcontroller Units (MCUs/MPUs/SOCs) ROHS

Supplier's Site Datasheet
Sheung Wan, Hong Kong
32-bit Microcontrollers - MCU
TMS320F28035PAGT
32-bit Microcontrollers - MCU TMS320F28035PAGT
32-bit Microcontrollers - MCU Piccolo Microcntrlr

32-bit Microcontrollers - MCU Piccolo Microcntrlr

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - TMS320F28035PAGT - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
TMS320F28035PAGT
Integrated Circuits (ICs) - Embedded - Microcontrollers TMS320F28035PAGT
IC MCU 32BIT 128KB FLASH 64TQFP

IC MCU 32BIT 128KB FLASH 64TQFP

Supplier's Site
Microcontrollers - TMS320F28035PAGT - ODG (Origin Data Global)
Shenzhen, China
Microcontrollers
TMS320F28035PAGT
Microcontrollers TMS320F28035PAGT
IC MCU 32BIT 128KB FLASH 64TQFP

IC MCU 32BIT 128KB FLASH 64TQFP

Supplier's Site Datasheet
Microcontrollers - TMS320F28035PAGT - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
TMS320F28035PAGT
Microcontrollers TMS320F28035PAGT
C28x C2000™ C28x Piccolo™ Microcontroller IC 32-Bit Single-Core 60MHz 128KB (64K x 16) FLASH 64-TQFP (10x10)

C28x C2000™ C28x Piccolo™ Microcontroller IC 32-Bit Single-Core 60MHz 128KB (64K x 16) FLASH 64-TQFP (10x10)

Buy Now
Embedded - Microcontrollers - TMS320F28035PAGT - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
TMS320F28035PAGT
Embedded - Microcontrollers TMS320F28035PAGT
IC MCU 32BIT 128KB FLASH 64TQFP

IC MCU 32BIT 128KB FLASH 64TQFP

Supplier's Site Datasheet

Technical Specifications

  Texas Instruments ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey LCSC Electronics Technology (HK) Limited VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global) Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number TMS320F28035PAGT 685-TMS320F28035PAGT 033291-TMS320F28035PAGT 296-32762-ND TMS320F28035PAGT TMS320F28035PAGT TMS320F28035PAGT TMS320F28035PAGT TMS320F28035PAGT TMS320F28035PAGT
Product Name TMS320F28035 Piccolo Microcontroller 32-bit 60MHz 128KB Embedded Microcontroller MCU Embedded - Embedded - Microcontrollers - TMS320F28035PAGT Microcontrollers Single Chip Microcomputer/Microcontroller >> Microcontroller Units (MCUs/MPUs/SOCs) 32-bit Microcontrollers - MCU Integrated Circuits (ICs) - Embedded - Microcontrollers Microcontrollers Microcontrollers Embedded - Microcontrollers
Clock Speed 60 MHz 60 MHz 60 MHz 60 MHz 60 MHz 60 MHz 60 MHz
Features PWM Watchdog Timer; Low Voltage Detector
Bits Other; 12-Bit Other; A/D 14x12b Other; 12bit
RAM 20 KB 10 KB 128 KB 10 KB 10 KB 10 KB 10 KB
Serial Interface I²C; SPI; UART CAN/I2C/SPI/UART CAN; SPI; SCI; UART; USART
Unlock Full Specs
to access all available technical data

Similar Products

Application Specific Microcontrollers - CP3CN37VVAWQX/E7002124 - Quarktwin Technology Ltd.
Specs
Life Cycle Stage Active
View Details
2 suppliers
Low-Power 1 GHz Embedded Microcontroller MCU - 879-CC1310F64RSMT - ERSAELECTRONICS PTE. LTD.
Specs
Supply Voltage 1.8 to ? volts
Operating Temperature -40 C (-40 F)
View Details
2 suppliers
CC430F5137 16-Bit Ultra-Low-Power MCU, 32KB Flash, 4KB RAM, CC1101 Radio, AES-128, 12Bit ADC, USCI - CC430F5137IRGZT - Texas Instruments
Specs
Data Bus 16 Bit
Clock Speed 20 MHz
Features Watchdog Timer; DMA
View Details
3 suppliers
Automotive VQFN Embedded Microcontroller MCU - 879-CC2541F256TRHARQ1 - ERSAELECTRONICS PTE. LTD.
Specs
Operating Temperature -40 C (-40 F)
View Details
2 suppliers