Win Source Part Number: 1001718-UPD70F3842GC
Category: Integrated Circuits (ICs)>Embedded - Microcontrollers
Series: V850ES/Jx3-L
Core Processor: V850ES
Speed: 20MHz
Package: Tray
Standard Package: 90
Mounting: SMD (SMT)
Core Size: 32-Bit Single-Core
Connectivity: CSI, EBI/EMI, I2C, UART/USART
Peripherals: DMA, LVD, PWM, WDT
Number of I/O: 83
Program Memory Size: 1MB (1M x 8)
Program Memory Type: FLASH
RAM Size: 80K x 8
Data Converters: A/D 12x10b; D/A 2x8b
Oscillator Type: Internal
Package / Case: 100-LQFP
Temperature Range - Operating: -40°C ~ 85°C (TA)
Supply Voltage - Operating: 2V ~ 3.6V
ECCN: EAR99
Fake Threat In the Open Market: 53 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.31.0001
Mfr: Renesas Electronics America Inc
Base Product Number: UPD70F3842
Product Status: Not For New Designs
IC MCU 32BIT 1MB FLASH 100LQFP Product overview: UPD70F3842GC-UEU-AX from Renesas Electronics Corporation is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 32BIT, 1MB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 32-bit, 32BIT, 1MB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-UPD70F3842GC-UEU
V850ES V850ES/Jx3-L Microcontroller IC 32-Bit Single-Core 20MHz 1MB (1M x 8) FLASH
32-bit Microcontrollers - MCU V850/JG3-L 1024KROM/80KRAM 20MHz 100LQFP
V850ES V850ES/Jx3-L Microcontroller IC 32-Bit Single-Core 20MHz 1MB (1M x 8) FLASH
IC MCU 32BIT 1MB FLASH 100LQFP
IC MCU 32BIT 1MB FLASH 100LQFP
IC MCU 32BIT 1MB FLASH 100LQFP
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | ODG (Origin Data Global) | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | 1001718-UPD70F3842GC-UEU-AX | 685-UPD70F3842GC-UEU-AX | UPD70F3842GC-UEU-AX-ND | UPD70F3842GC-UEU-AX | UPD70F3842GC-UEU-AX | UPD70F3842GC-UEU-AX | UPD70F3842GC-UEU-AX | UPD70F3842GC-UEU-AX |
| Product Name | Integrated Circuits (ICs) - Embedded - Microcontrollers | 32-bit 32BIT 1MB Embedded Microcontroller MCU | Microcontrollers | 32-bit Microcontrollers - MCU | Microcontrollers | Microcontrollers | Embedded - Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers |
| Data Bus | 32 Bit | 32 Bit | 32 Bit | 32 Bit; 32-Bit Single-Core | 32 Bit | 32 Bit; 32-Bit | 32 Bit | |
| Clock Speed | 20 MHz | 20 MHz | 20 MHz | 20 MHz | 20 MHz | |||
| RAM | 1000 KB | 80 KB | 80 KB | 80 KB | 80 KB | 80 KB | ||
| ROM Type | Flash; FLASH | Flash | Flash; FLASH | Flash; FLASH | ||||
| Supply Voltage | 2 to 3.6 volts | 2 to 3.6 volts | 2 to 3.6 volts | 2 to 3.6 volts | 3.6 volts |