The TMS320F28033 Piccolo Microcontroller from Texas Instruments is a 32-bit device optimized for real-time control applications. It operates at a clock speed of 60 MHz and features a Harvard architecture with a unified memory programming model. The microcontroller includes a Programmable Control Law Accelerator (CLA) for efficient floating-point math operations, allowing it to execute code independently of the main CPU. This microcontroller supports up to 45 programmable GPIO pins and includes various integrated peripherals such as multiple serial communication interfaces (SCI, SPI, I2C, LIN, eCAN), enhanced PWM modules, and an ADC with a 10-bit resolution. It also features advanced emulation capabilities for debugging and analysis. The TMS320F28033PAGT is available in a 64-pin TQFP package and operates within a temperature range of -40°C to 105°C. It is suitable for applications including motor control, power conversion, and industrial automation. The device is designed for low power consumption and requires a single 3.3V supply, making it a cost-effective solution for embedded systems.
Piccolo Microcontroller 64-TQFP -40 to 105
C28x C2000™ C28x Piccolo™ Microcontroller IC 32-Bit Single-Core 60MHz 64KB (32K x 16) FLASH 64-TQFP (10x10)
Manufacturer: Texas Instruments
Win Source Part Number: 1271259-TMS320F28033
Series: C2000 C28x Piccolo
Packaging: Tray
Operating Temperature Range: -40°C ~ 105°C (TA)
Core Processor: C28x
Speed: 60MHz
Package: 64-TQFP
Core Size: 32-Bit
Connectivity: CAN, I2C, LIN, SCI, SPI, UART/USART
Peripherals: Brown-out Detect/Reset, POR, PWM, WDT
Number of I/O: 33
Program Memory Size: 64KB (32K x 16)
Program Memory Type: FLASH
RAM Size: 10K x 16
Data Converters: A/D 14x12b
Oscillator Type: Internal
Supply Voltage: 1.71 V ~ 1.995 V
Family Name: TMS320F28033
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.ti.com
Manufacturer Package: 64-TQFP (10x10)
Alternative Parts (Cross-Reference): SPC582B50E1DG00X; SPC582B54E1DG00X; SPC582B50E1BD00X;
Introduction Date: August 01, 2010
ECCN: 3A991.a.2
Country of Origin: Philippines
Estimated EOL Date: 2028
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 52 pct.
Supply and Demand Status: Limited
32-bit C28x RISC MCU, 60MHz, 64KB Flash, 64-Pin TQFP Product overview: TMS320F28033PAGT from Texas Instruments is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 60MHz, 64KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 32-bit, 60MHz, 64KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-TMS320F28033PAGT
IC MCU 32BIT 64KB FLASH 64TQFP
32-bit Microcontrollers - MCU Piccolo Micro
C28x C2000™ C28x Piccolo™ Microcontroller IC 32-Bit Single-Core 60MHz 64KB (32K x 16) FLASH 64-TQFP (10x10)
IC MCU 32BIT 64KB FLASH 64TQFP
IC MCU 32BIT 64KB FLASH 64TQFP
| Texas Instruments | DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | ODG (Origin Data Global) | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | TMS320F28033PAGT | 296-41896-ND | 1271259-TMS320F28033PAGT | 685-TMS320F28033PAGT | TMS320F28033PAGT | TMS320F28033PAGT | TMS320F28033PAGT | TMS320F28033PAGT | TMS320F28033PAGT |
| Product Name | TMS320F28033 Piccolo Microcontroller | Microcontrollers | Embedded - Embedded - Microcontrollers - TMS320F28033PAGT | 32-bit 60MHz 64KB Embedded Microcontroller MCU | Integrated Circuits (ICs) - Embedded - Microcontrollers | 32-bit Microcontrollers - MCU | Microcontrollers | Microcontrollers | Embedded - Microcontrollers |
| Clock Speed | 60 MHz | 60 MHz | 60 MHz | 60 MHz | 60 MHz | 60 MHz | 60 MHz | ||
| Features | PWM | ||||||||
| Bits | Other; 12-Bit | Other; A/D 14x12b | |||||||
| RAM | 20 KB | 10 KB | 64 KB | 20 KB | 10 KB | 10 KB | 10 KB | ||
| Serial Interface | I²C; SPI; UART | CAN; SPI; SCI; UART; USART | CAN/I2C/SPI/UART |