Piccolo Microcontroller 100-HTQFP -40 to 125
C28x C2000™ C28x Piccolo™ Microcontroller IC 32-Bit Single-Core 90MHz 256KB (128K x 16) FLASH 100-HTQFP (14x14)
TMS320F28069 - Piccolo Microcontroller, 32-Bit, FLASH, 90MHz, PQFP100
32-bit MCU 90MHz 256KB Flash HTQFP Product overview: TMS320F28069UPZPS from Texas Instruments is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 90MHz, 256KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 32-bit, 90MHz, 256KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-TMS320F28069UPZP
Manufacturer: Texas Instruments
Win Source Part Number: 797522-TMS320F28069U
Series: C2000 C28x Piccolo
Packaging: Tray
Operating Temperature Range: -40°C ~ 125°C (TA)
Core Processor: C28x
Speed: 90MHz
Package: 100-TQFP Exposed Pad
Core Size: 32-Bit
Connectivity: CAN, I2C, McBSP, SCI, SPI, UART/USART, USB
Peripherals: Brown-out Detect/Reset, DMA, POR, PWM, WDT
Number of I/O: 54
Program Memory Size: 256KB (128K x 16)
Program Memory Type: FLASH
RAM Size: 50K x 16
Data Converters: A/D 16x12b
Oscillator Type: Internal
Supply Voltage: 1.71 V ~ 1.995 V
Family Name: TMS320F28069
Categories: Integrated Circuits (ICs)
Manufacturer Package: 100-HTQFP (14x14)
Alternative Parts (Cross-Reference): XMC4504-F100F512 AC; LPC1766FBD100; uPD70F3353GC(A)-UEU-
Introduction Date: November 01, 2010
ECCN: 3A991.a.2
Country of Origin: Philippines
Estimated EOL Date: 2031
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 30 pct.
Supply and Demand Status: Limited
IC MCU 32BIT 256KB FLSH 100HTQFP
32-bit Microcontrollers - MCU PICCOLO MCU
IC MCU 32BIT 256KB FLSH 100HTQFP
C28x C2000™ C28x Piccolo™ Microcontroller IC 32-Bit Single-Core 90MHz 256KB (128K x 16) FLASH 100-HTQFP (14x14)
| Texas Instruments | DigiKey | Rochester Electronics | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Lingto Electronic Limited | VAST STOCK CO., LIMITED | ODG (Origin Data Global) | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | TMS320F28069UPZPS | 296-43552-ND | TMS320F28069UPZPS | 685-TMS320F28069UPZPS | 797522-TMS320F28069UPZPS | TMS320F28069UPZPS | TMS320F28069UPZPS | TMS320F28069UPZPS | TMS320F28069UPZPS |
| Product Name | TMS320F28069 Piccolo Microcontroller | Microcontrollers | 32-bit 90MHz 256KB Embedded Microcontroller MCU | Embedded - Embedded - Microcontrollers - TMS320F28069UPZPS | Embedded - Microcontrollers | 32-bit Microcontrollers - MCU | Microcontrollers | Microcontrollers | |
| Clock Speed | 90 MHz | 90 MHz | 90 MHz | 90 MHz | 90 MHz | ||||
| Features | PWM | ||||||||
| Bits | Other; 12-bit | Other; A/D 16x12b | |||||||
| RAM | 100 KB | 50 KB | 50 KB | 256 KB | 50 KB | 50 KB | |||
| Serial Interface | I²C; SPI; UART; USB | CAN; SPI; SCI; UART; USART; USB | I2C, SPI, USB, CAN, UART, USART, SCI |