V850ES V850E/Ix3 Microcontroller IC 32-Bit Single-Core 64MHz 256KB (256K x 8) FLASH
IC MCU 32BIT 256KB FLASH 161BGA
IC MCU 32BIT 256KB FLASH 161BGA
32-bit Microcontrollers - MCU 32bit Microcontroller
V850ES V850E/Ix3 Microcontroller IC 32-Bit Single-Core 64MHz 256KB (256K x 8) FLASH
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | UPD70F3454F1(R)-DA9-A-ND | UPD70F3454F1(R)-DA9-A | UPD70F3454F1(R)-DA9-A | UPD70F3454F1(R)-DA9-A | UPD70F3454F1(R)-DA9-A |
| Product Name | Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers | Embedded - Microcontrollers | 32-bit Microcontrollers - MCU | Microcontrollers |
| Data Bus | 32 Bit | 32 Bit | 32 Bit; 32-Bit | 32 Bit; 32-Bit Single-Core | |
| Clock Speed | 64 MHz | 64 MHz | 64 MHz | ||
| Bits | Other; A/D 10x12b, 8x10b | ||||
| RAM | 12 KB | 12 KB | 12 KB | ||
| ROM | 256 KB |