Texas Instruments High-Performance Analog Microcontrollers TMS320F28379DZWTS

Description
C28x C2000™ C28x Delfino™, Functional Safety (FuSa) Microcontroller IC 32-Bit Dual-Core 200MHz 1MB (512K x 16) FLASH 337-NFBGA (16x16)
Request a Quote Datasheet
Description
C28x C2000™ C28x Delfino™, Functional Safety (FuSa) Microcontroller IC 32-Bit Dual-Core 200MHz 1MB (512K x 16) FLASH 337-NFBGA (16x16)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Microcontrollers - 296-51846-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
296-51846-ND
Microcontrollers 296-51846-ND
C28x C2000™ C28x Delfino™, Functional Safety (FuSa) Microcontroller IC 32-Bit Dual-Core 200MHz 1MB (512K x 16) FLASH 337-NFBGA (16x16)

C28x C2000™ C28x Delfino™, Functional Safety (FuSa) Microcontroller IC 32-Bit Dual-Core 200MHz 1MB (512K x 16) FLASH 337-NFBGA (16x16)

Buy Now Datasheet
32-bit 200MHz 1MB 208KB Embedded Microcontroller MCU - 685-TMS320F28379DZWTS - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
32-bit 200MHz 1MB 208KB Embedded Microcontroller MCU
685-TMS320F28379DZWTS
32-bit 200MHz 1MB 208KB Embedded Microcontroller MCU 685-TMS320F28379DZWTS
32-bit MCU, 200MHz, 1MB Flash, 208KB RAM, 169 I/O, ADC, DMA, DAC, 337-NFBGA Product overview: TMS320F28379DZWTS from Texas Instruments is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 200MHz, 1MB, 208KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 32-bit, 200MHz, 1MB, 208KB. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-TMS320F28379DZWT S can be used for catalog matching and distributor lookup.

32-bit MCU, 200MHz, 1MB Flash, 208KB RAM, 169 I/O, ADC, DMA, DAC, 337-NFBGA Product overview: TMS320F28379DZWTS from Texas Instruments is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 200MHz, 1MB, 208KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 32-bit, 200MHz, 1MB, 208KB. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-TMS320F28379DZWTS can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Embedded - Embedded - Microcontrollers - TMS320F28379DZWTS - 797594-TMS320F28379DZWTS - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - TMS320F28379DZWTS
797594-TMS320F28379DZWTS
Embedded - Embedded - Microcontrollers - TMS320F28379DZWTS 797594-TMS320F28379DZWTS
Manufacturer: Texas Instruments Win Source Part Number: 797594-TMS320F28379D ZWTS Series: C2000 C28x Delfino Packaging: Tray Operating Temperature Range: -40°C ~ 125°C (TJ) Core Processor: C28x Speed: 200MHz Package: 337-LFBGA Core Size: 32-Bit Dual-Core Connectivity: CAN, EBI/EMI, I2C, McBSP, SCI, SPI, uPP, UART/USART, USB Peripherals: DMA, POR, PWM, WDT Number of I/O: 169 Program Memory Size: 1MB (512K x 16) Program Memory Type: FLASH RAM Size: 102K x 16 Data Converters: A/D 24x12b, 12x16b, D/A 3x12b Oscillator Type: Internal Supply Voltage: 1.14 V ~ 3.47 V Family Name: TMS320F28379 Categories: Integrated Circuits (ICs) Manufacturer Package: 337-NFBGA (16x16) Alternative Parts (Cross-Reference): MAX32625IWY+W; MAX32631IWG+W; MAX32626IWY+W; MAX32631IWQ+; ECCN: 3A991.a.2 Country of Origin: Philippines Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 797594-TMS320F28379DZWTS
Series: C2000 C28x Delfino
Packaging: Tray
Operating Temperature Range: -40°C ~ 125°C (TJ)
Core Processor: C28x
Speed: 200MHz
Package: 337-LFBGA
Core Size: 32-Bit Dual-Core
Connectivity: CAN, EBI/EMI, I2C, McBSP, SCI, SPI, uPP, UART/USART, USB
Peripherals: DMA, POR, PWM, WDT
Number of I/O: 169
Program Memory Size: 1MB (512K x 16)
Program Memory Type: FLASH
RAM Size: 102K x 16
Data Converters: A/D 24x12b, 12x16b, D/A 3x12b
Oscillator Type: Internal
Supply Voltage: 1.14 V ~ 3.47 V
Family Name: TMS320F28379
Categories: Integrated Circuits (ICs)
Manufacturer Package: 337-NFBGA (16x16)
Alternative Parts (Cross-Reference): MAX32625IWY+W; MAX32631IWG+W; MAX32626IWY+W; MAX32631IWQ+;
ECCN: 3A991.a.2
Country of Origin: Philippines
Estimated EOL Date: 2031
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 57 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Microcontrollers - TMS320F28379DZWTS - ODG (Origin Data Global)
Shenzhen, China
Microcontrollers
TMS320F28379DZWTS
Microcontrollers TMS320F28379DZWTS
IC MCU 32BIT 1MB FLASH 337NFBGA

IC MCU 32BIT 1MB FLASH 337NFBGA

Supplier's Site Datasheet
Sheung Wan, Hong Kong
32-bit Microcontrollers - MCU
TMS320F28379DZWTS
32-bit Microcontrollers - MCU TMS320F28379DZWTS
32-bit Microcontrollers - MCU Soprano

32-bit Microcontrollers - MCU Soprano

Buy Now Datasheet
Embedded - Microcontrollers - TMS320F28379DZWTS - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
TMS320F28379DZWTS
Embedded - Microcontrollers TMS320F28379DZWTS
IC MCU 32BIT 1MB FLASH 337NFBGA

IC MCU 32BIT 1MB FLASH 337NFBGA

Supplier's Site Datasheet
Microcontrollers - TMS320F28379DZWTS - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
TMS320F28379DZWTS
Microcontrollers TMS320F28379DZWTS
C28x C2000™ C28x Delfino™, Functional Safety (FuSa) Microcontroller IC 32-Bit Dual-Core 200MHz 1MB (512K x 16) FLASH 337-NFBGA (16x16)

C28x C2000™ C28x Delfino™, Functional Safety (FuSa) Microcontroller IC 32-Bit Dual-Core 200MHz 1MB (512K x 16) FLASH 337-NFBGA (16x16)

Buy Now

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics ODG (Origin Data Global) VAST STOCK CO., LIMITED Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 296-51846-ND 685-TMS320F28379DZWTS 797594-TMS320F28379DZWTS TMS320F28379DZWTS TMS320F28379DZWTS TMS320F28379DZWTS TMS320F28379DZWTS
Product Name Microcontrollers 32-bit 200MHz 1MB 208KB Embedded Microcontroller MCU Embedded - Embedded - Microcontrollers - TMS320F28379DZWTS Microcontrollers 32-bit Microcontrollers - MCU Embedded - Microcontrollers Microcontrollers
Data Bus 32 Bit 32 Bit 32 Bit 32 Bit 32 Bit; 32-Bit Dual-Core 32 Bit; 32-Bit Dual-Core
Clock Speed 200 MHz 100 MHz 200 MHz 200 MHz 200 MHz
Bits 16 Bit; Other; A/D 24x12b, 12x16b; D/A 3x12b
RAM 102 KB 1000 KB 102 KB 102 KB
ROM 1000 KB
Unlock Full Specs
to access all available technical data

Similar Products