WiZnet Co., Ltd. 8-bit Embedded Microcontroller MCU W7100A

Description
8-bit Microcontrollers - MCU 8051 CORE+HARDWIRED TCP/IP+MAC+PHY Product overview: W7100A from WIZnet is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, Embedded Microcontroller MCU, Microcontrollers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-W7100A can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
8-bit Microcontrollers - MCU 8051 CORE+HARDWIRED TCP/IP+MAC+PHY Product overview: W7100A from WIZnet is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, Embedded Microcontroller MCU, Microcontrollers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-W7100A can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
8-bit Embedded Microcontroller MCU - 685-W7100A - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
8-bit Embedded Microcontroller MCU
685-W7100A
8-bit Embedded Microcontroller MCU 685-W7100A
8-bit Microcontrollers - MCU 8051 CORE+HARDWIRED TCP/IP+MAC+PHY Product overview: W7100A from WIZnet is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, Embedded Microcontroller MCU, Microcontrollers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-W7100A can be used for catalog matching and distributor lookup.

8-bit Microcontrollers - MCU 8051 CORE+HARDWIRED TCP/IP+MAC+PHY Product overview: W7100A from WIZnet is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, Embedded Microcontroller MCU, Microcontrollers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-W7100A can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Embedded - Embedded - Microcontrollers - W7100A - 213947-W7100A - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - W7100A
213947-W7100A
Embedded - Embedded - Microcontrollers - W7100A 213947-W7100A
Manufacturer: WIZnet Win Source Part Number: 213947-W7100A Packaging: Tray Core Processor: 8051 Number of I/O: 32 Program Memory Size: 64KB (64K x 8) Program Memory Type: FLASH Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 80°C (TA) Case / Package: 100-LQFP (14x14) Speed(Frequency): 25MHz Supply Voltage - Operating: 3 V to 3.6 V Part Core Size: 8-Bit Data RAM Size: 64K x 8 Popularity: Medium Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Limited

Manufacturer: WIZnet
Win Source Part Number: 213947-W7100A
Packaging: Tray
Core Processor: 8051
Number of I/O: 32
Program Memory Size: 64KB (64K x 8)
Program Memory Type: FLASH
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 80°C (TA)
Case / Package: 100-LQFP (14x14)
Speed(Frequency): 25MHz
Supply Voltage - Operating: 3 V to 3.6 V
Part Core Size: 8-Bit
Data RAM Size: 64K x 8
Popularity: Medium
Fake Threat In the Open Market: 54 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Sheung Wan, Hong Kong
8-bit Microcontrollers - MCU
W7100A
8-bit Microcontrollers - MCU W7100A
8-bit Microcontrollers - MCU 8051 CORE+HARDWIRED TCP/IP+MAC+PHY

8-bit Microcontrollers - MCU 8051 CORE+HARDWIRED TCP/IP+MAC+PHY

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics VAST STOCK CO., LIMITED
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 685-W7100A 213947-W7100A W7100A
Product Name 8-bit Embedded Microcontroller MCU Embedded - Embedded - Microcontrollers - W7100A 8-bit Microcontrollers - MCU
Data Bus 8 Bit 8 Bit
RAM 64 KB 64 KB
Supply Voltage 3.6 volts 3 to 3.6 volts
Serial Interface UART
Package Type Other; LQFP QFP; Other; 100-LQFP (14x14)
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - Microcontrollers - ADUC843BCP8-5 - Lingto Electronic Limited
Specs
Data Bus 8 Bit; 8-Bit
View Details
Microcontrollers - 2211611 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
ROM 16000 KB
Package Type Other; QFN
View Details
Embedded - Embedded - Microcontrollers - COP8SAA720M9B - 050420-COP8SAA720M9B - Win Source Electronics
Specs
Data Bus 8 Bit
Life Cycle Stage Obsolete(EOL)
Clock Speed 10 MHz
View Details
2 suppliers