Piccolo Microcontroller with InstaSPIN-MOTION 80-LQFP -40 to 105
Manufacturer: Texas Instruments
Win Source Part Number: 1271275-TMS320F28069
Series: C2000 C28x Piccolo
Packaging: Tray
Operating Temperature Range: -40°C ~ 105°C (TA)
Core Processor: C28x
Speed: 90MHz
Package: 80-LQFP
Core Size: 32-Bit
Connectivity: CAN, I2C, McBSP, SCI, SPI, UART/USART
Peripherals: Brown-out Detect/Reset, DMA, POR, PWM, WDT
Number of I/O: 40
Program Memory Size: 256KB (128K x 16)
Program Memory Type: FLASH
RAM Size: 50K x 16
Data Converters: A/D 12x12b
Oscillator Type: Internal
Supply Voltage: 1.71 V ~ 1.995 V
Family Name: TMS320F28069
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.ti.com
Manufacturer Package: 80-LQFP (12x12)
Alternative Parts (Cross-Reference): MB9AF114MAPMC; MB9AF111MAPMC-G-JNE2
Introduction Date: April 09, 2013
ECCN: 3A991.a.2
Country of Origin: Philippines
Estimated EOL Date: 2028
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 72 pct.
Supply and Demand Status: Balance
C28x C2000™ C28x Piccolo™ Microcontroller IC 32-Bit Single-Core 90MHz 256KB (128K x 16) FLASH 80-LQFP (12x12)
32-bit MCU 90MHz 256KB Flash LQFP 40 I/O Product overview: TMS320F28069MPNT from Texas Instruments is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 90MHz, 256KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 32-bit, 90MHz, 256KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-TMS320F28069MPNT
IC MCU 32BIT 256KB FLASH 80LQFP
C28x C2000™ C28x Piccolo™ Microcontroller IC 32-Bit Single-Core 90MHz 256KB (128K x 16) FLASH 80-LQFP (12x12)
32-bit Microcontrollers - MCU Piccolo MCU w/ InstaSPIN-FOC
IC MCU 32BIT 256KB FLASH 80LQFP
| Texas Instruments | Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | ODG (Origin Data Global) | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | TMS320F28069MPNT | 1271275-TMS320F28069MPNT | 296-36197-ND | 685-TMS320F28069MPNT | TMS320F28069MPNT | TMS320F28069MPNT | TMS320F28069MPNT | TMS320F28069MPNT |
| Product Name | TMS320F28069M Piccolo Microcontroller with InstaSPIN-MOTION | Embedded - Embedded - Microcontrollers - TMS320F28069MPNT | Microcontrollers | 32-bit 90MHz 256KB Embedded Microcontroller MCU | Microcontrollers | Microcontrollers | 32-bit Microcontrollers - MCU | Integrated Circuits (ICs) - Embedded - Microcontrollers |
| Clock Speed | 90 MHz | 90 MHz | 90 MHz | 90 MHz | 90 MHz | 90 MHz | ||
| Features | PWM | |||||||
| Bits | Other; 12-bit | Other; A/D 12x12b | ||||||
| RAM | 96 KB | 256 KB | 50 KB | 96 KB | 50 KB | 50 KB | 50 KB | |
| Serial Interface | I²C; SPI; UART; USB | CAN; SPI; SCI; UART; USART | I2C, SPI, UART, USART, SCI, CAN, USB |