Texas Instruments High-Performance Analog Microcontrollers TMS320F28379SPZPT

Description
C28x C2000™ C28x Delfino™, Functional Safety (FuSa) Microcontroller IC 32-Bit Single-Core 200MHz 1MB (512K x 16) FLASH 100-HTQFP (14x14)
Request a Quote Datasheet
Description
C28x C2000™ C28x Delfino™, Functional Safety (FuSa) Microcontroller IC 32-Bit Single-Core 200MHz 1MB (512K x 16) FLASH 100-HTQFP (14x14)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Microcontrollers - TMS320F28379SPZPT-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
TMS320F28379SPZPT-ND
Microcontrollers TMS320F28379SPZPT-ND
C28x C2000™ C28x Delfino™, Functional Safety (FuSa) Microcontroller IC 32-Bit Single-Core 200MHz 1MB (512K x 16) FLASH 100-HTQFP (14x14)

C28x C2000™ C28x Delfino™, Functional Safety (FuSa) Microcontroller IC 32-Bit Single-Core 200MHz 1MB (512K x 16) FLASH 100-HTQFP (14x14)

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - 1165204-TMS320F28379SPZPT - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Embedded - Microcontrollers
1165204-TMS320F28379SPZPT
Integrated Circuits (ICs) - Embedded - Microcontrollers 1165204-TMS320F28379SPZPT
Win Source Part Number: 1165204-TMS320F28379 SPZPT Category: Integrated Circuits (ICs)>Embedded - Microcontrollers Series: C2000™ C28x Delfino™, Functional Safety (FuSa) Core Processor: C28x Speed: 200MHz Package: Tray Standard Package: 90 Mounting: SMD (SMT) Core Size: 32-Bit Single-Core Connectivity: CANbus, I²C, McBSP, SCI, SPI, uPP, UART/USART, USB Peripherals: DMA, POR, PWM, WDT Number of I/O: 41 Program Memory Size: 1MB (512K x 16) Program Memory Type: FLASH RAM Size: 82K x 16 Data Converters: A/D 14x12b, 14x16b; D/A 3x12b Oscillator Type: Internal Package / Case: 100-TQFP Exposed Pad Supplier Device Package: 100-HTQFP (14x14) Temperature Range - Operating: -40°C ~ 105°C (TJ) Supply Voltage - Operating: 1.14V ~ 3.47V ECCN: 3A991A2 Fake Threat In the Open Market: 67 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.31.0001 Mfr: Texas Instruments Base Product Number: TMS320

Win Source Part Number: 1165204-TMS320F28379SPZPT
Category: Integrated Circuits (ICs)>Embedded - Microcontrollers
Series: C2000™ C28x Delfino™, Functional Safety (FuSa)
Core Processor: C28x
Speed: 200MHz
Package: Tray
Standard Package: 90
Mounting: SMD (SMT)
Core Size: 32-Bit Single-Core
Connectivity: CANbus, I²C, McBSP, SCI, SPI, uPP, UART/USART, USB
Peripherals: DMA, POR, PWM, WDT
Number of I/O: 41
Program Memory Size: 1MB (512K x 16)
Program Memory Type: FLASH
RAM Size: 82K x 16
Data Converters: A/D 14x12b, 14x16b; D/A 3x12b
Oscillator Type: Internal
Package / Case: 100-TQFP Exposed Pad
Supplier Device Package: 100-HTQFP (14x14)
Temperature Range - Operating: -40°C ~ 105°C (TJ)
Supply Voltage - Operating: 1.14V ~ 3.47V
ECCN: 3A991A2
Fake Threat In the Open Market: 67 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.31.0001
Mfr: Texas Instruments
Base Product Number: TMS320

Buy Now Datasheet
Singapore, Singapore
Industrial 32-bit 200MHz 512KB Embedded Microcontroller MCU
685-TMS320F28379SPZPT
Industrial 32-bit 200MHz 512KB Embedded Microcontroller MCU 685-TMS320F28379SPZPT
32-bit MCU, 200MHz, 512KB Flash, 100-Pin, Industrial Product overview: TMS320F28379SPZPT from Texas Instruments is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Industrial, 32-bit, 200MHz, 512KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, Industrial, 32-bit, 200MHz, 512KB. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-TMS320F28379SPZP T can be used for catalog matching and distributor lookup.

32-bit MCU, 200MHz, 512KB Flash, 100-Pin, Industrial Product overview: TMS320F28379SPZPT from Texas Instruments is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Industrial, 32-bit, 200MHz, 512KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, Industrial, 32-bit, 200MHz, 512KB. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-TMS320F28379SPZPT can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
IC MCU 32BIT 1MB FLASH 100QFP - 815-TMS320F28379SPZPT - Utmel Electronic Limited
Hong Kong, China
IC MCU 32BIT 1MB FLASH 100QFP
815-TMS320F28379SPZPT
IC MCU 32BIT 1MB FLASH 100QFP 815-TMS320F28379SPZPT
IC MCU 32BIT 1MB FLASH 100QFP

IC MCU 32BIT 1MB FLASH 100QFP

Supplier's Site
Microcontrollers - TMS320F28379SPZPT - ODG (Origin Data Global)
Shenzhen, China
Microcontrollers
TMS320F28379SPZPT
Microcontrollers TMS320F28379SPZPT
IC MCU 32BIT 1MB FLASH 100HTQFP

IC MCU 32BIT 1MB FLASH 100HTQFP

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - TMS320F28379SPZPT - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
TMS320F28379SPZPT
Integrated Circuits (ICs) - Embedded - Microcontrollers TMS320F28379SPZPT
IC MCU 32BIT 1MB FLASH 100HTQFP

IC MCU 32BIT 1MB FLASH 100HTQFP

Supplier's Site
Embedded - Microcontrollers - TMS320F28379SPZPT - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
TMS320F28379SPZPT
Embedded - Microcontrollers TMS320F28379SPZPT
IC MCU 32BIT 1MB FLASH 100HTQFP

IC MCU 32BIT 1MB FLASH 100HTQFP

Supplier's Site Datasheet
Microcontrollers - TMS320F28379SPZPT - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
TMS320F28379SPZPT
Microcontrollers TMS320F28379SPZPT
C28x C2000™ C28x Delfino™, Functional Safety (FuSa) Microcontroller IC 32-Bit Single-Core 200MHz 1MB (512K x 16) FLASH 100-HTQFP (14x14)

C28x C2000™ C28x Delfino™, Functional Safety (FuSa) Microcontroller IC 32-Bit Single-Core 200MHz 1MB (512K x 16) FLASH 100-HTQFP (14x14)

Buy Now
Sheung Wan, Hong Kong
32-bit Microcontrollers - MCU
TMS320F28379SPZPT
32-bit Microcontrollers - MCU TMS320F28379SPZPT
32-bit Microcontrollers - MCU Soprano

32-bit Microcontrollers - MCU Soprano

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Utmel Electronic Limited ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited Quarktwin Technology Ltd. VAST STOCK CO., LIMITED
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number TMS320F28379SPZPT-ND 1165204-TMS320F28379SPZPT 685-TMS320F28379SPZPT 815-TMS320F28379SPZPT TMS320F28379SPZPT TMS320F28379SPZPT TMS320F28379SPZPT TMS320F28379SPZPT TMS320F28379SPZPT
Product Name Microcontrollers Integrated Circuits (ICs) - Embedded - Microcontrollers Industrial 32-bit 200MHz 512KB Embedded Microcontroller MCU IC MCU 32BIT 1MB FLASH 100QFP Microcontrollers Integrated Circuits (ICs) - Embedded - Microcontrollers Embedded - Microcontrollers Microcontrollers 32-bit Microcontrollers - MCU
Data Bus 32 Bit 32 Bit 32 Bit 32 Bit 32 Bit 32 Bit 32 Bit; 32-Bit Single-Core 32 Bit; 32-Bit Single-Core
Clock Speed 200 MHz 200 MHz 100 MHz 200 MHz 200 MHz 200 MHz
Bits 16 Bit; Other; A/D 14x12b, 14x16b; D/A 3x12b
RAM 82 KB 1000 KB 82 KB 82 KB 82 KB 82 KB
ROM 1000 KB
Unlock Full Specs
to access all available technical data

Similar Products

Embedded Microcontroller MCU - 685-A2C00040421 - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Other; Tray
View Details
3 suppliers
Embedded - Microcontrollers - ADUC848BS62-5 - Lingto Electronic Limited
Specs
Data Bus 8 Bit; 8-Bit
View Details
Microcontrollers - 1814977P - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
ROM 256 KB
Package Type QFP; Other; LQFP
View Details
32-bit 32BIT 256KB Embedded Microcontroller MCU - 685-F2800137PMR - ERSAELECTRONICS PTE. LTD.
Specs
Data Bus 32 Bit
Clock Speed 25 MHz
RAM 18 KB
View Details
5 suppliers