Dual-Core Delfino Microcontroller 337-NFBGA -40 to 105
Manufacturer: Texas Instruments
Win Source Part Number: 797578-TMS320F28376D
Series: C2000 C28x Delfino
Packaging: Tray
Operating Temperature Range: -40°C ~ 105°C (TJ)
Core Processor: C28x
Speed: 200MHz
Package: 337-LFBGA
Core Size: 32-Bit Dual-Core
Connectivity: CAN, EBI/EMI, I2C, McBSP, SCI, SPI, uPP, UART/USART, USB
Peripherals: DMA, POR, PWM, WDT
Number of I/O: 169
Program Memory Size: 512KB (256K x 16)
Program Memory Type: FLASH
RAM Size: 86K x 16
Data Converters: A/D 24x12b, 12x16b, D/A 3x12b
Oscillator Type: Internal
Supply Voltage: 1.14 V ~ 3.47 V
Family Name: TMS320F28376
Categories: Integrated Circuits (ICs)
Manufacturer Package: 337-NFBGA (16x16)
Alternative Parts (Cross-Reference): MAX32600-W00+T; MAX32600-W00+; MAX32631IWQ+; MAX32625IWYL+T;
Introduction Date: December 10, 2013
ECCN: 3A991.a.2
Country of Origin: Philippines
Estimated EOL Date: 2031
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 72 pct.
Supply and Demand Status: Limited
Quantity per package: 90
C28x C2000™ C28x Delfino™, Functional Safety (FuSa) Microcontroller IC 32-Bit Dual-Core 200MHz 512KB (256K x 16) FLASH 337-NFBGA (16x16)
32-bit MCU, 200MHz, 512KB Flash, 176 I/O, 1.2V, 337-NFBGA Product overview: TMS320F28376DZWTT from Texas Instruments is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 200MHz, 512KB, 1.2V. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 32-bit, 200MHz, 512KB, 1.2V. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-TMS320F28376DZWT
IC MCU 32BIT 512KB FLSH 337NFBGA
IC MCU 32BIT 512KB FLSH 337NFBGA
32-bit Microcontrollers - MCU DelfinoG 32-bit MCU with 800 MIPS, 2xCPU, 2xCLA, FPU, TMU, 512 KB Flash, EMIF, 16b ADC 337-NFBGA -40 to 105
C28x C2000™ C28x Delfino™, Functional Safety (FuSa) Microcontroller IC 32-Bit Dual-Core 200MHz 512KB (256K x 16) FLASH 337-NFBGA (16x16)
| Texas Instruments | Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | TMS320F28376DZWTT | 797578-TMS320F28376DZWTT | TMS320F28376DZWTT-ND | 685-TMS320F28376DZWTT | TMS320F28376DZWTT | TMS320F28376DZWTT | TMS320F28376DZWTT | TMS320F28376DZWTT |
| Product Name | TMS320F28376D Dual-Core Delfino Microcontroller | Embedded - Embedded - Microcontrollers - TMS320F28376DZWTT | Microcontrollers | 32-bit 200MHz 512KB 1.2V Embedded Microcontroller MCU | Integrated Circuits (ICs) - Embedded - Microcontrollers | Embedded - Microcontrollers | 32-bit Microcontrollers - MCU | Microcontrollers |
| Clock Speed | 200 MHz | 200 MHz | 200 MHz | 20 MHz | 200 MHz | 200 MHz | ||
| Features | DMA; PWM | |||||||
| Bits | 16 Bit; Other; 12 Bits | 16 Bit; Other; A/D 24x12b, 12x16b; D/A 3x12b | ||||||
| Number | 4 | |||||||
| RAM | 172 KB | 512 KB | 86 KB | 86 KB | 86 KB |