Texas Instruments TMS320F28035 Piccolo Microcontroller TMS320F28035PAGQ

Description
Piccolo Microcontroller 64-TQFP -40 to 125
Request a Quote
Description
Piccolo Microcontroller 64-TQFP -40 to 125
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

TMS320F28035PAGQ is a 32-bit real-time microcontroller from the TMS320F2803x family, designed for industrial motor drives, solar inverters, and digital power applications. It features a 60MHz TMS320C28x CPU, a 32-bit floating-point Control Law Accelerator, and integrated peripherals including ePWM, HRPWM, eCAP, and a 12-bit ADC. The device operates on a single 3.3V supply with no power sequencing required. It is packaged in a 64-pin TQFP with a 10.0mm × 10.0mm body size and is qualified for automotive applications with an operating temperature range of -40°C to 125°C, meeting AEC-Q100 standards. JTAG boundary scan and a 128-bit security key for code protection are included.

Datasheet Summary
Powered by GS/AI

TMS320F28035PAGQ is a 32-bit real-time microcontroller from the TMS320F2803x family, designed for industrial motor drives, solar inverters, and digital power applications. It features a 60MHz TMS320C28x CPU, a 32-bit floating-point Control Law Accelerator, and integrated peripherals including ePWM, HRPWM, eCAP, and a 12-bit ADC. The device operates on a single 3.3V supply with no power sequencing required. It is packaged in a 64-pin TQFP with a 10.0mm × 10.0mm body size and is qualified for automotive applications with an operating temperature range of -40°C to 125°C, meeting AEC-Q100 standards. JTAG boundary scan and a 128-bit security key for code protection are included.

Suppliers

Company
Product
Description
Supplier Links
TMS320F28035 Piccolo Microcontroller - TMS320F28035PAGQ - Texas Instruments
Dallas, TX, United States
TMS320F28035 Piccolo Microcontroller
TMS320F28035PAGQ
TMS320F28035 Piccolo Microcontroller TMS320F28035PAGQ
Piccolo Microcontroller 64-TQFP -40 to 125

Piccolo Microcontroller 64-TQFP -40 to 125

Buy Now Datasheet
 - TMS320F28035PAGQ - Rochester Electronics
Newburyport, MA, United States
Microcontroller, 32-Bit, FLASH, TMS320 CPU, 60MHz, CMOS, PQFP64

Microcontroller, 32-Bit, FLASH, TMS320 CPU, 60MHz, CMOS, PQFP64

Supplier's Site Datasheet
Microcontrollers - 296-39323-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
296-39323-ND
Microcontrollers 296-39323-ND
C28x Automotive, AEC-Q100, C2000™ C28x Piccolo™ Microcontroller IC 32-Bit Single-Core 60MHz 128KB (64K x 16) FLASH 64-TQFP (10x10)

C28x Automotive, AEC-Q100, C2000™ C28x Piccolo™ Microcontroller IC 32-Bit Single-Core 60MHz 128KB (64K x 16) FLASH 64-TQFP (10x10)

Buy Now Datasheet
Singapore, Singapore
32-bit 60MHz 128KB Embedded Microcontroller MCU
685-TMS320F28035PAGQ
32-bit 60MHz 128KB Embedded Microcontroller MCU 685-TMS320F28035PAGQ
32-bit C28x RISC MCU, 60MHz, 128KB Flash, 64-Pin TQFP Product overview: TMS320F28035PAGQ from Texas Instruments is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 60MHz, 128KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 32-bit, 60MHz, 128KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-TMS320F28035PAGQ can be used for catalog matching and distributor lookup.

32-bit C28x RISC MCU, 60MHz, 128KB Flash, 64-Pin TQFP Product overview: TMS320F28035PAGQ from Texas Instruments is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 60MHz, 128KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 32-bit, 60MHz, 128KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-TMS320F28035PAGQ can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Embedded - Embedded - Microcontrollers - TMS320F28035PAGQ - 213186-TMS320F28035PAGQ - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - TMS320F28035PAGQ
213186-TMS320F28035PAGQ
Embedded - Embedded - Microcontrollers - TMS320F28035PAGQ 213186-TMS320F28035PAGQ
Manufacturer: Texas Instruments Win Source Part Number: 213186-TMS320F28035P AGQ Packaging: Tray Core Processor: C28x Number of I/O: 33 Program Memory Size: 128KB (64K x 16) Program Memory Type: FLASH Data Converters: A/D 14x12b Family Name: TMS320F28035 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C (TA) Case / Package: 64-TQFP (10x10) Speed(Frequency): 60MHz Supply Voltage - Operating: 1.71 V to 1.995 V Part Core Size: 32-Bit Data RAM Size: 10K x 16 Alternative Parts (Cross-Reference): MB91F524BJBPMC1; MB91F524BHBPMC1; SPC582B50E1DG00X; Introduction Date: October 01, 2010 ECCN: 3A991.a.2 Country of Origin: Philippines Estimated EOL Date: 2028 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 213186-TMS320F28035PAGQ
Packaging: Tray
Core Processor: C28x
Number of I/O: 33
Program Memory Size: 128KB (64K x 16)
Program Memory Type: FLASH
Data Converters: A/D 14x12b
Family Name: TMS320F28035
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C (TA)
Case / Package: 64-TQFP (10x10)
Speed(Frequency): 60MHz
Supply Voltage - Operating: 1.71 V to 1.995 V
Part Core Size: 32-Bit
Data RAM Size: 10K x 16
Alternative Parts (Cross-Reference): MB91F524BJBPMC1; MB91F524BHBPMC1; SPC582B50E1DG00X;
Introduction Date: October 01, 2010
ECCN: 3A991.a.2
Country of Origin: Philippines
Estimated EOL Date: 2028
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 39 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Sheung Wan, Hong Kong
32-bit Microcontrollers - MCU
TMS320F28035PAGQ
32-bit Microcontrollers - MCU TMS320F28035PAGQ
32-bit Microcontrollers - MCU Piccolo Microcntrlr

32-bit Microcontrollers - MCU Piccolo Microcntrlr

Buy Now Datasheet
Microcontrollers - TMS320F28035PAGQ - ODG (Origin Data Global)
Shenzhen, China
Microcontrollers
TMS320F28035PAGQ
Microcontrollers TMS320F28035PAGQ
IC MCU 32BIT 128KB FLASH 64TQFP

IC MCU 32BIT 128KB FLASH 64TQFP

Supplier's Site Datasheet
Microcontrollers - TMS320F28035PAGQ - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
TMS320F28035PAGQ
Microcontrollers TMS320F28035PAGQ
C28x Automotive, AEC-Q100, C2000™ C28x Piccolo™ Microcontroller IC 32-Bit Single-Core 60MHz 128KB (64K x 16) FLASH 64-TQFP (10x10)

C28x Automotive, AEC-Q100, C2000™ C28x Piccolo™ Microcontroller IC 32-Bit Single-Core 60MHz 128KB (64K x 16) FLASH 64-TQFP (10x10)

Buy Now
Embedded - Microcontrollers - TMS320F28035PAGQ - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
TMS320F28035PAGQ
Embedded - Microcontrollers TMS320F28035PAGQ
IC MCU 32BIT 128KB FLASH 64TQFP

IC MCU 32BIT 128KB FLASH 64TQFP

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - TMS320F28035PAGQ - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
TMS320F28035PAGQ
Integrated Circuits (ICs) - Embedded - Microcontrollers TMS320F28035PAGQ
IC MCU 32BIT 128KB FLASH 64TQFP

IC MCU 32BIT 128KB FLASH 64TQFP

Supplier's Site

Technical Specifications

  Texas Instruments Rochester Electronics DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics VAST STOCK CO., LIMITED ODG (Origin Data Global) Quarktwin Technology Ltd. Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number TMS320F28035PAGQ TMS320F28035PAGQ 296-39323-ND 685-TMS320F28035PAGQ 213186-TMS320F28035PAGQ TMS320F28035PAGQ TMS320F28035PAGQ TMS320F28035PAGQ TMS320F28035PAGQ TMS320F28035PAGQ
Product Name TMS320F28035 Piccolo Microcontroller Microcontrollers 32-bit 60MHz 128KB Embedded Microcontroller MCU Embedded - Embedded - Microcontrollers - TMS320F28035PAGQ 32-bit Microcontrollers - MCU Microcontrollers Microcontrollers Embedded - Microcontrollers Integrated Circuits (ICs) - Embedded - Microcontrollers
Clock Speed 60 MHz 60 MHz 60 MHz 60 MHz 60 MHz 60 MHz 60 MHz
Features PWM
Bits Other; 12-Bit Other; A/D 14x12b
RAM 20 KB 10 KB 20 KB 128 KB 10 KB 10 KB 10 KB
Serial Interface I²C; SPI; UART CAN; SPI; SCI; UART; USART CAN/I2C/SPI/UART
Unlock Full Specs
to access all available technical data

Similar Products

Single Chip Microcomputer/Microcontroller >> Microcontroller Units (MCUs/MPUs/SOCs) - AM3352BZCZ80 - LCSC Electronics Technology (HK) Limited
Specs
Features LCD Driver
Package Type BGA
Operating Temperature 0 to 90 C (32 to 194 F)
View Details
Industrial 32-bit 128KB VQFN Embedded Microcontroller MCU - 879-CC2620F128RGZR - ERSAELECTRONICS PTE. LTD.
Specs
Data Bus 32 Bit
Supply Voltage 1.8 to ? volts
Operating Temperature -40 C (-40 F)
View Details
2 suppliers
SMJ320F2812 Military Digital Signal Processor - 5962-0620801QXC - Texas Instruments
Specs
Clock Speed 150 MHz
Features PWM
Bits Other; 1 16-Ch 12-Bit
View Details