Renesas Electronics Corporation Microcontrollers UPD78F0413GA-GAM-AX

Description
78K/0 78K0/Lx3 Microcontroller IC 8-Bit 10MHz 32KB (32K x 8) FLASH
Request a Quote Datasheet
Description
78K/0 78K0/Lx3 Microcontroller IC 8-Bit 10MHz 32KB (32K x 8) FLASH
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Microcontrollers - 972-1027-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
972-1027-ND
Microcontrollers 972-1027-ND
78K/0 78K0/Lx3 Microcontroller IC 8-Bit 10MHz 32KB (32K x 8) FLASH

78K/0 78K0/Lx3 Microcontroller IC 8-Bit 10MHz 32KB (32K x 8) FLASH

Buy Now Datasheet
Embedded - Embedded - Microcontrollers - UPD78F0413GA-GAM-AX - 902204-UPD78F0413GA-GAM-AX - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - UPD78F0413GA-GAM-AX
902204-UPD78F0413GA-GAM-AX
Embedded - Embedded - Microcontrollers - UPD78F0413GA-GAM-AX 902204-UPD78F0413GA-GAM-AX
Manufacturer: Renesas Electronics America Win Source Part Number: 902204-UPD78F0413GA- GAM-AX Series: 78K0/Lx3 Operating Temperature Range: -40°C ~ 85°C (TA) Features: 78K/0 series Microcontroller IC 8-Bit 10MHz 32KB (32K x 8) FLASH Core Processor: 78K/0 Speed: 10MHz Package: Tray Package: 48-LQFP Mounting: Surface Mount Core Size: 8-Bit Connectivity: LINbus, UART/USART Peripherals: LCD, LVD, POR, PWM, WDT Number of I/O: 30 Program Memory Size: 32KB (32K x 8) Program Memory Type: FLASH Data Converters: A/D 6x10b Oscillator Type: Internal Supply Voltage: 1.8V ~ 5.5V Family Name: UPD78F0413 Categories: Integrated Circuits (ICs) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Balance Quantity per package: 250 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 11 Weeks REACH Status: REACH Unaffected HTSUS: 8542.31.0001 Other Part Number: 972-1027, UPD78F0413GAGAMAX, UPD78F0413GA-GAM-AX- ND

Manufacturer: Renesas Electronics America
Win Source Part Number: 902204-UPD78F0413GA-GAM-AX
Series: 78K0/Lx3
Operating Temperature Range: -40°C ~ 85°C (TA)
Features: 78K/0 series Microcontroller IC 8-Bit 10MHz 32KB (32K x 8) FLASH
Core Processor: 78K/0
Speed: 10MHz
Package: Tray
Package: 48-LQFP
Mounting: Surface Mount
Core Size: 8-Bit
Connectivity: LINbus, UART/USART
Peripherals: LCD, LVD, POR, PWM, WDT
Number of I/O: 30
Program Memory Size: 32KB (32K x 8)
Program Memory Type: FLASH
Data Converters: A/D 6x10b
Oscillator Type: Internal
Supply Voltage: 1.8V ~ 5.5V
Family Name: UPD78F0413
Categories: Integrated Circuits (ICs)
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 60 pct.
Supply and Demand Status: Balance
Quantity per package: 250
MSL Level: 3 (168 Hours)
Estimated Pruduction Lead Time: 11 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.31.0001
Other Part Number: 972-1027, UPD78F0413GAGAMAX, UPD78F0413GA-GAM-AX-ND

Buy Now Datasheet
Singapore, Singapore
8-bit 8BIT 32KB Embedded Microcontroller MCU
685-UPD78F0413GA-GAM-AX
8-bit 8BIT 32KB Embedded Microcontroller MCU 685-UPD78F0413GA-GAM-AX
IC MCU 8BIT 32KB FLASH 48LQFP Product overview: UPD78F0413GA-GAM-AX from Renesas Electronics Corporation is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 32KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 32KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-UPD78F0413GA-GAM -AX can be used for catalog matching and distributor lookup.

IC MCU 8BIT 32KB FLASH 48LQFP Product overview: UPD78F0413GA-GAM-AX from Renesas Electronics Corporation is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 32KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 32KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-UPD78F0413GA-GAM-AX can be used for catalog matching and distributor lookup.

Supplier's Site
Sheung Wan, Hong Kong
8-bit Microcontrollers - MCU
UPD78F0413GA-GAM-AX
8-bit Microcontrollers - MCU UPD78F0413GA-GAM-AX
8-bit Microcontrollers - MCU 8bit Microcontroller 78KX2 Flash LC3

8-bit Microcontrollers - MCU 8bit Microcontroller 78KX2 Flash LC3

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - UPD78F0413GA-GAM-AX - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
UPD78F0413GA-GAM-AX
Integrated Circuits (ICs) - Embedded - Microcontrollers UPD78F0413GA-GAM-AX
IC MCU 8BIT 32KB FLASH 48LQFP

IC MCU 8BIT 32KB FLASH 48LQFP

Supplier's Site
Embedded - Microcontrollers - UPD78F0413GA-GAM-AX - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
UPD78F0413GA-GAM-AX
Embedded - Microcontrollers UPD78F0413GA-GAM-AX
IC MCU 8BIT 32KB FLASH 48LQFP

IC MCU 8BIT 32KB FLASH 48LQFP

Supplier's Site Datasheet
Microcontrollers - UPD78F0413GA-GAM-AX - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
UPD78F0413GA-GAM-AX
Microcontrollers UPD78F0413GA-GAM-AX
78K/0 78K0/Lx3 Microcontroller IC 8-Bit 10MHz 32KB (32K x 8) FLASH

78K/0 78K0/Lx3 Microcontroller IC 8-Bit 10MHz 32KB (32K x 8) FLASH

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 972-1027-ND 902204-UPD78F0413GA-GAM-AX 685-UPD78F0413GA-GAM-AX UPD78F0413GA-GAM-AX UPD78F0413GA-GAM-AX UPD78F0413GA-GAM-AX UPD78F0413GA-GAM-AX
Product Name Microcontrollers Embedded - Embedded - Microcontrollers - UPD78F0413GA-GAM-AX 8-bit 8BIT 32KB Embedded Microcontroller MCU 8-bit Microcontrollers - MCU Integrated Circuits (ICs) - Embedded - Microcontrollers Embedded - Microcontrollers Microcontrollers
Data Bus 8 Bit 8 Bit 8 Bit 8 Bit 8 Bit; 8-Bit 8 Bit; 8-Bit
Clock Speed 10 MHz 10 MHz 10 MHz 10 MHz
Bits Other; A/D 6x10b
RAM 1 KB 32 KB 1 KB 1 KB 1 KB
ROM 32 KB
Unlock Full Specs
to access all available technical data

Similar Products

Microcontrollers - 428481 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
ROM 256 KB
Package Type QFP; Other; LQFP
View Details
CC430F5123 CC430F614x, CC430F514x, CC430F512x SoC With RF Core - CC430F5123IRGZR - Texas Instruments
Specs
Clock Speed 20 MHz
Features Watchdog Timer; DMA
Bits 16 Bit
View Details
3 suppliers
 - 05523-7580002 - Rochester Electronics
Infineon Technologies AG
Specs
Life Cycle Stage Obsolete
View Details