Texas Instruments TMS320F28068M Piccolo Microcontroller with InstaSPIN-MOTION TMS320F28068MPNT

Description
Piccolo Microcontroller with InstaSPIN-MOTION 80-LQFP -40 to 105
Request a Quote Datasheet
Description
Piccolo Microcontroller with InstaSPIN-MOTION 80-LQFP -40 to 105
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Dallas, TX, United States
TMS320F28068M Piccolo Microcontroller with InstaSPIN-MOTION
TMS320F28068MPNT
TMS320F28068M Piccolo Microcontroller with InstaSPIN-MOTION TMS320F28068MPNT
Piccolo Microcontroller with InstaSPIN-MOTION 80-LQFP -40 to 105

Piccolo Microcontroller with InstaSPIN-MOTION 80-LQFP -40 to 105

Buy Now Datasheet
Singapore, Singapore
32-bit 90MHz 256KB Embedded Microcontroller MCU
685-TMS320F28068MPNT
32-bit 90MHz 256KB Embedded Microcontroller MCU 685-TMS320F28068MPNT
32-bit MCU, 90MHz, 256KB Flash, LQFP, C2000 Product overview: TMS320F28068MPNT from Texas Instruments is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 90MHz, 256KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 32-bit, 90MHz, 256KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-TMS320F28068MPNT can be used for catalog matching and distributor lookup.

32-bit MCU, 90MHz, 256KB Flash, LQFP, C2000 Product overview: TMS320F28068MPNT from Texas Instruments is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 90MHz, 256KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 32-bit, 90MHz, 256KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-TMS320F28068MPNT can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Embedded - Embedded - Microcontrollers - TMS320F28068MPNT - 797512-TMS320F28068MPNT - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - TMS320F28068MPNT
797512-TMS320F28068MPNT
Embedded - Embedded - Microcontrollers - TMS320F28068MPNT 797512-TMS320F28068MPNT
Manufacturer: Texas Instruments Win Source Part Number: 797512-TMS320F28068M PNT Series: C2000 C28x Piccolo Packaging: Tray Operating Temperature Range: -40°C ~ 105°C (TA) Core Processor: C28x Speed: 90MHz Package: 80-LQFP Core Size: 32-Bit Connectivity: CAN, I2C, McBSP, SCI, SPI, UART/USART Peripherals: Brown-out Detect/Reset, DMA, POR, PWM, WDT Number of I/O: 40 Program Memory Size: 256KB (128K x 16) Program Memory Type: FLASH RAM Size: 50K x 16 Data Converters: A/D 12x12b Oscillator Type: Internal Supply Voltage: 1.71 V ~ 1.995 V Family Name: TMS320F28068 Categories: Integrated Circuits (ICs) Manufacturer Package: 80-LQFP (12x12) Alternative Parts (Cross-Reference): MB91F522DSBPMC; MB91F522DKBPMC; MN103HF35E; MB91F522DLBPMC; Introduction Date: May 02, 2013 ECCN: 3A991.a.2 Country of Origin: Philippines Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Limited Quantity per package: 119

Manufacturer: Texas Instruments
Win Source Part Number: 797512-TMS320F28068MPNT
Series: C2000 C28x Piccolo
Packaging: Tray
Operating Temperature Range: -40°C ~ 105°C (TA)
Core Processor: C28x
Speed: 90MHz
Package: 80-LQFP
Core Size: 32-Bit
Connectivity: CAN, I2C, McBSP, SCI, SPI, UART/USART
Peripherals: Brown-out Detect/Reset, DMA, POR, PWM, WDT
Number of I/O: 40
Program Memory Size: 256KB (128K x 16)
Program Memory Type: FLASH
RAM Size: 50K x 16
Data Converters: A/D 12x12b
Oscillator Type: Internal
Supply Voltage: 1.71 V ~ 1.995 V
Family Name: TMS320F28068
Categories: Integrated Circuits (ICs)
Manufacturer Package: 80-LQFP (12x12)
Alternative Parts (Cross-Reference): MB91F522DSBPMC; MB91F522DKBPMC; MN103HF35E; MB91F522DLBPMC;
Introduction Date: May 02, 2013
ECCN: 3A991.a.2
Country of Origin: Philippines
Estimated EOL Date: 2031
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 65 pct.
Supply and Demand Status: Limited
Quantity per package: 119

Buy Now Datasheet
Microcontrollers - TMS320F28068MPNT-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
TMS320F28068MPNT-ND
Microcontrollers TMS320F28068MPNT-ND
C28x C2000™ C28x Piccolo™ Microcontroller IC 32-Bit Single-Core 90MHz 256KB (128K x 16) FLASH 80-LQFP (12x12)

C28x C2000™ C28x Piccolo™ Microcontroller IC 32-Bit Single-Core 90MHz 256KB (128K x 16) FLASH 80-LQFP (12x12)

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - TMS320F28068MPNT - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
TMS320F28068MPNT
Integrated Circuits (ICs) - Embedded - Microcontrollers TMS320F28068MPNT
IC MCU 32BIT 256KB FLASH 80LQFP

IC MCU 32BIT 256KB FLASH 80LQFP

Supplier's Site
Sheung Wan, Hong Kong
32-bit Microcontrollers - MCU
TMS320F28068MPNT
32-bit Microcontrollers - MCU TMS320F28068MPNT
32-bit Microcontrollers - MCU Piccolo MCU W/ InstaSPIN-MOTION

32-bit Microcontrollers - MCU Piccolo MCU W/ InstaSPIN-MOTION

Buy Now Datasheet
Microcontrollers - TMS320F28068MPNT - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
TMS320F28068MPNT
Microcontrollers TMS320F28068MPNT
C28x C2000™ C28x Piccolo™ Microcontroller IC 32-Bit Single-Core 90MHz 256KB (128K x 16) FLASH 80-LQFP (12x12)

C28x C2000™ C28x Piccolo™ Microcontroller IC 32-Bit Single-Core 90MHz 256KB (128K x 16) FLASH 80-LQFP (12x12)

Buy Now Datasheet
Embedded - Microcontrollers - TMS320F28068MPNT - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
TMS320F28068MPNT
Embedded - Microcontrollers TMS320F28068MPNT
IC MCU 32BIT 256KB FLASH 80LQFP

IC MCU 32BIT 256KB FLASH 80LQFP

Supplier's Site Datasheet

Technical Specifications

  Texas Instruments ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number TMS320F28068MPNT 685-TMS320F28068MPNT 797512-TMS320F28068MPNT TMS320F28068MPNT-ND TMS320F28068MPNT TMS320F28068MPNT TMS320F28068MPNT TMS320F28068MPNT
Product Name TMS320F28068M Piccolo Microcontroller with InstaSPIN-MOTION 32-bit 90MHz 256KB Embedded Microcontroller MCU Embedded - Embedded - Microcontrollers - TMS320F28068MPNT Microcontrollers Integrated Circuits (ICs) - Embedded - Microcontrollers 32-bit Microcontrollers - MCU Microcontrollers Embedded - Microcontrollers
Clock Speed 90 MHz 90 MHz 90 MHz 90 MHz 90 MHz
Features PWM
Bits Other; 12-bit Other; A/D 12x12b
RAM 96 KB 50 KB 256 KB 50 KB 50 KB 50 KB
Serial Interface I²C; SPI; UART; USB I2C, SPI, USB, CAN, UART, USART, SCI CAN; SPI; SCI; UART; USART
Unlock Full Specs
to access all available technical data

Similar Products

RF and Wireless - RF Transceiver ICs - CC1310F64RGZR - Shenzhen Shengyu Electronics Technology Limited
Specs
Life Cycle Stage Active
Supply Voltage 3.8 to 1.8 volts
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Application Specific Microcontrollers - CP3BT23G18NEP/NOPB - Quarktwin Technology Ltd.
Specs
Life Cycle Stage Removed; Obsolete
RAM 32 KB
Supply Voltage 2.25 to 2.75 volts
View Details
2 suppliers
CC430F5145 CC430F614x, CC430F514x, CC430F512x SoC With RF Core - CC430F5145IRGZR - Texas Instruments
Specs
Clock Speed 20 MHz
Features Watchdog Timer; DMA
Bits 16 Bit
View Details
3 suppliers
Microcontrollers - AFE4110B000YS - Quarktwin Technology Ltd.
Specs
Data Bus 16 Bit; 16-Bit
Life Cycle Stage Removed; Obsolete
Clock Speed 8 MHz
View Details
2 suppliers