Piccolo Microcontroller 80-HTQFP -40 to 125
Manufacturer: Texas Instruments
Win Source Part Number: 797493-TMS320F28065P
Series: C2000 C28x Piccolo
Packaging: Tray
Operating Temperature Range: -40°C ~ 125°C (TA)
Core Processor: C28x
Speed: 90MHz
Package: 80-TQFP Exposed Pad
Core Size: 32-Bit
Connectivity: CAN, I2C, McBSP, SCI, SPI, UART/USART
Peripherals: Brown-out Detect/Reset, DMA, POR, PWM, WDT
Number of I/O: 40
Program Memory Size: 128KB (64K x 16)
Program Memory Type: FLASH
RAM Size: 50K x 16
Data Converters: A/D 12x12b
Oscillator Type: Internal
Supply Voltage: 1.71 V ~ 1.995 V
Family Name: TMS320F28065
Categories: Integrated Circuits (ICs)
Manufacturer Package: 80-HTQFP (12x12)
Alternative Parts (Cross-Reference): TMS320F28064PFPQ; TMS320F28065PFPQ; MB9BF568MPMC-G-JNE2;
Introduction Date: July 11, 2012
ECCN: 3A991.a.2
Country of Origin: Philippines
Estimated EOL Date: 2031
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 49 pct.
Supply and Demand Status: Limited
C28x C2000™ C28x Piccolo™ Microcontroller IC 32-Bit Single-Core 90MHz 128KB (64K x 16) FLASH 80-HTQFP (12x12)
32-bit MCU 90MHz, 128KB Flash, 50KB RAM, HTQFP Product overview: TMS320F28065PFPS from Texas Instruments is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 90MHz, 128KB, 50KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 32-bit, 90MHz, 128KB, 50KB. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-TMS320F28065PFPS
IC MCU 32BIT 128KB FLASH 80HTQFP
C28x C2000™ C28x Piccolo™ Microcontroller IC 32-Bit Single-Core 90MHz 128KB (64K x 16) FLASH 80-HTQFP (12x12)
32-bit Microcontrollers - MCU Piccolo MCU
IC MCU 32BIT 128KB FLASH 80HTQFP
| Texas Instruments | Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Lingto Electronic Limited | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | TMS320F28065PFPS | 797493-TMS320F28065PFPS | TMS320F28065PFPS-ND | 685-TMS320F28065PFPS | TMS320F28065PFPS | TMS320F28065PFPS | TMS320F28065PFPS | TMS320F28065PFPS |
| Product Name | TMS320F28065 Piccolo Microcontroller | Embedded - Embedded - Microcontrollers - TMS320F28065PFPS | Microcontrollers | 32-bit 90MHz 128KB 50KB Embedded Microcontroller MCU | Embedded - Microcontrollers | Microcontrollers | 32-bit Microcontrollers - MCU | Integrated Circuits (ICs) - Embedded - Microcontrollers |
| Data Bus | 32 Bit | 32 Bit | 32 Bit | 32 Bit; 32-Bit | 32 Bit; 32-Bit Single-Core | 32 Bit | ||
| Clock Speed | 90 MHz | 90 MHz | 90 MHz | 90 MHz | ||||
| RAM | 128 KB | 50 KB | 50 KB | 50 KB | 50 KB | |||
| ROM Type | Flash; FLASH | Flash | Flash; FLASH | |||||
| Supply Voltage | 1.71 to 2 volts | 1.71 to 2 volts | 3.3 volts | 2 volts |