Infineon Technologies AG Microcontrollers XC164CS32F40FBBAFXQMA1

Description
C166SV2 XC16x Microcontroller IC 16-Bit 40MHz 256KB (256K x 8) FLASH PG-TQFP-100-5
Request a Quote
Description
C166SV2 XC16x Microcontroller IC 16-Bit 40MHz 256KB (256K x 8) FLASH PG-TQFP-100-5
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The XC164CS32F40FBBAFXQMA1 is a 16-bit single-chip microcontroller featuring the C166SV2 core, designed for high-performance applications. It operates at a maximum frequency of 40 MHz and includes 256 KB of Flash memory, which supports a data retention time of up to 15 years under specified conditions. The microcontroller is suitable for various embedded applications due to its robust architecture and memory capabilities. It is packaged in a PG-TQFP-100-5 format, making it compatible with a range of circuit designs. The Flash memory has an endurance of 20,000 erase/program cycles, ensuring reliability for applications requiring frequent updates.

Datasheet Summary
Powered by GS/AI

The XC164CS32F40FBBAFXQMA1 is a 16-bit single-chip microcontroller featuring the C166SV2 core, designed for high-performance applications. It operates at a maximum frequency of 40 MHz and includes 256 KB of Flash memory, which supports a data retention time of up to 15 years under specified conditions. The microcontroller is suitable for various embedded applications due to its robust architecture and memory capabilities. It is packaged in a PG-TQFP-100-5 format, making it compatible with a range of circuit designs. The Flash memory has an endurance of 20,000 erase/program cycles, ensuring reliability for applications requiring frequent updates.

Suppliers

Company
Product
Description
Supplier Links
Microcontrollers - XC164CS32F40FBBAFXQMA1-ND - DigiKey
Thief River Falls, MN, United States
C166SV2 XC16x Microcontroller IC 16-Bit 40MHz 256KB (256K x 8) FLASH PG-TQFP-100-5

C166SV2 XC16x Microcontroller IC 16-Bit 40MHz 256KB (256K x 8) FLASH PG-TQFP-100-5

Buy Now Datasheet
Singapore, Singapore
16-bit 16BIT 256KB Embedded Microcontroller MCU
685-XC164CS32F40FBBAFXQMA1
16-bit 16BIT 256KB Embedded Microcontroller MCU 685-XC164CS32F40FBBAFXQMA1
IC MCU 16BIT 256KB FLASH 100TQFP Product overview: XC164CS32F40FBBAFXQM A1 from Infineon Technologies is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 16BIT, 256KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16-bit, 16BIT, 256KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-XC164CS32F40FBBA FXQMA1 can be used for catalog matching and distributor lookup.

IC MCU 16BIT 256KB FLASH 100TQFP Product overview: XC164CS32F40FBBAFXQMA1 from Infineon Technologies is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 16BIT, 256KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16-bit, 16BIT, 256KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-XC164CS32F40FBBAFXQMA1 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Embedded - Embedded - Microcontrollers - XC164CS32F40FBBAFXQMA1 - 933012-XC164CS32F40FBBAFXQMA1 - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - XC164CS32F40FBBAFXQMA1
933012-XC164CS32F40FBBAFXQMA1
Embedded - Embedded - Microcontrollers - XC164CS32F40FBBAFXQMA1 933012-XC164CS32F40FBBAFXQMA1
Manufacturer: Infineon Technologies Win Source Part Number: 933012-XC164CS32F40F BBAFXQMA1 Series: XC16x Operating Temperature Range: -40°C ~ 85°C (TA) Features: C166SV2 series Microcontroller IC 16-Bit 40MHz 256KB (256K x 8) FLASH PG-TQFP-100-5 Core Processor: C166SV2 Speed: 40MHz Package: Tray Package: 100-LQFP Mounting: Surface Mount Core Size: 16-Bit Connectivity: CANbus, EBI/EMI, SPI, UART/USART Peripherals: PWM, WDT Number of I/O: 79 Program Memory Size: 256KB (256K x 8) Program Memory Type: FLASH Data Converters: A/D 14x8/10b Oscillator Type: Internal Supply Voltage: 2.35V ~ 2.7V Part Status: Not For New Designs Family Name: XC164CS32 Categories: Integrated Circuits (ICs) Case / Package: PG-TQFP-100-5 ECCN: 3A991A2 Popularity: High Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Balance Quantity per package: 90 MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.31.0001 Other Part Number: SP000224593, SAF-XC164CS-32F40FBB -A-ND, SAF-XC164CS-32F40F BB-A, SAFXC164CS32F40FBBA, SAF-XC164CS-32F40FBB -A, SAF-XC164CS-32F40F BB-A-ND

Manufacturer: Infineon Technologies
Win Source Part Number: 933012-XC164CS32F40FBBAFXQMA1
Series: XC16x
Operating Temperature Range: -40°C ~ 85°C (TA)
Features: C166SV2 series Microcontroller IC 16-Bit 40MHz 256KB (256K x 8) FLASH PG-TQFP-100-5
Core Processor: C166SV2
Speed: 40MHz
Package: Tray
Package: 100-LQFP
Mounting: Surface Mount
Core Size: 16-Bit
Connectivity: CANbus, EBI/EMI, SPI, UART/USART
Peripherals: PWM, WDT
Number of I/O: 79
Program Memory Size: 256KB (256K x 8)
Program Memory Type: FLASH
Data Converters: A/D 14x8/10b
Oscillator Type: Internal
Supply Voltage: 2.35V ~ 2.7V
Part Status: Not For New Designs
Family Name: XC164CS32
Categories: Integrated Circuits (ICs)
Case / Package: PG-TQFP-100-5
ECCN: 3A991A2
Popularity: High
Fake Threat In the Open Market: 48 pct.
Supply and Demand Status: Balance
Quantity per package: 90
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.31.0001
Other Part Number: SP000224593, SAF-XC164CS-32F40FBB-A-ND, SAF-XC164CS-32F40F BB-A, SAFXC164CS32F40FBBA, SAF-XC164CS-32F40FBB-A, SAF-XC164CS-32F40F BB-A-ND

Buy Now Datasheet
XC164CS - Legacy 16-Bit FLASH Microcontroller

XC164CS - Legacy 16-Bit FLASH Microcontroller

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - XC164CS32F40FBBAFXQMA1 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
XC164CS32F40FBBAFXQMA1
Integrated Circuits (ICs) - Embedded - Microcontrollers XC164CS32F40FBBAFXQMA1
IC MCU 16BIT 256KB FLASH 100TQFP

IC MCU 16BIT 256KB FLASH 100TQFP

Supplier's Site
Microcontrollers XC164CS32F40FBBAFXQMA1
IC MCU 16BIT 256KB FLASH 100TQFP

IC MCU 16BIT 256KB FLASH 100TQFP

Supplier's Site Datasheet
Sheung Wan, Hong Kong
16-bit Microcontrollers - MCU
XC164CS32F40FBBAFXQMA1
16-bit Microcontrollers - MCU XC164CS32F40FBBAFXQMA1
16-bit Microcontrollers - MCU 16BIT SNGL CHIP 5V 40MHz Flash

16-bit Microcontrollers - MCU 16BIT SNGL CHIP 5V 40MHz Flash

Buy Now Datasheet
Microcontrollers - XC164CS32F40FBBAFXQMA1 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
XC164CS32F40FBBAFXQMA1
Microcontrollers XC164CS32F40FBBAFXQMA1
C166SV2 XC16x Microcontroller IC 16-Bit 40MHz 256KB (256K x 8) FLASH PG-TQFP-100-5

C166SV2 XC16x Microcontroller IC 16-Bit 40MHz 256KB (256K x 8) FLASH PG-TQFP-100-5

Buy Now Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Rochester Electronics Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global) VAST STOCK CO., LIMITED Quarktwin Technology Ltd.
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number XC164CS32F40FBBAFXQMA1-ND 685-XC164CS32F40FBBAFXQMA1 933012-XC164CS32F40FBBAFXQMA1 XC164CS32F40FBBAFXQMA1 XC164CS32F40FBBAFXQMA1 XC164CS32F40FBBAFXQMA1 XC164CS32F40FBBAFXQMA1 XC164CS32F40FBBAFXQMA1
Product Name Microcontrollers 16-bit 16BIT 256KB Embedded Microcontroller MCU Embedded - Embedded - Microcontrollers - XC164CS32F40FBBAFXQMA1 Integrated Circuits (ICs) - Embedded - Microcontrollers Microcontrollers 16-bit Microcontrollers - MCU Microcontrollers
Data Bus 16 Bit 16 Bit 16 Bit 16 Bit; 16-Bit 16 Bit 16 Bit 16 Bit; 16-Bit
Clock Speed 40 MHz 40 MHz 40 MHz 40 MHz 40 MHz
Bits Other; A/D 14x8/10b
RAM 12 KB 12 KB 256 KB 12 KB 12 KB 12 KB
ROM 256 KB
Unlock Full Specs
to access all available technical data

Similar Products

CC430F5125 CC430F614x, CC430F514x, CC430F512x SoC With RF Core - CC430F5125IRGZR - Texas Instruments
Specs
Clock Speed 20 MHz
Features Watchdog Timer; DMA
Bits 16 Bit
View Details
2 suppliers
Microcontrollers - 2904/BQA - Quarktwin Technology Ltd.
Rochester Electronics
Specs
Life Cycle Stage Active
View Details
3 suppliers
Microcontrollers - 428478 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
ROM 256 KB
Package Type Other; QFN
View Details